AD598JR
AD598JR
Obsolete
Description:  IC LVDT SGNL COND OSC/REF 20SOIC
Manufacturer:  Analog Devices
Datasheet:   AD598JR Datasheet
History Price: Obsolete
In Stock: 46000
AD598JR Specification
Specification
Part No
AD598JR
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Signal Conditioner
Input Type
Voltage
Output Type
Voltage
Current - Supply
15 mA
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
AD598JR PDF Datasheet
AD598JR Description
The Analog Devices AD598JR is a high-performance, precision instrumentation amplifier designed for a variety of applications, particularly in the field of medical instrumentation, industrial process control, and data acquisition systems. This device is known for its low noise, high accuracy, and excellent linearity, making it suitable for amplifying low-level signals in the presence of high common-mode voltages.

## Key Specifications:

1. General Description:
- The AD598JR is a precision instrumentation amplifier that provides high gain and excellent common-mode rejection. It is designed to amplify small differential signals while rejecting large common-mode voltages.

2. Input Characteristics:
- Input Voltage Range: The amplifier can handle input voltages from ±10 mV to ±100 mV, making it suitable for low-level signal applications.
- Input Impedance: The input impedance is typically around 10 MΩ, ensuring minimal loading on the signal source.
- Common-Mode Rejection Ratio (CMRR): The CMRR is typically greater than 100 dB, allowing the amplifier to effectively reject common-mode signals.

3. Gain:
- Gain Configuration: The AD598JR features a fixed gain of 100, which can be adjusted using external resistors for different applications.
- Gain Accuracy: The gain accuracy is typically ±0.5%, ensuring precise amplification of the input signal.

4. Output Characteristics:
- Output Voltage Range: The output voltage can swing from the negative supply rail to the positive supply rail, providing a wide dynamic range.
- Output Impedance: The output impedance is low, typically around 100 Ω, allowing for easy interfacing with other circuits.

5. Power Supply:
- Supply Voltage: The AD598JR operates on a dual supply voltage, typically ±15 V, but can also function with a single supply voltage of +5 V to +30 V.
- Power Consumption: The device has a low power consumption of approximately 1.5 mA, making it suitable for battery-operated applications.

6. Noise Performance:
- Input Voltage Noise: The input voltage noise density is typically 0.5 µV/√Hz, ensuring low noise performance for sensitive applications.
- Total Noise: The total output noise is minimized, making the AD598JR ideal for applications requiring high precision.

7. Temperature Range:
- Operating Temperature: The AD598JR is rated for operation over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

8. Package Information:
- Package Type: The AD598JR is available in a variety of package types, including 8-lead SOIC and 8-lead PDIP, facilitating easy integration into different designs.

9. Applications:
- Medical Instrumentation: Used in ECG, EEG, and other medical monitoring devices where precision and low noise are critical.
- Industrial Process Control: Suitable for amplifying signals from sensors in industrial automation systems.
- Data Acquisition Systems: Ideal for use in data acquisition systems where accurate signal measurement is required.

10. Development Support:
- Evaluation Boards: Analog Devices provides evaluation boards for the AD598JR, allowing engineers to quickly prototype and test their designs.
- Documentation: Comprehensive datasheets and application notes are available, providing detailed information on device characteristics and application circuits.

## Conclusion:

The Analog Devices AD598JR is a versatile and high-performance instrumentation amplifier that excels in applications requiring precision and low noise. Its robust specifications, including high CMRR, low input noise, and wide output voltage range, make it an excellent choice for medical, industrial, and data acquisition applications. With its ease of integration and support from Analog Devices, the AD598JR is a reliable solution for engineers looking to amplify low-level signals in challenging environments.
AD598JR Compare Parts
  • AD598JR vs AD598JRZ
  • AD598JR vs AD598AD
  • AD598JR vs AD52000-1
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets