AD7091R-5BCPZ
AD7091R-5BCPZ
Active
Description:  IC ADC 12BIT SAR 20LFCSP
Manufacturer:  Analog Devices
History Price: $7.04000
In Stock: 35600
AD7091R-5BCPZ Specification
Specification
Part No
AD7091R-5BCPZ
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
22.22k
Number of Inputs
4
Input Type
Single Ended
Data Interface
I2C
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
Features
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
20-WFQFN Exposed Pad, CSP
Supplier Device Package
20-LFCSP (4x4)
Mounting Type
Surface Mount
AD7091R-5BCPZ PDF Datasheet
AD7091R-5BCPZ Related Parts
AD7091BCPZ-RL
AD7091BCPZ-RL
Analog Devices
IC ADC 12BIT SAR 8LFCSP
AD7091BCPZ-RL7
AD7091BCPZ-RL7
Analog Devices
IC ADC 12BIT SAR 8LFCSP
AD7091R-2BCPZ
AD7091R-2BCPZ
Analog Devices
IC ADC 12BIT SAR 16LFCSP
AD7091R-2BCPZ-RL7
AD7091R-2BCPZ-RL7
Analog Devices
IC ADC 12BIT SAR 16LFCSP
AD7091R-2BRUZ
AD7091R-2BRUZ
Analog Devices
IC ADC 12BIT SAR 16TSSOP
AD7091R-2BRUZ-RL7
AD7091R-2BRUZ-RL7
Analog Devices
IC ADC 12BIT SAR 16TSSOP
AD7091R-4BCPZ
AD7091R-4BCPZ
Analog Devices
IC ADC 12BIT SAR 20LFCSP
AD7091R-4BCPZ-RL7
AD7091R-4BCPZ-RL7
Analog Devices
IC ADC 12BIT SAR 20LFCSP
AD7091R-4BRUZ
AD7091R-4BRUZ
Analog Devices
IC ADC 12BIT SAR 20TSSOP
AD7091R-4BRUZ-RL7
AD7091R-4BRUZ-RL7
Analog Devices
IC ADC 12BIT SAR 20TSSOP
AD7091R-5BCPZ-RL7
AD7091R-5BCPZ-RL7
Analog Devices
IC ADC 12BIT SAR 20LFCSP
AD7091R-5BRUZ
AD7091R-5BRUZ
Analog Devices
IC ADC 12BIT SAR 20TSSOP
AD7091R-5BCPZ Compare Parts
  • AD7091R-5BCPZ vs AD7999YRJZ-1500RL7
  • AD7091R-5BCPZ vs AD7999WYRJZ-1RL
  • AD7091R-5BCPZ vs AD7999ARJZ-1RL
  • AD7091R-5BCPZ vs AD7998BRUZ-1REEL
  • AD7091R-5BCPZ vs AD7998BRUZ-1
  • AD7091R-5BCPZ vs AD7998BRUZ-0REEL
  • AD7091R-5BCPZ vs AD7998BRUZ-0
  • AD7091R-5BCPZ vs AD7998BRU-1REEL
  • AD7091R-5BCPZ vs AD7998BRU-1
  • AD7091R-5BCPZ vs AD7998BRU-0REEL
  • AD7091R-5BCPZ vs AD7998BRU-0
  • AD7091R-5BCPZ vs AD7997BRUZ-1REEL
  • AD7091R-5BCPZ vs AD7997BRUZ-1
  • AD7091R-5BCPZ vs AD7997BRUZ-0REEL
  • AD7091R-5BCPZ vs AD7997BRUZ-0
  • AD7091R-5BCPZ vs AD7997BRU-1
  • AD7091R-5BCPZ vs AD7997BRU-0REEL
  • AD7091R-5BCPZ vs AD7997BRU-0
  • AD7091R-5BCPZ vs AD7995YRMZ-0
  • AD7091R-5BCPZ vs AD7995YRJZ-1RL
  • AD7091R-5BCPZ vs AD7995YRJZ-1500RL7
  • AD7091R-5BCPZ vs AD7995YRJZ-0RL
  • AD7091R-5BCPZ vs AD7995YRJZ-0500RL7
  • AD7091R-5BCPZ vs AD7995ARJZ-0RL
  • AD7091R-5BCPZ vs AD7994BRUZ-1REEL
  • AD7091R-5BCPZ vs AD7994BRUZ-1
  • AD7091R-5BCPZ vs AD7994BRUZ-0REEL
  • AD7091R-5BCPZ vs AD7994BRUZ-0
  • AD7091R-5BCPZ vs AD7994BRU-1REEL
  • AD7091R-5BCPZ vs AD7994BRU-1
  • AD7091R-5BCPZ vs AD7994BRU-0REEL
  • AD7091R-5BCPZ vs AD7994BRU-0
  • AD7091R-5BCPZ vs AD7993BRUZ-1REEL
  • AD7091R-5BCPZ vs AD7993BRUZ-1
  • AD7091R-5BCPZ vs AD7993BRUZ-0REEL
  • AD7091R-5BCPZ vs AD7993BRUZ-0
  • AD7091R-5BCPZ vs AD7993BRU-1REEL
  • AD7091R-5BCPZ vs AD7993BRU-1
  • AD7091R-5BCPZ vs AD7993BRU-0REEL
  • AD7091R-5BCPZ vs AD7993BRU-0
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you