AD7148ACPZ-1REEL
AD7148ACPZ-1REEL
Obsolete
Description:  IC CAP-TO-DGTL CONV PROG 16LFCSP
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 29200
AD7148ACPZ-1REEL Specification
Specification
Part No
AD7148ACPZ-1REEL
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons, Slider, Wheel
Proximity Detection
Yes
Number of Inputs
8
LED Driver Channels
-
Interface
I2C
Resolution
16 b
Voltage - Supply
2.6V ~ 3.6V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-VQFN Exposed Pad, CSP
Supplier Device Package
16-LFCSP-VQ (4x4)
AD7148ACPZ-1REEL PDF Datasheet
AD7148ACPZ-1REEL Description

## Analog Devices AD7148ACPZ-1REEL Overview

The AD7148ACPZ-1REEL is a highly integrated capacitive touch sensor controller from Analog Devices. This device is designed to provide high precision and reliability in capacitive sensing applications, making it ideal for use in human-machine interfaces (HMIs), industrial control systems, home appliances, and consumer electronics. The AD7148ACPZ-1REEL features advanced signal processing and provides an easy-to-use solution for touch sensing with minimal external components.

## Key Features

* Capacitive Touch Sensing: The AD7148ACPZ-1REEL is a 16-channel capacitive touch controller that offers precise and stable detection of touch inputs, even in noisy environments. It is optimized for use in various touch interface applications.
* Integrated Signal Processing: The device includes integrated signal processing capabilities, such as filtering, noise suppression, and touch detection algorithms, which reduce the need for external components and simplify the design process.
* Automatic Calibration: The AD7148ACPZ-1REEL features automatic calibration for each channel, ensuring consistent touch sensitivity across a wide range of environmental conditions and operating temperatures.
* Multiple Touch Inputs: It supports up to 16 independent touch inputs, making it ideal for applications requiring multiple touch sensors, such as multi-touch panels, sliders, or buttons.
* Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered and energy-efficient systems.
* I2C and SPI Communication: The AD7148ACPZ-1REEL supports both I2C and SPI communication protocols, allowing for easy integration with a wide range of microcontrollers and processors.
* Small Package Size: The device is available in a compact 32-lead LFCSP package, which saves board space while providing all the necessary functionality.

## Specifications

* Touch Channels: 16 capacitive touch channels for detecting touch inputs, including proximity and gesture recognition.
* Supply Voltage: Operates within a supply voltage range of 1.8 V to 3.6 V, ensuring compatibility with modern low-voltage systems.
* Resolution: 16-bit resolution for each touch channel, providing high accuracy and sensitivity.
* Touch Sensitivity: The device offers a wide range of sensitivity adjustment options to cater to different touch sensing applications.
* Interface: Supports I2C (up to 400 kHz) and SPI (up to 10 MHz) communication interfaces for flexible data transfer and system integration.
* Power Consumption: Low power consumption with a typical current consumption of 4 µA in low-power mode, and up to 10 mA in active mode, making it suitable for energy-efficient designs.
* Operating Temperature Range: The AD7148ACPZ-1REEL operates within a temperature range of -40°C to +105°C, ensuring reliable performance in various environmental conditions.
* Input Capacitance Range: The device is designed to handle a wide range of input capacitances, typically from 0 pF to 60 pF, for detecting different types of touch sensors and electrodes.

## Performance Characteristics

* Noise Immunity: The AD7148ACPZ-1REEL includes advanced noise filtering techniques to ensure reliable touch detection even in the presence of electrical noise, making it suitable for industrial applications where electromagnetic interference (EMI) may be present.
* Touch Detection Algorithms: The integrated algorithms help detect both single-touch and multi-touch inputs, as well as gestures such as slide and tap, enhancing the user experience in touch interface systems.
* Automatic Calibration and Compensation: The device performs automatic self-calibration and compensation for environmental changes, such as temperature fluctuations and humidity, to maintain consistent performance over time.
* Low Latency: The AD7148ACPZ-1REEL provides low-latency touch detection, ensuring responsive interaction with minimal delay, which is crucial for real-time applications like user interfaces in industrial or consumer products.
* Adaptive Sensitivity: The sensitivity of the touch channels can be dynamically adjusted based on environmental conditions or user requirements, ensuring accurate touch detection in a wide variety of scenarios.

## Application Areas

* Human-Machine Interfaces (HMIs): The AD7148ACPZ-1REEL is ideal for touch interface applications in products such as industrial control panels, home appliances, and consumer electronics, where reliable touch detection and user interaction are essential.
* Consumer Electronics: The device is used in capacitive touchscreens, buttons, and sliders found in mobile phones, tablets, and wearable devices, providing high-quality touch detection for end-user applications.
* Industrial Automation: In industrial environments, the AD7148ACPZ-1REEL is used for touch sensors in machines, control panels, and process monitoring systems, where precision and robustness are required under harsh conditions.
* Automotive: The device can be used in automotive interfaces, such as infotainment systems, climate control panels, and navigation systems, enabling intuitive touch-based control in vehicles.
* Home Appliances: The AD7148ACPZ-1REEL is well-suited for touch-based interfaces in home appliances, including smart refrigerators, washing machines, and ovens, where capacitive touch sensing is becoming increasingly popular.

## Packaging and Availability

* Package Type: The AD7148ACPZ-1REEL is available in a 32-lead LFCSP (Lead Frame Chip Scale Package) for compact designs with minimal board space requirements.
* Compliance: The device is RoHS-compliant, meeting environmental standards for reduced hazardous substances in electronics.
* Availability: Analog Devices provides comprehensive support for this device, including application notes, reference designs, and development kits, to assist engineers in integrating the AD7148ACPZ-1REEL into their products.

## Conclusion

The Analog Devices AD7148ACPZ-1REEL is a versatile and high-performance capacitive touch sensor controller, designed to provide precise touch detection and reliable performance in a wide range of applications. With its low power consumption, multiple communication interfaces, and advanced touch detection algorithms, it is an ideal choice for designing touch-based human-machine interfaces, consumer electronics, industrial systems, and automotive applications. The device’s ability to handle up to 16 touch channels with automatic calibration and compensation ensures accurate and consistent performance in various environments, making it a reliable solution for modern touch sensing needs.
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Daniel Costa Santos
Brazil
5 stars
2026-04-04 02:50
Accurate information, CI purchased and replaced with success.
Alice
Brazil
5 stars
2026-04-03 15:54
Like the product
Karla Jiménez
Spain
5 stars
2026-04-03 09:23
Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
Sara Vitale
Italy
5 stars
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
5 stars
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
5 stars
2026-04-03 02:41
All good, thx!