AD7151BRMZ-REEL
AD7151BRMZ-REEL
Active
Description:  IC CAP CONV 1CH ULT LP 10MSOP
Manufacturer:  Analog Devices
History Price: $5.06000
In Stock: 12720
AD7151BRMZ-REEL Specification
Specification
Part No
AD7151BRMZ-REEL
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Capacitance-to-Digital Converter
Input Type
Voltage
Output Type
Digital
Current - Supply
70 μA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
AD7151BRMZ-REEL PDF Datasheet
AD7151BRMZ-REEL Compare Parts
  • AD7151BRMZ-REEL vs AD7150BRMZ-REEL
  • AD7151BRMZ-REEL vs AD7150BRMZ
  • AD7151BRMZ-REEL vs AD7143ACPZ-1REEL
  • AD7151BRMZ-REEL vs AD7143ACPZ-1500RL7
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.