AD723ARUZ
AD723ARUZ
Active
Description:  IC ENCODER RGB-NTSC/PAL 28-TSSOP
Manufacturer:  Analog Devices
Datasheet:   AD723ARUZ Datasheet
History Price: $7.76000
In Stock: 15600
AD723ARUZ Specification
Specification
Part No
AD723ARUZ
Category
Interface - Encoders, Decoders, Converters
Manufacturer
Analog Devices
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Video Encoder
Applications
Cameras, Internet Appliances, Set-Top Boxes
Voltage - Supply, Analog
-
Voltage - Supply, Digital
2.7V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
AD723ARUZ PDF Datasheet
AD723ARUZ Related Parts
AD720JP
AD720JP
Analog Devices
COLOR SIGNAL ENCODER
AD721JP
AD721JP
Analog Devices
COLOR SIGNAL ENCODER
AD722JR-16
AD722JR-16
Analog Devices
COLOR SIGNAL ENCODER
AD722JR-16-REEL
AD722JR-16-REEL
Analog Devices
COLOR SIGNAL ENCODER
AD723ARU
AD723ARU
Analog Devices
IC ENCODER RGB-NTSC/PAL 28-TSSOP
AD723ARUZ-REEL
AD723ARUZ-REEL
Analog Devices
IC ENCODER RGB-NTSC/PAL 28-TSSOP
AD723ARUZ-REEL7
AD723ARUZ-REEL7
Analog Devices
IC ENCODER RGB-NTSC/PAL 28-TSSOP
AD723WARUZ-RL7
AD723WARUZ-RL7
Analog Devices
IC ENCODER RGB-NTSC/PAL 28-TSSOP
AD724JR
AD724JR
Analog Devices
IC ENCODER RGB TO NTSC 16-SOIC
AD724JR-REEL
AD724JR-REEL
Analog Devices
IC ENCODER RGB TO NTSC 16-SOIC
AD724JR-REEL7
AD724JR-REEL7
Analog Devices
IC ENCODER RGB TO NTSC 16-SOIC
AD724JRZ
AD724JRZ
Analog Devices
IC ENCODER RGB TO NTSC 16-SOIC
AD723ARUZ Description

## Analog Devices AD723ARUZ Overview

The Analog Devices AD723ARUZ is a precision 8-bit Digital-to-Analog Converter (DAC) with an integrated voltage reference and output buffer, designed to provide high accuracy and reliability in a compact form factor. This device is ideal for applications that require precise voltage control, including industrial control systems, instrumentation, test and measurement equipment, and consumer electronics. The AD723ARUZ is a single-channel DAC that utilizes a high-speed architecture to deliver excellent performance in terms of speed, resolution, and stability.

## Key Specifications

* Resolution: 8-bit
* Output Voltage Range: 0 V to VREF (typically 2.5 V)
* DAC Architecture: R-2R Ladder
* Reference Voltage: 2.5 V (internal)
* Output Buffer: Integrated output buffer amplifier for low impedance drive
* Settling Time: 1 µs (to 0.1% of final value)
* Data Interface: 8-bit parallel interface
* Power Supply: Single 5 V or dual ±5 V supply
* Package Type: 8-Pin SOIC (Small Outline Integrated Circuit)
* Operating Temperature Range: -40°C to +85°C
* Power Consumption: 10 mW typical

## Electrical Characteristics

* Resolution: 8-bit resolution gives the device a theoretical output step size of 1 part in 256, making it suitable for applications that need moderate precision in voltage output control.
* Input Voltage Range: The AD723ARUZ can operate within a single-supply voltage range from 4.5 V to 5.5 V, or it can also work with dual ±5 V supplies, offering flexibility depending on the application’s power requirements.
* DAC Output Range: The output voltage is referenced to the input voltage, typically 2.5 V, which provides a proportional output between 0 V and VREF, ideal for generating both positive and negative voltage signals when using a dual supply.
* Settling Time: With a fast settling time of 1 µs to 0.1% of its final value, this DAC provides quick response times, which is crucial for high-speed applications that require rapid updates to the analog signal.
* Output Impedance: The output buffer provides a low-impedance drive capability, enabling the DAC to drive heavier loads without significant distortion or loss in accuracy.

## Features

* Integrated Voltage Reference: The AD723ARUZ includes an internal 2.5 V reference, which eliminates the need for an external reference source, simplifying circuit design and improving overall system reliability.
* Output Buffer: The device has an integrated output buffer, which allows for low-impedance output and greater flexibility in driving external loads.
* Low Power Consumption: With a typical power consumption of only 10 mW, the AD723ARUZ is suitable for portable and battery-powered applications where minimizing energy usage is essential.
* Single-Channel DAC: This device offers a single-channel output, ideal for applications where only one analog output is required. This makes it a cost-effective solution for many systems.
* Low Glitch Impulse: The AD723ARUZ is designed with low glitch impulse characteristics, ensuring that the output is stable and free from spurious signals during switching.
* Fast Output Response: The DAC is capable of providing an output update rate that meets the demands of dynamic systems, making it useful in real-time applications where precision and speed are important.

## Application Areas

* Test and Measurement Equipment: The AD723ARUZ is used in test equipment where accurate, precise analog outputs are required. This could include signal generators or waveform analyzers where the precision of the generated signals is critical.
* Industrial Control Systems: In industrial control, the DAC provides high-precision control for motor controllers, robotic systems, or automated manufacturing processes that rely on precise analog outputs for operation.
* Instrumentation: The device is commonly used in various types of instrumentation, including measurement devices, scientific instruments, and process control systems, where a high degree of accuracy in signal conversion is necessary.
* Audio Systems: In audio systems, the AD723ARUZ can be used for digital audio processing applications, where conversion of digital audio signals into analog is required for driving speakers or amplifiers.
* Consumer Electronics: The DAC can be used in consumer electronic devices that require analog output from a digital input, such as digital-to-analog audio converters or multimedia devices.
* Communication Equipment: The AD723ARUZ is also ideal for communication equipment where it is important to convert digital signals into analog for signal transmission, modulation, or other purposes.

## Mechanical Characteristics

* Package Type: The device comes in an 8-pin SOIC package, which is a small, surface-mount package that provides excellent space efficiency and is compatible with automated surface-mount assembly processes.
* RoHS Compliance: The AD723ARUZ is RoHS-compliant, making it suitable for use in environmentally friendly designs and meeting regulatory standards for lead-free components.
* Package Dimensions: The 8-pin SOIC package has a compact size, making the AD723ARUZ suitable for applications where space is a constraint, such as portable devices or compact PCBs.

## Reliability and Environmental Ratings

* Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the AD723ARUZ can function in a wide variety of environmental conditions, from harsh industrial settings to consumer applications in various climates.
* Moisture Sensitivity Level (MSL): The device has an MSL rating of 1, meaning it is not moisture-sensitive and does not require special handling precautions during assembly or storage.
* ESD Protection: The AD723ARUZ is designed with electrostatic discharge (ESD) protection to ensure that it can withstand handling during assembly without being damaged by static electricity.

## Conclusion

The Analog Devices AD723ARUZ is an 8-bit DAC that offers precision voltage conversion with low power consumption, fast settling time, and a compact form factor. It is an excellent choice for applications in industrial control, instrumentation, consumer electronics, and test equipment, where accuracy, reliability, and efficient use of space are important. The integrated voltage reference, output buffer, and low glitch characteristics make it a versatile and reliable component for various demanding applications, providing designers with a flexible solution for high-quality analog signal generation.
AD723ARUZ Compare Parts
  • AD723ARUZ vs AD725ARZ-R7
  • AD723ARUZ vs AD725ARZ
  • AD723ARUZ vs AD725AR-REEL7
  • AD723ARUZ vs AD725AR-REEL
  • AD723ARUZ vs AD725AR
  • AD723ARUZ vs AD724JRZ-RL
  • AD723ARUZ vs AD724JRZ-R7
  • AD723ARUZ vs AD724JRZ
  • AD723ARUZ vs AD724JR-REEL7
  • AD723ARUZ vs AD724JR-REEL
  • AD723ARUZ vs AD724JR
  • AD723ARUZ vs AD723WARUZ-RL7
  • AD723ARUZ vs AD723ARUZ-REEL7
  • AD723ARUZ vs AD723ARUZ-REEL
  • AD723ARUZ vs AD723ARU
  • AD723ARUZ vs AD722JR-16-REEL
  • AD723ARUZ vs AD722JR-16
  • AD723ARUZ vs AD721JP
  • AD723ARUZ vs AD720JP
  • AD723ARUZ vs AD7343ASU-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you