AD7280AWBSTZ-RL
AD7280AWBSTZ-RL
Active
Description:  IC BATT MON LI-ION 1-6CEL 48LQFP
Manufacturer:  Analog Devices
History Price: $13.33000
In Stock: 49940
AD7280AWBSTZ-RL Specification
Specification
Part No
AD7280AWBSTZ-RL
Category
PMIC - Battery Management
Manufacturer
Analog Devices
Series
Automotive
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Monitor
Battery Chemistry
Lithium Ion
Number of Cells
1 ~ 6
Fault Protection
Over/Under Voltage
Interface
SPI
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
AD7280AWBSTZ-RL PDF Datasheet
AD7280AWBSTZ-RL Related Parts
AD7280ABSTZ
AD7280ABSTZ
Analog Devices
IC BATT MON LI-ION 1-6CEL 48LQFP
AD7280ABSTZ-RL
AD7280ABSTZ-RL
Analog Devices
IC BATT MON LI-ION 1-6CEL 48LQFP
AD7280AWBSTZ
AD7280AWBSTZ
Analog Devices
IC BATT MON LI-ION 1-6CEL 48LQFP
AD7280WBSTZ-RL
AD7280WBSTZ-RL
Analog Devices
IC BATT MONITOR SYSTEM LI-ION
AD7284WBSWZ
AD7284WBSWZ
Analog Devices
IC BATT MON LI-ION 8CELL 64LQFP
AD7284WBSWZ
AD7284WBSWZ
Analog Devices
AD7284 - 8 CH LI-ION MONITOR ISO
AD7284WBSWZ-RL
AD7284WBSWZ-RL
Analog Devices
IC BATT MON LI-ION 8CELL 64LQFP
AD7284WBSWZ-RL
AD7284WBSWZ-RL
Analog Devices
AD7284 - 8 CH LI-ION MONITOR ISO
AD7280AWBSTZ-RL Compare Parts
  • AD7280AWBSTZ-RL vs AD7284WBSWZ-RL
  • AD7280AWBSTZ-RL vs AD7284WBSWZ
  • AD7280AWBSTZ-RL vs AD7284WBSWZ
  • AD7280AWBSTZ-RL vs AD7280WBSTZ-RL
  • AD7280AWBSTZ-RL vs AD7280AWBSTZ
  • AD7280AWBSTZ-RL vs AD7280ABSTZ-RL
  • AD7280AWBSTZ-RL vs AD7280ABSTZ
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement