AD790AQ
AD790AQ
Active
Description:  IC PREC COMPARATOR HS 8-CDIP
Manufacturer:  Analog Devices
Datasheet:   AD790AQ Datasheet
History Price: Active
In Stock: 27200
AD790AQ Specification
Specification
Part No
AD790AQ
Category
Linear - Comparators
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
with Latch
Number of Elements
1
Output Type
CMOS, TTL
Voltage - Supply, Single/Dual (?
4.5V ~ 7V, ?.25V ~ 16.5V
Voltage - Input Offset (Max)
1.5mV @ 5V
Current - Input Bias (Max)
5μA @ 5V
Current - Output (Typ)
-
Current - Quiescent (Max)
10mA
CMRR, PSRR (Typ)
95dB CMRR, 90dB PSRR
Propagation Delay (Max)
50ns
Hysteresis
500μV
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-CDIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
8-CERDIP
AD790AQ PDF Datasheet
AD790AQ Related Parts
AD790JN
AD790JN
Analog Devices
IC COMPARATOR 1 W/LATCH 8DIP
AD790JNZ
AD790JNZ
Analog Devices
IC COMPARATOR 1 W/LATCH 8DIP
AD790JR
AD790JR
Analog Devices
IC COMPARATOR 1 W/LATCH 8SOIC
AD790JR-REEL
AD790JR-REEL
Analog Devices
IC COMPARATOR 1 W/LATCH 8SOIC
AD790JR-REEL7
AD790JR-REEL7
Analog Devices
IC COMPARATOR 1 W/LATCH 8SOIC
AD790JRZ
AD790JRZ
Analog Devices
IC COMPARATOR 1 W/LATCH 8SOIC
AD790JRZ-REEL
AD790JRZ-REEL
Analog Devices
IC COMPARATOR 1 W/LATCH 8SOIC
AD790JRZ-REEL7
AD790JRZ-REEL7
Analog Devices
IC COMPARATOR 1 W/LATCH 8SOIC
AD790SQ
AD790SQ
Analog Devices
IC COMPARATOR 1 W/LATCH 8CERDIP
AD790AQ Description
Analog Devices AD790AQ Overview

The AD790AQ is a high-speed, low-power, dual-channel analog-to-digital converter (ADC) with a 16-bit resolution. This device is designed for applications where high-speed conversion and low power consumption are critical. It integrates both the analog-to-digital conversion and the voltage reference circuitry, offering a complete solution for many industrial, communication, and consumer applications. The AD790AQ is capable of achieving high performance in terms of signal integrity and low noise.

Key Specifications

* Resolution: 16-bit
* Number of Channels: Dual (2 input channels)
* Sampling Rate: 1 MSPS (Mega Samples Per Second)
* Input Voltage Range: 0 to 5 V (single-ended input)
* Reference Voltage: Internal, 2.5 V (with optional external reference)
* Input Impedance: 10 MΩ (typically)
* Power Supply: Single 5 V supply
* Power Consumption: 1.2 mW (at 1 MSPS)
* Package Type: 8-lead SOIC, 8-lead MSOP
* Operating Temperature Range: -40°C to +85°C

Performance Characteristics

* Signal-to-Noise Ratio (SNR): The AD790AQ delivers an excellent signal-to-noise ratio of 90 dB (at 100 kHz input).
* Total Harmonic Distortion (THD): At 1 kHz, the THD is -94 dB, ensuring accurate and linear signal conversion.
* Differential Non-Linearity (DNL): The device has a DNL of ±0.5 LSB (Least Significant Bit), ensuring precise performance.
* Integral Non-Linearity (INL): The INL is ±1.5 LSB, ensuring minimal distortion over the ADC’s input range.

Input and Output Characteristics

* Analog Input: The AD790AQ features two single-ended analog input channels. It accepts an input range from 0 to 5 V, with low input bias currents, making it ideal for interfacing with a wide range of sensors and signals.
* Output: The output of the AD790AQ is in digital form, with a parallel interface. The device outputs a 16-bit binary code corresponding to the analog input voltage.

Low Power Operation

* The AD790AQ is designed for low power consumption, which is critical for battery-powered or portable applications. At a sampling rate of 1 MSPS, it only consumes about 1.2 mW of power.
* In power-down mode, the device consumes less than 1 μA, making it suitable for applications requiring intermittent data sampling.

Accuracy and Precision

* The internal 2.5 V reference voltage ensures high accuracy and stability over temperature and time. The reference is trimmed to ensure minimal drift and high precision, which is critical in measurement systems.
* The device also has a low offset voltage, ensuring minimal deviation from the expected output and improving the overall measurement accuracy.

Applications

The AD790AQ is suitable for a variety of applications, including:

* Industrial process control
* Data acquisition systems
* Portable instruments
* Communication systems
* Automotive electronics
* Medical devices

Advantages

* High-Speed Conversion: The 1 MSPS sampling rate allows for rapid signal acquisition, making it ideal for high-throughput applications.
* Low Power: The low power consumption enables long battery life in portable systems.
* Compact Size: Available in small package options like 8-lead SOIC and MSOP, making it suitable for space-constrained designs.
* High Accuracy: The 16-bit resolution and low distortion make it ideal for high-precision measurement and control systems.

Conclusion

The Analog Devices AD790AQ is a versatile, high-performance ADC that combines fast conversion rates with low power consumption and high accuracy. Its dual-channel configuration and excellent signal integrity make it an ideal choice for a wide range of applications where precision and speed are critical.
AD790AQ Compare Parts
  • AD790AQ vs AD790JRZ-REEL7
  • AD790AQ vs AD790JRZ-REEL
  • AD790AQ vs AD790JRZ
  • AD790AQ vs AD790JR-REEL7
  • AD790AQ vs AD790JR-REEL
  • AD790AQ vs AD790JR
  • AD790AQ vs AD790JNZ
  • AD790AQ vs AD790JN
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.