AD8138AR
AD8138AR
Obsolete
Description:  IC ADC DRIVER 8SOIC
Manufacturer:  Analog Devices
Datasheet:   AD8138AR Datasheet
History Price: $5.77000
In Stock: 19600
AD8138AR Specification
Specification
Part No
AD8138AR
Category
Linear - Amplifiers - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
ADC Driver
Applications
Data Acquisition
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
AD8138AR PDF Datasheet
AD8138AR Related Parts
AD8138AARMZ
AD8138AARMZ
Analog Devices
IC ADC DRIVER 8MSOP
AD8138AARMZ-R7
AD8138AARMZ-R7
Analog Devices
IC ADC DRIVER DIFF 8MSOP
AD8138AARMZ-RL
AD8138AARMZ-RL
Analog Devices
IC ADC DRIVER DIFF 8MSOP
AD8138AARZ
AD8138AARZ
Analog Devices
IC DIFF ADC DVR LOW DISTOR 8SOIC
AD8138AARZ-R7
AD8138AARZ-R7
Analog Devices
IC DIFF ADC DVR 8-SOIC
AD8138AARZ-RL
AD8138AARZ-RL
Analog Devices
IC DIFF ADC DVR 8-SOIC
AD8138AR-REEL
AD8138AR-REEL
Analog Devices
IC ADC DRIVER 8SOIC
AD8138AR-REEL7
AD8138AR-REEL7
Analog Devices
IC ADC DRIVER 8SOIC
AD8138ARM
AD8138ARM
Analog Devices
IC ADC DRIVER 8MSOP
AD8138ARM-REEL
AD8138ARM-REEL
Analog Devices
IC ADC DRIVER 8MSOP
AD8138ARM-REEL7
AD8138ARM-REEL7
Analog Devices
IC ADC DRIVER 8MSOP
AD8138ARMZ
AD8138ARMZ
Analog Devices
IC ADC DRIVER 8MSOP
AD8138AR Description
The Analog Devices AD8138AR is a high-speed, low-distortion, differential amplifier designed for a variety of applications requiring precise signal amplification and processing. This device is particularly well-suited for applications in video processing, data acquisition systems, and high-speed communication systems. Below is a detailed overview of the AD8138AR, including its specifications and parameters.

## Overview

The AD8138AR is a high-performance differential amplifier that features a wide bandwidth and low noise characteristics, making it ideal for amplifying differential signals in high-speed applications. The device is designed to provide excellent linearity and low total harmonic distortion (THD), ensuring high fidelity in signal processing. Its architecture allows for easy integration into various systems, providing flexibility for designers.

## Key Features

1. High-Speed Performance: The AD8138AR offers a bandwidth of 1.2 GHz, allowing it to handle high-frequency signals with ease.
2. Low Distortion: The device features low total harmonic distortion (THD), typically around 0.01%, ensuring high signal integrity.
3. Differential Input: The differential input configuration helps to reject common-mode noise, making it suitable for noisy environments.
4. Low Noise: The amplifier has a low input voltage noise density of 1.2 nV/√Hz, which is critical for applications requiring high precision.
5. Single-Supply Operation: The AD8138AR can operate from a single supply voltage, simplifying circuit design and reducing component count.
6. Wide Supply Voltage Range: The device can operate with supply voltages ranging from ±5V to ±12V, providing flexibility in various applications.
7. High Output Drive Capability: The AD8138AR can drive loads of up to 600 ohms, making it suitable for driving various types of loads directly.

## Specifications

- Part Number: AD8138AR
- Input Voltage Range: ±1.5V (for ±5V supply)
- Supply Voltage Range: ±5V to ±12V
- Bandwidth: 1.2 GHz (–3 dB)
- Gain: 2 V/V (fixed gain)
- Input Voltage Noise Density: 1.2 nV/√Hz
- Total Harmonic Distortion (THD): 0.01% (typical)
- Output Voltage Swing: ±3.5V (for ±5V supply)
- Output Current: 100 mA (typical)
- Power Supply Rejection Ratio (PSRR): 80 dB (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Type: 8-Lead SOIC (Small Outline Integrated Circuit)

## Applications

The AD8138AR is suitable for a variety of applications, including:

- Video Signal Processing: Used in video amplifiers and processing systems where high bandwidth and low distortion are critical.
- Data Acquisition Systems: Ideal for amplifying signals from sensors and transducers in data acquisition applications.
- High-Speed Communication: Employed in communication systems that require high-speed signal processing and low noise.
- Instrumentation: Suitable for precision instrumentation applications where accurate signal amplification is necessary.
- Medical Imaging: Used in medical imaging systems, such as ultrasound and MRI, where high fidelity and low noise are essential.

## Development Tools

Analog Devices provides a range of development tools and resources for the AD8138AR, including:

- Evaluation Boards: Evaluation boards are available to facilitate testing and prototyping with the AD8138AR.
- Datasheets and Technical Documentation: Comprehensive datasheets, application notes, and design guides are provided to assist engineers in understanding the device%27s specifications and applications.
- Simulation Models: SPICE models are available for circuit simulation, allowing designers to evaluate the performance of the AD8138AR in their specific applications.

## Conclusion

The Analog Devices AD8138AR is a high-performance differential amplifier that offers excellent speed, low distortion, and low noise characteristics, making it an ideal choice for a wide range of applications in video processing, data acquisition, and high-speed communication. Its flexible supply voltage range and ability to drive loads directly enhance its versatility in various designs. With comprehensive development support from Analog Devices, the AD8138AR is a valuable option for engineers looking to implement high-fidelity signal amplification solutions in their projects.
AD8138AR Compare Parts
  • AD8138AR vs AD8376ACPZ-R7
  • AD8138AR vs AD8375ACPZ-R2
  • AD8138AR vs AD8372ACPZ-WP
  • AD8138AR vs AD8372ACPZ-R7
  • AD8138AR vs AD8366ACPZ-R7
  • AD8138AR vs AD8337BCPZ-WP
  • AD8138AR vs AD8337BCPZ-REEL7
  • AD8138AR vs AD8337BCPZ-REEL
  • AD8138AR vs AD8337BCPZ-R2
  • AD8138AR vs AD8336ACPZ-WP
  • AD8138AR vs AD8336ACPZ-RL
  • AD8138AR vs AD8336ACPZ-R7
  • AD8138AR vs AD8335ACPZ
  • AD8138AR vs AD8334ACPZ
  • AD8138AR vs AD8332ARUZ-RL
  • AD8138AR vs AD8332ARUZ-R7
  • AD8138AR vs AD8332ARUZ
  • AD8138AR vs AD8332ARU-REEL7
  • AD8138AR vs AD8332ARU-REEL
  • AD8138AR vs AD8332ARU
  • AD8138AR vs AD8332ACPZ-RL
  • AD8138AR vs AD8332ACPZ-R7
  • AD8138AR vs AD8332ACPZ-R2
  • AD8138AR vs AD8332ACP-REEL7
  • AD8138AR vs AD8332ACP-REEL
  • AD8138AR vs AD8332ACP-R2
  • AD8138AR vs AD8331ARQZ-RL
  • AD8138AR vs AD8331ARQZ-R7
  • AD8138AR vs AD8331ARQZ
  • AD8138AR vs AD8331ARQ-REEL7
  • AD8138AR vs AD8331ARQ-REEL
  • AD8138AR vs AD8331ARQ
  • AD8138AR vs AD8317ACPZ-R7
  • AD8138AR vs AD8310ARMZ-REEL7
  • AD8138AR vs AD8310ARMZ
  • AD8138AR vs AD8310ARM-REEL7
  • AD8138AR vs AD8310ARM
  • AD8138AR vs AD8309ARUZ-REEL7
  • AD8138AR vs AD8309ARUZ
  • AD8138AR vs AD8309ARU-REEL7
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you