AD8191ASTZ-RL
AD8191ASTZ-RL
Active
Description:  IC VIDEO SWITCH 100LQFP
Manufacturer:  Analog Devices
History Price: $13.11000
In Stock: 9600
AD8191ASTZ-RL Specification
Specification
Part No
AD8191ASTZ-RL
Category
Linear - Video Processing
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Switch
Applications
Video Display
Standards
HDMI 1.2a
Control Interface
I2C, Serial
Voltage - Supply
3.0V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
100-LQFP
Supplier Device Package
100-LQFP (14x14)
AD8191ASTZ-RL PDF Datasheet
AD8191ASTZ-RL Related Parts
AD8120ACPZ-R2
AD8120ACPZ-R2
Analog Devices
IC VIDEO DELAY LINE 32LFCSP
AD8120ACPZ-R7
AD8120ACPZ-R7
Analog Devices
IC VIDEO DELAY LINE 32LFCSP
AD8120ACPZ-RL
AD8120ACPZ-RL
Analog Devices
IC VIDEO DELAY LINE 32LFCSP
AD8124ACPZ
AD8124ACPZ
Analog Devices
IC VIDEO RECEIVER 40LFCSP
AD8124ACPZ-R7
AD8124ACPZ-R7
Analog Devices
IC VIDEO RECEIVER 40LFCSP
AD8124ACPZ-RL
AD8124ACPZ-RL
Analog Devices
IC VIDEO RECEIVER 40LFCSP
AD8191AASTZ
AD8191AASTZ
Analog Devices
IC VIDEO SWITCH 100LQFP
AD8191AASTZ-RL
AD8191AASTZ-RL
Analog Devices
IC VIDEO SWITCH 100LQFP
AD8191ASTZ
AD8191ASTZ
Analog Devices
IC VIDEO SWITCH 100LQFP
AD8192ACPZ
AD8192ACPZ
Analog Devices
IC VIDEO SWITCH 56LFCSP
AD8192ACPZ-RL7
AD8192ACPZ-RL7
Analog Devices
IC VIDEO SWITCH 56LFCSP
AD8192XCPZ
AD8192XCPZ
Analog Devices
IC VIDEO SWITCH 56LFCSP
AD8191ASTZ-RL Compare Parts
  • AD8191ASTZ-RL vs AD8197BASTZ
  • AD8191ASTZ-RL vs AD8197B-XSTZ
  • AD8191ASTZ-RL vs AD8197ASTZ-RL
  • AD8191ASTZ-RL vs AD8197ASTZ
  • AD8191ASTZ-RL vs AD8197AASTZ-RL
  • AD8191ASTZ-RL vs AD8197AASTZ
  • AD8191ASTZ-RL vs AD8195XCPZ
  • AD8191ASTZ-RL vs AD8195ACPZ-R7
  • AD8191ASTZ-RL vs AD8195ACPZ
  • AD8191ASTZ-RL vs AD8192XCPZ-RL
  • AD8191ASTZ-RL vs AD8192XCPZ
  • AD8191ASTZ-RL vs AD8192ACPZ-RL7
  • AD8191ASTZ-RL vs AD8192ACPZ
  • AD8191ASTZ-RL vs AD8191ASTZ
  • AD8191ASTZ-RL vs AD8191AASTZ-RL
  • AD8191ASTZ-RL vs AD8191AASTZ
  • AD8191ASTZ-RL vs AD8124ACPZ-RL
  • AD8191ASTZ-RL vs AD8124ACPZ-R7
  • AD8191ASTZ-RL vs AD8124ACPZ
  • AD8191ASTZ-RL vs AD8120ACPZ-RL
  • AD8191ASTZ-RL vs AD8120ACPZ-R7
  • AD8191ASTZ-RL vs AD8120ACPZ-R2
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.