Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices AD8692ARMZ
AD8692ARMZ
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8MSOP
Manufacturer:
Analog Devices
Datasheet:
AD8692ARMZ Datasheet
History Price: Active
In Stock: 49760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8692ARMZ Specification
Specification
Part No
AD8692ARMZ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
5V/μs
Gain Bandwidth Product
10 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
400 μV
Current - Supply
950μA (x2 Channels)
Current - Output / Channel
80 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
AD8692ARMZ PDF Datasheet
AD8692ARMZ Datasheet
Click and Download: AD8692ARMZ Datasheet
AD8692ARMZ Related Parts
AD8000YCPZ-R2
Analog Devices
IC OPAMP CFA 1 CIRCUIT 8LFCSP
AD8000YCPZ-REEL
Analog Devices
IC OPAMP CFA 1 CIRCUIT 8LFCSP
AD8000YCPZ-REEL7
Analog Devices
IC OPAMP CFA 1 CIRCUIT 8LFCSP
AD8000YRDZ
Analog Devices
IC OPAMP CFA 1 CIRCUIT 8SOIC
AD8000YRDZ-REEL
Analog Devices
IC OPAMP CFA 1 CIRCUIT 8SOIC
AD8000YRDZ-REEL7
Analog Devices
IC OPAMP CFA 1 CIRCUIT 8SOIC
AD8001AN
Analog Devices
IC OPAMP CF LP LDIST 70MA 8DIP
AD8001ANZ
Analog Devices
IC OPAMP CFA 1 CIRCUIT 8DIP
AD8001AQ
Analog Devices
IC OPAMP CFA 1 CIRCUIT 8CERDIP
AD8001AR
Analog Devices
IC OPAMP CFA 1 CIRCUIT 8SOIC
AD8001AR-REEL
Analog Devices
IC OPAMP CFA 1 CIRCUIT 8SOIC
AD8001AR-REEL7
Analog Devices
IC OPAMP CFA 1 CIRCUIT 8SOIC
AD8692ARMZ Compare Parts
AD8692ARMZ vs AD8698ARZ-REEL
AD8692ARMZ vs AD8698ARZ
AD8692ARMZ vs AD8698ARMZ-REEL
AD8692ARMZ vs AD8698ARMZ-R2
AD8692ARMZ vs AD8698ARM-REEL
AD8692ARMZ vs AD8698ARM-R2
AD8692ARMZ vs AD8698AR
AD8692ARMZ vs AD8694WARUZ-REEL
AD8692ARMZ vs AD8694WARUZ
AD8692ARMZ vs AD8694ARZ-REEL7
AD8692ARMZ vs AD8694ARZ-REEL
AD8692ARMZ vs AD8694ARZ
AD8692ARMZ vs AD8694ARUZ-REEL
AD8692ARMZ vs AD8694ARUZ
AD8692ARMZ vs AD8692WARMZ-REEL
AD8692ARMZ vs AD8692ARZ-REEL7
AD8692ARMZ vs AD8692ARZ-REEL
AD8692ARMZ vs AD8692ARZ
AD8692ARMZ vs AD8692ARMZ-REEL
AD8692ARMZ vs AD8692ARMZ-R7
AD8692ARMZ vs AD8692ARMZ-R2
AD8692ARMZ vs AD8691WAUJZ-RL
AD8692ARMZ vs AD8691WAUJZ-R7
AD8692ARMZ vs AD8691AUJZ-REEL7
AD8692ARMZ vs AD8691AUJZ-REEL
AD8692ARMZ vs AD8691AUJZ-R2
AD8692ARMZ vs AD8691AKSZ-REEL7
AD8692ARMZ vs AD8691AKSZ-REEL
AD8692ARMZ vs AD8691AKSZ-R2
AD8692ARMZ vs AD8684ARZ-REEL7
AD8692ARMZ vs AD8684ARZ-REEL
AD8692ARMZ vs AD8684ARZ
AD8692ARMZ vs AD8684ARUZ-REEL
AD8692ARMZ vs AD8684ARUZ
AD8692ARMZ vs AD8682ARZ-REEL7
AD8692ARMZ vs AD8682ARZ-REEL
AD8692ARMZ vs AD8682ARZ
AD8692ARMZ vs AD8682ARMZ-REEL
AD8692ARMZ vs AD8682ARMZ-R2
AD8692ARMZ vs AD8682ARMZ
Customer Reviews
4.95 out of 5.00 stars from 182 customer reviews from all over the world
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected