AD9806KSTZ
AD9806KSTZ
Obsolete
Description:  IC CCD SIGNAL PROC 10BIT 48LQFP
Manufacturer:  Analog Devices
Datasheet:   AD9806KSTZ Datasheet
History Price: $7.79000
In Stock: 48800
AD9806KSTZ Specification
Specification
Part No
AD9806KSTZ
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CCD Signal Processor, 10-Bit
Input Type
Logic
Output Type
Logic
Current - Supply
-
Operating Temperature
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
AD9806KSTZ PDF Datasheet
AD9806KSTZ Related Parts
AD9804AJST
AD9804AJST
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9804AJSTRL
AD9804AJSTRL
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9804AJSTZ
AD9804AJSTZ
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9804AJSTZRL
AD9804AJSTZRL
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9805JS
AD9805JS
Analog Devices
IC CCD SIGNAL PROC 10BIT 64-PQFP
AD9806KST
AD9806KST
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9806KSTZRL
AD9806KSTZRL
Analog Devices
IC CCD SIGNAL PROC 10BIT 48LQFP
AD9814JR
AD9814JR
Analog Devices
IC CCD SIGNAL PROC 14BIT 28-SOIC
AD9814JRRL
AD9814JRRL
Analog Devices
IC CCD SIGNAL PROC 14BIT 28-SOIC
AD9821KST
AD9821KST
Analog Devices
IC IMAGE SGNL PROC 12BIT 48-LQFP
AD9821KSTRL
AD9821KSTRL
Analog Devices
IC IMAGE SGNL PROC 12BIT 48-LQFP
AD9821KSTZ
AD9821KSTZ
Analog Devices
IC IMAGE SGNL PROC 12BIT 48-LQFP
AD9806KSTZ Compare Parts
  • AD9806KSTZ vs AD9995KCPZ
  • AD9806KSTZ vs AD9995KCPRL
  • AD9806KSTZ vs AD9995KCP
  • AD9806KSTZ vs AD9994BCPZ
  • AD9806KSTZ vs AD9993BBCZRL
  • AD9806KSTZ vs AD9993BBCZ
  • AD9806KSTZ vs AD9992BBCZRL
  • AD9806KSTZ vs AD9992BBCZ
  • AD9806KSTZ vs AD9991KCPZRL
  • AD9806KSTZ vs AD9991KCPZ
  • AD9806KSTZ vs AD9991KCP
  • AD9806KSTZ vs AD9990BBCZRL
  • AD9806KSTZ vs AD9990BBCZ
  • AD9806KSTZ vs AD9979BCPZRL
  • AD9806KSTZ vs AD9979BCPZ
  • AD9806KSTZ vs AD9977BBCZRL
  • AD9806KSTZ vs AD9977BBCZ
  • AD9806KSTZ vs AD9974BBCZRL
  • AD9806KSTZ vs AD9974BBCZ
  • AD9806KSTZ vs AD9973BBCZRL
  • AD9806KSTZ vs AD9973BBCZ
  • AD9806KSTZ vs AD9949KCPZRL
  • AD9806KSTZ vs AD9949KCPZ
  • AD9806KSTZ vs AD9949KCPRL
  • AD9806KSTZ vs AD9949KCP
  • AD9806KSTZ vs AD9949AKCPZRL
  • AD9806KSTZ vs AD9949AKCPZ
  • AD9806KSTZ vs AD9948KCPZRL
  • AD9806KSTZ vs AD9948KCPZ
  • AD9806KSTZ vs AD9948KCPRL
  • AD9806KSTZ vs AD9948KCP
  • AD9806KSTZ vs AD9948AKCPZRL
  • AD9806KSTZ vs AD9948AKCPZ
  • AD9806KSTZ vs AD9945KCPZRL7
  • AD9806KSTZ vs AD9945KCPZ
  • AD9806KSTZ vs AD9945KCPRL
  • AD9806KSTZ vs AD9945KCP
  • AD9806KSTZ vs AD9944KCPZRL
  • AD9806KSTZ vs AD9944KCPZ
  • AD9806KSTZ vs AD9944KCPRL
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery