ADA4410-6ACPZ-R2
ADA4410-6ACPZ-R2
Discontinued
Description:  IC VIDEO FILTER 32LFCSP
Manufacturer:  Analog Devices
History Price: $4.91000
In Stock: 33600
ADA4410-6ACPZ-R2 Specification
Specification
Part No
ADA4410-6ACPZ-R2
Category
Linear - Video Processing
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Filter
Applications
Consumer Video
Standards
NTSC
Control Interface
I2C
Voltage - Supply
4.5V ~ 12V
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP-VQ (5x5)
ADA4410-6ACPZ-R2 PDF Datasheet
ADA4410-6ACPZ-R2 Related Parts
ADA4410-6ACPZ-R7
ADA4410-6ACPZ-R7
Analog Devices
IC VIDEO FILTER 32LFCSP
ADA4410-6ACPZ-RL
ADA4410-6ACPZ-RL
Analog Devices
IC VIDEO FILTER 32LFCSP
ADA4412-3ARQZ
ADA4412-3ARQZ
Analog Devices
IC VIDEO FILTER 20QSOP
ADA4412-3ARQZ-R7
ADA4412-3ARQZ-R7
Analog Devices
IC VIDEO FILTER 20QSOP
ADA4412-3ARQZ-RL
ADA4412-3ARQZ-RL
Analog Devices
IC VIDEO FILTER 20QSOP
ADA4417-3ARMZ
ADA4417-3ARMZ
Analog Devices
IC VIDEO FILTER 10MSOP
ADA4417-3ARMZ-R7
ADA4417-3ARMZ-R7
Analog Devices
IC VIDEO FILTER 10MSOP
ADA4417-3ARMZ-RL
ADA4417-3ARMZ-RL
Analog Devices
IC VIDEO FILTER 10MSOP
ADA4420-6ARQZ
ADA4420-6ARQZ
Analog Devices
IC VIDEO FILTER 16QSOP
ADA4420-6ARQZ-R7
ADA4420-6ARQZ-R7
Analog Devices
IC VIDEO FILTER 16QSOP
ADA4420-6ARQZ-RL
ADA4420-6ARQZ-RL
Analog Devices
IC VIDEO FILTER 16QSOP
ADA4420-6ARUZ
ADA4420-6ARUZ
Analog Devices
INTERGRATED VIDEO FLTR&BUFF HD&S
ADA4410-6ACPZ-R2 Compare Parts
  • ADA4410-6ACPZ-R2 vs ADA4430-1YKSZ-R7
  • ADA4410-6ACPZ-R2 vs ADA4430-1YKSZ-R2
  • ADA4410-6ACPZ-R2 vs ADA4430-1WYRTZ-R7
  • ADA4410-6ACPZ-R2 vs ADA4420-6ARUZ-RL
  • ADA4410-6ACPZ-R2 vs ADA4420-6ARUZ-R7
  • ADA4410-6ACPZ-R2 vs ADA4420-6ARUZ
  • ADA4410-6ACPZ-R2 vs ADA4420-6ARQZ-RL
  • ADA4410-6ACPZ-R2 vs ADA4420-6ARQZ-R7
  • ADA4410-6ACPZ-R2 vs ADA4420-6ARQZ
  • ADA4410-6ACPZ-R2 vs ADA4417-3ARMZ-RL
  • ADA4410-6ACPZ-R2 vs ADA4417-3ARMZ-R7
  • ADA4410-6ACPZ-R2 vs ADA4417-3ARMZ
  • ADA4410-6ACPZ-R2 vs ADA4412-3ARQZ-RL
  • ADA4410-6ACPZ-R2 vs ADA4412-3ARQZ-R7
  • ADA4410-6ACPZ-R2 vs ADA4412-3ARQZ
  • ADA4410-6ACPZ-R2 vs ADA4410-6ACPZ-RL
  • ADA4410-6ACPZ-R2 vs ADA4410-6ACPZ-R7
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!