ADA4424-6ARUZ-RL
ADA4424-6ARUZ-RL
Active
Description:  IC FILTER SD/ED/HD 38TSSOP
Manufacturer:  Analog Devices
History Price: $2.77500
In Stock: 45200
ADA4424-6ARUZ-RL Specification
Specification
Part No
ADA4424-6ARUZ-RL
Category
Interface - Filters - Active
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Filter Type
SD/ED/HD
Frequency - Cutoff or Center
-
Number of Filters
6
Filter Order
5th
Voltage - Supply
3.3V, 5V
Mounting Type
Surface Mount
Package / Case
38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
38-TSSOP
ADA4424-6ARUZ-RL PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Keith Washington
United States
5 stars
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
5 stars
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received