☰
ADA4922-1ARDZ
ADA4922-1ARDZ
Active
Description:  IC ADC DRIVER 8SOIC
Manufacturer:  Analog Devices
History Price: $11.33000
In Stock: 28000
ADA4922-1ARDZ Specification
Specification
Part No
ADA4922-1ARDZ
Category
Linear - Amplifiers - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
ADC Driver
Applications
Data Acquisition
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC-EP
ADA4922-1ARDZ PDF Datasheet
ADA4922-1ARDZ Related Parts
ADA4922-1ACPZ-R2
ADA4922-1ACPZ-R2
Analog Devices
IC ADC DRIVER 8LFCSP
ADA4922-1ACPZ-RL
ADA4922-1ACPZ-RL
Analog Devices
IC ADC DRIVER 8LFCSP
ADA4922-1ACPZ-RL7
ADA4922-1ACPZ-RL7
Analog Devices
IC ADC DRIVER 8LFCSP
ADA4922-1ARDZ-R7
ADA4922-1ARDZ-R7
Analog Devices
IC ADC DRIVER 8SOIC
ADA4922-1ARDZ-RL
ADA4922-1ARDZ-RL
Analog Devices
IC ADC DRIVER 8SOIC
ADA4927-2YCPZ-R2
ADA4927-2YCPZ-R2
Analog Devices
IC OPAMP CFA 2 CIRCUIT 24LFCSP
ADA4927-2YCPZ-R7
ADA4927-2YCPZ-R7
Analog Devices
IC OPAMP CFA 2 CIRCUIT 24LFCSP
ADA4927-2YCPZ-RL
ADA4927-2YCPZ-RL
Analog Devices
IC OPAMP CFA 2 CIRCUIT 24LFCSP
ADA4930-2YCPZ-R2
ADA4930-2YCPZ-R2
Analog Devices
IC OPAMP DIFF 2 CIRCUIT 24LFCSP
ADA4930-2YCPZ-R7
ADA4930-2YCPZ-R7
Analog Devices
IC OPAMP DIFF 2 CIRCUIT 24LFCSP
ADA4930-2YCPZ-RL
ADA4930-2YCPZ-RL
Analog Devices
IC OPAMP DIFF 2 CIRCUIT 24LFCSP
ADA4932-2YCPZ-R2
ADA4932-2YCPZ-R2
Analog Devices
IC OPAMP DIFF 2 CIRCUIT 24LFCSP
ADA4922-1ARDZ Description
Introduction to Analog Devices ADA4922-1ARDZ

The ADA4922-1ARDZ is a high-performance, low-noise, precision operational amplifier designed by Analog Devices. This device is particularly well-suited for applications requiring high bandwidth and low distortion, such as data acquisition systems, instrumentation, and medical imaging. The ADA4922-1 provides excellent performance characteristics that make it a popular choice among engineers looking for reliable amplification solutions.

Key Specifications

1. Type: Precision Operational Amplifier
2. Package Type: 8-lead MSOP (Mini Small Outline Package)
3. Supply Voltage (V+ to V-): ±2.5V to ±5V
4. Input Voltage Range: Common-mode range extends from V- to V+
5. Output Voltage Swing: Typically ±4V with a load of 10 kΩ
6. Gain Bandwidth Product (GBP): 100 MHz
7. Slew Rate: 80 V/µs
8. Input Noise Voltage Density: 2.5 nV/√Hz at 1 kHz
9. Total Harmonic Distortion (THD): -100 dB at 1 kHz with a gain of +1
10. Power Supply Rejection Ratio (PSRR): 90 dB

Electrical Characteristics

The ADA4922-1ARDZ exhibits several key electrical characteristics that enhance its performance in precision applications:

- Low Input Noise: With an input noise voltage density of just 2.5 nV/√Hz at 1 kHz, the ADA4922-1 is ideal for low-level signal amplification, ensuring minimal degradation of the input signal.

- High Gain Bandwidth Product: The 100 MHz gain bandwidth product allows the amplifier to handle high-frequency signals effectively while maintaining stability and performance.

- Excellent Slew Rate: The slew rate of 80 V/µs enables the amplifier to respond quickly to rapid changes in input signals, making it suitable for fast transient applications.

- Low Distortion Performance: With a total harmonic distortion of -100 dB at a gain of +1, the ADA4922-1 ensures that amplified signals remain faithful to their original form, crucial for audio and precision measurement applications.

Thermal Performance

The thermal characteristics of the ADA4922-1ARDZ are optimized for reliability and efficiency:

- Wide Operating Temperature Range: The device operates effectively within a temperature range of -40°C to +125°C, making it suitable for demanding environments in industrial and automotive applications.

- Thermal Shutdown Protection: Integrated thermal protection features help prevent damage due to overheating, enhancing the reliability of the device in various operating conditions.

Applications

The versatility of the ADA4922-1ARDZ makes it suitable for numerous applications across different industries:

1. Data Acquisition Systems: Its high precision and low noise make it ideal for amplifying sensor signals in data acquisition systems.
2. Medical Imaging Equipment: Used in ultrasound and MRI systems where signal integrity is paramount.
3. Instrumentation Amplifiers: Can be configured as part of instrumentation amplifiers for accurate measurements.
4. Audio Applications: Suitable for high-fidelity audio processing due to its low distortion characteristics.
5. Signal Conditioning Circuits: Enhances weak signals from sensors before further processing or conversion.

Conclusion

In conclusion, the Analog Devices ADA4922-1ARDZ operational amplifier stands out as a high-performance solution for applications requiring precise amplification with minimal noise and distortion. Its robust specifications—such as a wide supply voltage range, exceptional gain bandwidth product, and outstanding thermal performance—make it an excellent choice for engineers designing advanced electronic systems across various fields including medical, industrial, and consumer electronics. By leveraging the capabilities of the ADA4922-1, designers can achieve superior performance in their applications while ensuring reliability and efficiency.
ADA4922-1ARDZ Compare Parts
  • ADA4922-1ARDZ vs ADA4960-1ACPZ-R7
  • ADA4922-1ARDZ vs ADA4960-1ACPZ-R2
  • ADA4922-1ARDZ vs ADA4950-2YCPZ-RL
  • ADA4922-1ARDZ vs ADA4950-2YCPZ-R7
  • ADA4922-1ARDZ vs ADA4950-2YCPZ-R2
  • ADA4922-1ARDZ vs ADA4945-1ACPZ-RL
  • ADA4922-1ARDZ vs ADA4945-1ACPZ-R7
  • ADA4922-1ARDZ vs ADA4945-1ACPZ-R2
  • ADA4922-1ARDZ vs ADA4941-1YRZ-RL
  • ADA4922-1ARDZ vs ADA4941-1YRZ-R7
  • ADA4922-1ARDZ vs ADA4941-1YRZ
  • ADA4922-1ARDZ vs ADA4941-1YCPZ-RL
  • ADA4922-1ARDZ vs ADA4941-1YCPZ-R7
  • ADA4922-1ARDZ vs ADA4941-1YCPZ-R2
  • ADA4922-1ARDZ vs ADA4940-2ACPZ-RL
  • ADA4922-1ARDZ vs ADA4940-2ACPZ-R7
  • ADA4922-1ARDZ vs ADA4940-2ACPZ-R2
  • ADA4922-1ARDZ vs ADA4939-2YCPZ-RL
  • ADA4922-1ARDZ vs ADA4939-2YCPZ-R7
  • ADA4922-1ARDZ vs ADA4939-2YCPZ-R2
  • ADA4922-1ARDZ vs ADA4938-2ACPZ-RL
  • ADA4922-1ARDZ vs ADA4938-2ACPZ-R7
  • ADA4922-1ARDZ vs ADA4938-2ACPZ-R2
  • ADA4922-1ARDZ vs ADA4938-1ACPZ-RL
  • ADA4922-1ARDZ vs ADA4938-1ACPZ-R7
  • ADA4922-1ARDZ vs ADA4938-1ACPZ-R2
  • ADA4922-1ARDZ vs ADA4937-2YCPZ-RL
  • ADA4922-1ARDZ vs ADA4937-2YCPZ-R7
  • ADA4922-1ARDZ vs ADA4937-2YCPZ-R2
  • ADA4922-1ARDZ vs ADA4937-1YCPZ-RL
  • ADA4922-1ARDZ vs ADA4937-1YCPZ-R7
  • ADA4922-1ARDZ vs ADA4937-1YCPZ-R2
  • ADA4922-1ARDZ vs ADA4932-2YCPZ-RL
  • ADA4922-1ARDZ vs ADA4932-2YCPZ-R7
  • ADA4922-1ARDZ vs ADA4932-2YCPZ-R2
  • ADA4922-1ARDZ vs ADA4930-2YCPZ-RL
  • ADA4922-1ARDZ vs ADA4930-2YCPZ-R7
  • ADA4922-1ARDZ vs ADA4930-2YCPZ-R2
  • ADA4922-1ARDZ vs ADA4927-2YCPZ-RL
  • ADA4922-1ARDZ vs ADA4927-2YCPZ-R7
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet