☰
ADCMP552BRQ
ADCMP552BRQ
Obsolete
Description:  IC COMPARATOR 2 W/LATCH 20QSOP
Manufacturer:  Analog Devices
Datasheet:   ADCMP552BRQ Datasheet
History Price: $5.06000
In Stock: 21140
ADCMP552BRQ Specification
Specification
Part No
ADCMP552BRQ
Category
Linear - Comparators
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
with Latch
Number of Elements
2
Output Type
Complementary, Differential, LVPECL, Open-Emitter, PECL
Voltage - Supply, Single/Dual (?
3.14V ~ 5.25V
Voltage - Input Offset (Max)
10mV @ 3.3V
Current - Input Bias (Max)
28μA @ 3.3V
Current - Output (Typ)
55mA @ 3.3V
Current - Quiescent (Max)
17mA
CMRR, PSRR (Typ)
76dB CMRR, 75dB PSRR
Propagation Delay (Max)
0.625ns
Hysteresis
?0.5mV
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
20-QSOP
ADCMP552BRQ PDF Datasheet
ADCMP552BRQ Related Parts
ADCMP341YRJZ-REEL7
ADCMP341YRJZ-REEL7
Analog Devices
IC COMPARATOR 2 W/VOLT REF SOT23
ADCMP343YRJZ-REEL7
ADCMP343YRJZ-REEL7
Analog Devices
IC COMPARATOR 2 W/VOLT REF SOT23
ADCMP350YKS-REEL7
ADCMP350YKS-REEL7
Analog Devices
IC COMPARATOR 1 W/VOLT REF SC70
ADCMP350YKSZ-REEL7
ADCMP350YKSZ-REEL7
Analog Devices
IC COMPARATOR 1 W/VOLT REF SC70
ADCMP352YKSZ-REEL7
ADCMP352YKSZ-REEL7
Analog Devices
IC COMPARATOR 1 GEN PUR SC70-4
ADCMP354YKS-REEL7
ADCMP354YKS-REEL7
Analog Devices
IC COMPARATOR 1 W/VOLT REF SC70
ADCMP354YKSZ-REEL7
ADCMP354YKSZ-REEL7
Analog Devices
IC COMPARATOR 1 W/VOLT REF SC70
ADCMP356YKS-REEL7
ADCMP356YKS-REEL7
Analog Devices
IC COMPARATOR 1 W/VOLT REF SC70
ADCMP356YKSZ-REEL7
ADCMP356YKSZ-REEL7
Analog Devices
IC COMPARATOR 1 W/VOLT REF SC70
ADCMP361YRJZ-REEL7
ADCMP361YRJZ-REEL7
Analog Devices
IC COMPARATOR 1 W/VOLT REF SOT23
ADCMP370AKS-REEL
ADCMP370AKS-REEL
Analog Devices
IC COMPARATOR 1 GEN PUR SC70-5
ADCMP370AKS-REEL7
ADCMP370AKS-REEL7
Analog Devices
IC COMPARATOR 1 GEN PUR SC70-5
ADCMP552BRQ Compare Parts
  • ADCMP552BRQ vs ADCMP670-1YUJZ-RL7
  • ADCMP552BRQ vs ADCMP609BRMZ-REEL7
  • ADCMP552BRQ vs ADCMP609BRMZ-REEL
  • ADCMP552BRQ vs ADCMP609BRMZ
  • ADCMP552BRQ vs ADCMP608BKSZ-RL
  • ADCMP552BRQ vs ADCMP608BKSZ-REEL7
  • ADCMP552BRQ vs ADCMP608BKSZ-R2
  • ADCMP552BRQ vs ADCMP607BCPZ-WP
  • ADCMP552BRQ vs ADCMP607BCPZ-R7
  • ADCMP552BRQ vs ADCMP607BCPZ-R2
  • ADCMP552BRQ vs ADCMP606BKSZ-RL
  • ADCMP552BRQ vs ADCMP606BKSZ-REEL7
  • ADCMP552BRQ vs ADCMP606BKSZ-R2
  • ADCMP552BRQ vs ADCMP605BCPZ-WP
  • ADCMP552BRQ vs ADCMP605BCPZ-R7
  • ADCMP552BRQ vs ADCMP605BCPZ-R2
  • ADCMP552BRQ vs ADCMP604BKSZ-RL
  • ADCMP552BRQ vs ADCMP604BKSZ-REEL7
  • ADCMP552BRQ vs ADCMP604BKSZ-R2
  • ADCMP552BRQ vs ADCMP603BCPZ-WP
  • ADCMP552BRQ vs ADCMP603BCPZ-R7
  • ADCMP552BRQ vs ADCMP603BCPZ-R2
  • ADCMP552BRQ vs ADCMP602BRMZ-REEL7
  • ADCMP552BRQ vs ADCMP602BRMZ-REEL
  • ADCMP552BRQ vs ADCMP602BRMZ
  • ADCMP552BRQ vs ADCMP601BKSZ-RL
  • ADCMP552BRQ vs ADCMP601BKSZ-REEL7
  • ADCMP552BRQ vs ADCMP601BKSZ-R2
  • ADCMP552BRQ vs ADCMP600BRJZ-RL
  • ADCMP552BRQ vs ADCMP600BRJZ-REEL7
  • ADCMP552BRQ vs ADCMP600BRJZ-R2
  • ADCMP552BRQ vs ADCMP600BKSZ-RL
  • ADCMP552BRQ vs ADCMP600BKSZ-REEL7
  • ADCMP552BRQ vs ADCMP600BKSZ-R2
  • ADCMP552BRQ vs ADCMP582BCPZ-WP
  • ADCMP552BRQ vs ADCMP582BCPZ-RL7
  • ADCMP552BRQ vs ADCMP582BCPZ-R2
  • ADCMP552BRQ vs ADCMP582BCP-WP
  • ADCMP552BRQ vs ADCMP582BCP-RL7
  • ADCMP552BRQ vs ADCMP582BCP-R2
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered