ADDI9023BBCZ
ADDI9023BBCZ
Active
Description:  IC VIDEO CCD VERT DRVR 40CSPBGA
Manufacturer:  Analog Devices
History Price: $21.93000
In Stock: 6000
ADDI9023BBCZ Specification
Specification
Part No
ADDI9023BBCZ
Category
Linear - Video Processing
Manufacturer
Analog Devices
Series
-
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Driver
Applications
Consumer Video
Standards
-
Control Interface
Logic
Voltage - Supply
1.6V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
40-TFBGA, CSPBGA
Supplier Device Package
40-CSPBGA (6x6)
ADDI9023BBCZ Related Parts
ADDI7000BCPZ
ADDI7000BCPZ
Analog Devices
IC VIDEO CCD SIGNAL PROC 32LFCSP
ADDI7000BCPZRL
ADDI7000BCPZRL
Analog Devices
IC VIDEO CCD SIGNAL PROC 32LFCSP
ADDI7004BBBCZ
ADDI7004BBBCZ
Analog Devices
IC VID HD IMAG SGN PROC 76CSPBGA
ADDI7004BBBCZRL
ADDI7004BBBCZRL
Analog Devices
IC VID HD IMAG SGN PROC 76CSPBGA
ADDI7004BBCZ
ADDI7004BBCZ
Analog Devices
IC VID HD IMAG SGN PROC 76CSPBGA
ADDI7004BBCZRL
ADDI7004BBCZRL
Analog Devices
IC VID HD IMAG SGN PROC 76CSPBGA
ADDI7006BSUZ
ADDI7006BSUZ
Analog Devices
IC VIDEO CCD SIGNAL PROC 80TQFP
ADDI7006BSUZRL
ADDI7006BSUZRL
Analog Devices
IC VIDEO CCD SIGNAL PROC 80TQFP
ADDI7013BBCZ
ADDI7013BBCZ
Analog Devices
IC VIDEO CCD SGNL PROC 76CSPBGA
ADDI7013BBCZRL
ADDI7013BBCZRL
Analog Devices
IC VIDEO CCD SGNL PROC 76CSPBGA
ADDI7015BBCZ
ADDI7015BBCZ
Analog Devices
IC VIDEO SGNL PROC 105CSPBGA
ADDI7015BBCZRL
ADDI7015BBCZRL
Analog Devices
IC VIDEO SGNL PROC 105CSPBGA
ADDI9023BBCZ Compare Parts
  • ADDI9023BBCZ vs ADDI9009BBCZRL
  • ADDI9023BBCZ vs ADDI9009BBCZ
  • ADDI9023BBCZ vs ADDI7100BCPZRL
  • ADDI9023BBCZ vs ADDI7100BCPZ
  • ADDI9023BBCZ vs ADDI7018BCPZRL
  • ADDI9023BBCZ vs ADDI7018BCPZ
  • ADDI9023BBCZ vs ADDI7015BBCZRL
  • ADDI9023BBCZ vs ADDI7015BBCZ
  • ADDI9023BBCZ vs ADDI7013BBCZRL
  • ADDI9023BBCZ vs ADDI7013BBCZ
  • ADDI9023BBCZ vs ADDI7006BSUZRL
  • ADDI9023BBCZ vs ADDI7006BSUZ
  • ADDI9023BBCZ vs ADDI7004BBCZRL
  • ADDI9023BBCZ vs ADDI7004BBCZ
  • ADDI9023BBCZ vs ADDI7004BBBCZRL
  • ADDI9023BBCZ vs ADDI7004BBBCZ
  • ADDI9023BBCZ vs ADDI7000BCPZRL
  • ADDI9023BBCZ vs ADDI7000BCPZ
  • ADDI9023BBCZ vs ADDI9020BBCZRL
  • ADDI9023BBCZ vs ADDI9010ABBCZRL
  • ADDI9023BBCZ vs ADDI9010ABBCZ
  • ADDI9023BBCZ vs ADDI9000XCBZ
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.