ADG2188BCPZ-HS-RL7
ADG2188BCPZ-HS-RL7
Obsolete
Description:  IC CROSSPOINT SWITCH 8X8 32LFCSP
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 13200
ADG2188BCPZ-HS-RL7 Specification
Specification
Part No
ADG2188BCPZ-HS-RL7
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Telecommunications, Ultrasound
Multiplexer/Demultiplexer Circuit
8:8
Switch Circuit
-
Number of Channels
1
On-State Resistance (Max)
50Ohm
Voltage - Supply, Single (V-)
12V
Voltage - Supply, Dual (V?
?V
-3db Bandwidth
210MHz
Features
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP-VQ (5x5)
ADG2188BCPZ-HS-RL7 PDF Datasheet
ADG2188BCPZ-HS-RL7 Related Parts
ADG2108BCPZ-HS-RL7
ADG2108BCPZ-HS-RL7
Analog Devices
IC CROSSPOINT SWIT 8X10 32LFCSP
ADG2108BCPZ-R2
ADG2108BCPZ-R2
Analog Devices
IC CROSSPOINT SWIT 8X10 32LFCSP
ADG2108BCPZ-REEL7
ADG2108BCPZ-REEL7
Analog Devices
IC CROSSPOINT SWIT 8X10 32LFCSP
ADG2108YCPZ-HS-RL7
ADG2108YCPZ-HS-RL7
Analog Devices
IC CROSSPOINT SWIT 8X10 32LFCSP
ADG2108YCPZ-REEL7
ADG2108YCPZ-REEL7
Analog Devices
IC CROSSPOINT SWIT 8X10 32LFCSP
ADG2128BCPZ-HS-RL7
ADG2128BCPZ-HS-RL7
Analog Devices
IC CROSSPOINT SWIT 8X12 32LFCSP
ADG2128BCPZ-REEL
ADG2128BCPZ-REEL
Analog Devices
IC CROSSPOINT SWIT 8X12 32LFCSP
ADG2128BCPZ-REEL7
ADG2128BCPZ-REEL7
Analog Devices
IC CROSSPOINT SWIT 8X12 32LFCSP
ADG2128WBCPZ-REEL7
ADG2128WBCPZ-REEL7
Analog Devices
IC CROSSPOINT SWIT 8X12 32LFCSP
ADG2128YCPZ-HS-RL7
ADG2128YCPZ-HS-RL7
Analog Devices
IC CROSSPOINT SWIT 8X12 32LFCSP
ADG2128YCPZ-REEL
ADG2128YCPZ-REEL
Analog Devices
IC CROSSPOINT SWIT 8X12 32LFCSP
ADG2128YCPZ-REEL7
ADG2128YCPZ-REEL7
Analog Devices
IC CROSSPOINT SWIT 8X12 32LFCSP
ADG2188BCPZ-HS-RL7 Compare Parts
  • ADG2188BCPZ-HS-RL7 vs ADG799ABCPZ-REEL
  • ADG2188BCPZ-HS-RL7 vs ADG790BCBZ-REEL
  • ADG2188BCPZ-HS-RL7 vs ADG752BRTZ-REEL7
  • ADG2188BCPZ-HS-RL7 vs ADG752BRT-REEL7
  • ADG2188BCPZ-HS-RL7 vs ADG752BRT-REEL
  • ADG2188BCPZ-HS-RL7 vs ADG752BRMZ-REEL7
  • ADG2188BCPZ-HS-RL7 vs ADG752BRMZ
  • ADG2188BCPZ-HS-RL7 vs ADG752BRM-REEL
  • ADG2188BCPZ-HS-RL7 vs ADG751BRTZ-REEL7
  • ADG2188BCPZ-HS-RL7 vs ADG751BRT-REEL7
  • ADG2188BCPZ-HS-RL7 vs ADG751BRT-REEL
  • ADG2188BCPZ-HS-RL7 vs ADG751BRMZ-REEL7
  • ADG2188BCPZ-HS-RL7 vs ADG751BRMZ-REEL
  • ADG2188BCPZ-HS-RL7 vs ADG751BRMZ
  • ADG2188BCPZ-HS-RL7 vs ADG751ARTZ-REEL7
  • ADG2188BCPZ-HS-RL7 vs ADG751ART-REEL7
  • ADG2188BCPZ-HS-RL7 vs ADG751ART-REEL
  • ADG2188BCPZ-HS-RL7 vs ADG751ARMZ-REEL
  • ADG2188BCPZ-HS-RL7 vs ADG751ARMZ
  • ADG2188BCPZ-HS-RL7 vs ADG751ARM-REEL7
  • ADG2188BCPZ-HS-RL7 vs ADG2188YCPZ-REEL7
  • ADG2188BCPZ-HS-RL7 vs ADG2188YCPZ-HS-RL7
  • ADG2188BCPZ-HS-RL7 vs ADG2188BCPZ-REEL7
  • ADG2188BCPZ-HS-RL7 vs ADG2128YCPZ-REEL7
  • ADG2188BCPZ-HS-RL7 vs ADG2128YCPZ-REEL
  • ADG2188BCPZ-HS-RL7 vs ADG2128YCPZ-HS-RL7
  • ADG2188BCPZ-HS-RL7 vs ADG2128WBCPZ-REEL7
  • ADG2188BCPZ-HS-RL7 vs ADG2128BCPZ-REEL7
  • ADG2188BCPZ-HS-RL7 vs ADG2128BCPZ-REEL
  • ADG2188BCPZ-HS-RL7 vs ADG2128BCPZ-HS-RL7
  • ADG2188BCPZ-HS-RL7 vs ADG2108YCPZ-REEL7
  • ADG2188BCPZ-HS-RL7 vs ADG2108YCPZ-HS-RL7
  • ADG2188BCPZ-HS-RL7 vs ADG2108BCPZ-REEL7
  • ADG2188BCPZ-HS-RL7 vs ADG2108BCPZ-R2
  • ADG2188BCPZ-HS-RL7 vs ADG2108BCPZ-HS-RL7
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!