ADM1073BRUZ
ADM1073BRUZ
Obsolete
Description:  IC CTRLR HOTSWAP -48V 14TSSOP
Manufacturer:  Analog Devices
Datasheet:   ADM1073BRUZ Datasheet
History Price: Obsolete
In Stock: 29600
ADM1073BRUZ Specification
Specification
Part No
ADM1073BRUZ
Category
PMIC - Hot Swap Controllers
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Channels
-
Internal Switch(s)
-
Applications
-
Features
-
Programmable Features
-
Voltage - Supply
-
Current - Output (Max)
-
Operating Temperature
-
Current - Supply
-
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
ADM1073BRUZ Related Parts
ADM1070ART-REEL7
ADM1070ART-REEL7
Analog Devices
IC HOT SWAP CTRLR -48V SOT23-6
ADM1070ARTZ-REEL
ADM1070ARTZ-REEL
Analog Devices
IC HOT SWAP CTRLR -48V SOT23-6
ADM1070ARTZ-REEL7
ADM1070ARTZ-REEL7
Analog Devices
IC HOT SWAP CTRLR -48V SOT23-6
ADM1073ARU
ADM1073ARU
Analog Devices
IC HOT SWAP CTRLR -48V 14TSSOP
ADM1073ARU-REEL
ADM1073ARU-REEL
Analog Devices
IC HOT SWAP CTRLR -48V 14TSSOP
ADM1073ARUZ
ADM1073ARUZ
Analog Devices
IC HOT SWAP CTRLR -48V 14TSSOP
ADM1073ARUZ-REEL
ADM1073ARUZ-REEL
Analog Devices
IC HOT SWAP CTRLR -48V 14TSSOP
ADM1073ARUZ-REEL7
ADM1073ARUZ-REEL7
Analog Devices
IC HOT SWAP CTRLR -48V 14TSSOP
ADM1073BRUZ-REEL7
ADM1073BRUZ-REEL7
Analog Devices
IC CTRLR HOTSWAP -48V 14TSSOP
ADM1075-1ACPZ
ADM1075-1ACPZ
Analog Devices
IC HOT SWAP CTRLR -48V 28LFCSP
ADM1075-1ACPZ-RL7
ADM1075-1ACPZ-RL7
Analog Devices
IC HOT SWAP CTRLR -48V 28LFCSP
ADM1075-1ARUZ
ADM1075-1ARUZ
Analog Devices
IC HOT SWAP CTRLR -48V 28TSSOP
ADM1073BRUZ Compare Parts
  • ADM1073BRUZ vs ADM4210-1AUJZ-RL7
  • ADM1073BRUZ vs ADM4210-1AUJ-RL7
  • ADM1073BRUZ vs ADM1276-3ACPZ-RL
  • ADM1073BRUZ vs ADM1276-3ACPZ
  • ADM1073BRUZ vs ADM1275-3ARQZ-R7
  • ADM1073BRUZ vs ADM1275-3ARQZ
  • ADM1073BRUZ vs ADM1275-3ACPZ-R7
  • ADM1073BRUZ vs ADM1275-3ACPZ
  • ADM1073BRUZ vs ADM1275-2ARQZ-R7
  • ADM1073BRUZ vs ADM1275-2ARQZ
  • ADM1073BRUZ vs ADM1275-1ARQZ-R7
  • ADM1073BRUZ vs ADM1275-1ARQZ
  • ADM1073BRUZ vs ADM1275-1ACPZ-R7
  • ADM1073BRUZ vs ADM1275-1ACPZ
  • ADM1073BRUZ vs ADM1275-1ACPZ
  • ADM1073BRUZ vs ADM1272-1ACPZ-RL
  • ADM1073BRUZ vs ADM1272-1ACPZ
  • ADM1073BRUZ vs ADM1270ARQZ-R7
  • ADM1073BRUZ vs ADM1270ARQZ
  • ADM1073BRUZ vs ADM1270ACPZ-R7
  • ADM1073BRUZ vs ADM1270ACPZ-R2
  • ADM1073BRUZ vs ADM1178-2ARMZ-R7
  • ADM1073BRUZ vs ADM1178-1ARMZ-R7
  • ADM1073BRUZ vs ADM1177-2ARMZ-R7
  • ADM1073BRUZ vs ADM1177-1ARMZ-R7
  • ADM1073BRUZ vs ADM1176-2ARMZ-R7
  • ADM1073BRUZ vs ADM1176-1ARMZ-R7
  • ADM1073BRUZ vs ADM1175-4ARMZ-R7
  • ADM1073BRUZ vs ADM1175-3ARMZ-R7
  • ADM1073BRUZ vs ADM1175-2ARMZ-R7
  • ADM1073BRUZ vs ADM1175-1ARMZ-R7
  • ADM1073BRUZ vs ADM1172-2AUJZ-RL7
  • ADM1073BRUZ vs ADM1172-1AUJZ-RL7
  • ADM1073BRUZ vs ADM1171-2AUJZ-RL7
  • ADM1073BRUZ vs ADM1171-1AUJZ-RL7
  • ADM1073BRUZ vs ADM1170-2AUJZ-RL7
  • ADM1073BRUZ vs ADM1170-1AUJZ-RL7
  • ADM1073BRUZ vs ADM1075-2ARUZ-RL7
  • ADM1073BRUZ vs ADM1075-2ARUZ
  • ADM1073BRUZ vs ADM1075-2ACPZ-RL7
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.