ADP1851ACPZ-R7
ADP1851ACPZ-R7
Active
Description:  IC REG CTRLR BUCK 16LFCSP
Manufacturer:  Analog Devices
History Price: $2.78000
In Stock: 6400
ADP1851ACPZ-R7 Specification
Specification
Part No
ADP1851ACPZ-R7
Category
PMIC - DC DC Switching Controllers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
2.75V ~ 20V
Frequency - Switching
200kHz ~ 1.5MHz
Duty Cycle (Max)
90%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start, Tracking
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-WQFN Exposed Pad, CSP
Supplier Device Package
16-LFCSP (4x4)
ADP1851ACPZ-R7 PDF Datasheet
ADP1851ACPZ-R7 Related Parts
ADP1147AN-3.3
ADP1147AN-3.3
Analog Devices
STEP-DOWN SWITCHING REG
ADP1147AN-5
ADP1147AN-5
Analog Devices
STEP-DOWN SWITCHING REG
ADP1147AR-3.3
ADP1147AR-3.3
Analog Devices
STEP-DOWN SWITCHING REG
ADP1147AR-5
ADP1147AR-5
Analog Devices
STEP-DOWN SWITCHING REG
ADP1147AR-5-REEL7
ADP1147AR-5-REEL7
Analog Devices
STEP-DOWN SWITCHING REG
ADP1621ARMZ-R7
ADP1621ARMZ-R7
Analog Devices
IC REG CTRLR MULT TOP 10MSOP
ADP1821ARQZ-R7
ADP1821ARQZ-R7
Analog Devices
IC REG CTRLR BUCK 16QSOP
ADP1822ARQZ-R7
ADP1822ARQZ-R7
Analog Devices
IC REG CTRLR BUCK 24QSOP
ADP1823ACPZ-R7
ADP1823ACPZ-R7
Analog Devices
IC REG CTRLR BUCK 32LFCSP
ADP1828ACPZ-R7
ADP1828ACPZ-R7
Analog Devices
IC REG CTRLR BUCK 20LFCSP
ADP1828YRQZ-R7
ADP1828YRQZ-R7
Analog Devices
IC REG CTRLR BUCK 20QSOP
ADP1829ACPZ-R7
ADP1829ACPZ-R7
Analog Devices
IC REG CTRLR BUCK 32LFCSP
ADP1851ACPZ-R7 Compare Parts
  • ADP1851ACPZ-R7 vs ADP5051ACPZ-R7
  • ADP1851ACPZ-R7 vs ADP3430JCPZ-RL
  • ADP1851ACPZ-R7 vs ADP32120091MNR2G
  • ADP1851ACPZ-R7 vs ADP32110091MNR2G
  • ADP1851ACPZ-R7 vs ADP3205AJCPZ-R
  • ADP1851ACPZ-R7 vs ADP3199AJCPZ-RL
  • ADP1851ACPZ-R7 vs ADP3193JCPZ-RL
  • ADP1851ACPZ-R7 vs ADP3182JRQZ-REEL
  • ADP1851ACPZ-R7 vs ADP3182JRQZ-REEL
  • ADP1851ACPZ-R7 vs ADP3180JRU-REEL7
  • ADP1851ACPZ-R7 vs ADP3180JRU-REEL
  • ADP1851ACPZ-R7 vs ADP3179JRU-REEL7
  • ADP1851ACPZ-R7 vs ADP3161JR-REEL7
  • ADP1851ACPZ-R7 vs ADP3161JR
  • ADP1851ACPZ-R7 vs ADP3159JRU-REEL7
  • ADP1851ACPZ-R7 vs ADP3158JR-REEL
  • ADP1851ACPZ-R7 vs ADP3158JR
  • ADP1851ACPZ-R7 vs ADP3042ARUZ-REEL7
  • ADP1851ACPZ-R7 vs ADP3042ARU-REEL7
  • ADP1851ACPZ-R7 vs ADP3040ARMZ-REEL7
  • ADP1851ACPZ-R7 vs ADP3040ARM-REEL7
  • ADP1851ACPZ-R7 vs ADP2325ACPZ-R7
  • ADP1851ACPZ-R7 vs ADP2323ACPZ-R7
  • ADP1851ACPZ-R7 vs ADP1974ARUZ-RL
  • ADP1851ACPZ-R7 vs ADP1974ARUZ-R7
  • ADP1851ACPZ-R7 vs ADP1972ARUZ-RL
  • ADP1851ACPZ-R7 vs ADP1972ARUZ-R7
  • ADP1851ACPZ-R7 vs ADP1883ARMZ-1.0-R7
  • ADP1851ACPZ-R7 vs ADP1883ARMZ-0.6-R7
  • ADP1851ACPZ-R7 vs ADP1883ARMZ-0.3-R7
  • ADP1851ACPZ-R7 vs ADP1882ARMZ-1.0-R7
  • ADP1851ACPZ-R7 vs ADP1882ARMZ-0.6-R7
  • ADP1851ACPZ-R7 vs ADP1882ARMZ-0.3-R7
  • ADP1851ACPZ-R7 vs ADP1879ACPZ-1.0-R7
  • ADP1851ACPZ-R7 vs ADP1879ACPZ-0.6-R7
  • ADP1851ACPZ-R7 vs ADP1879ACPZ-0.3-R7
  • ADP1851ACPZ-R7 vs ADP1878ACPZ-1.0-R7
  • ADP1851ACPZ-R7 vs ADP1878ACPZ-0.6-R7
  • ADP1851ACPZ-R7 vs ADP1878ACPZ-0.3-R7
  • ADP1851ACPZ-R7 vs ADP1876ACPZ-R7
  • ADP1851ACPZ-R7 FAQ
    Q1: What is the Analog Devices ADP1851ACPZ-R7?
    A1: The Analog Devices ADP1851ACPZ-R7 is a highly efficient, synchronous step-down DC-DC regulator designed to provide a stable power supply for low-voltage systems, offering high efficiency and low output voltage ripple.

    Q2: What is the maximum input voltage for the Analog Devices ADP1851ACPZ-R7?
    A2: The Analog Devices ADP1851ACPZ-R7 supports a maximum input voltage of 60V, making it suitable for a wide range of industrial and automotive applications.

    Q3: What is the output voltage range of the Analog Devices ADP1851ACPZ-R7?
    A3: The output voltage range of the Analog Devices ADP1851ACPZ-R7 is adjustable from 0.8V to 15V, allowing for flexibility in powering various components.

    Q4: What is the efficiency of the Analog Devices ADP1851ACPZ-R7?
    A4: The Analog Devices ADP1851ACPZ-R7 can achieve efficiencies of up to 95%, which helps minimize power losses and reduce heat generation.

    Q5: What is the switching frequency of the Analog Devices ADP1851ACPZ-R7?
    A5: The switching frequency of the Analog Devices ADP1851ACPZ-R7 is adjustable between 200kHz and 2.2MHz, providing flexibility for noise and size optimization in different applications.

    Q6: Does the Analog Devices ADP1851ACPZ-R7 offer overvoltage protection?
    A6: Yes, the Analog Devices ADP1851ACPZ-R7 includes overvoltage protection, ensuring the system is safeguarded against voltage spikes that could potentially damage the components.

    Q7: What are the key applications for the Analog Devices ADP1851ACPZ-R7?
    A7: The Analog Devices ADP1851ACPZ-R7 is ideal for industrial, automotive, and communications applications, providing power to low-voltage systems such as FPGAs, microcontrollers, and sensors.

    Q8: What is the output current capability of the Analog Devices ADP1851ACPZ-R7?
    A8: The Analog Devices ADP1851ACPZ-R7 can deliver up to 3A of output current, making it suitable for powering a wide variety of low-power components.

    Q9: What type of package does the Analog Devices ADP1851ACPZ-R7 come in?
    A9: The Analog Devices ADP1851ACPZ-R7 comes in a compact 10-lead LFCSP package, which helps save board space while providing a reliable and efficient solution.

    Q10: Is the Analog Devices ADP1851ACPZ-R7 RoHS compliant?
    A10: Yes, the Analog Devices ADP1851ACPZ-R7 is RoHS compliant, ensuring it meets environmental regulations for the reduction of hazardous substances.

    Q11: Can the Analog Devices ADP1851ACPZ-R7 be used in high-temperature environments?
    A11: Yes, the Analog Devices ADP1851ACPZ-R7 is rated for operation in temperatures ranging from -40°C to +125°C, making it suitable for use in demanding environments.

    Q12: What is the quiescent current of the Analog Devices ADP1851ACPZ-R7?
    A12: The Analog Devices ADP1851ACPZ-R7 features a low quiescent current of approximately 30µA, which helps reduce power consumption in low-load conditions.

    Q13: Does the Analog Devices ADP1851ACPZ-R7 have a soft-start feature?
    A13: Yes, the Analog Devices ADP1851ACPZ-R7 includes a soft-start feature that helps prevent inrush current during power-up, protecting sensitive components from damage.

    Q14: What is the maximum output voltage ripple of the Analog Devices ADP1851ACPZ-R7?
    A14: The Analog Devices ADP1851ACPZ-R7 has a very low output voltage ripple, typically less than 30mV, which ensures stable power delivery to sensitive loads.

    Q15: Can the Analog Devices ADP1851ACPZ-R7 be synchronized with other components?
    A15: Yes, the Analog Devices ADP1851ACPZ-R7 supports external synchronization, allowing it to be phase-locked with other regulators to minimize noise and improve system efficiency.

    Q16: What is the thermal shutdown feature of the Analog Devices ADP1851ACPZ-R7?
    A16: The Analog Devices ADP1851ACPZ-R7 includes thermal shutdown protection, which automatically disables the regulator when the junction temperature exceeds safe limits, preventing thermal damage.

    Q17: What are the input voltage ripple rejection capabilities of the Analog Devices ADP1851ACPZ-R7?
    A17: The Analog Devices ADP1851ACPZ-R7 has excellent input voltage ripple rejection, ensuring that the power supplied to sensitive components remains clean and stable.

    Q18: Can the Analog Devices ADP1851ACPZ-R7 be used in battery-powered devices?
    A18: Yes, the Analog Devices ADP1851ACPZ-R7 is well-suited for battery-powered applications, thanks to its low quiescent current and high efficiency, which help extend battery life.

    Q19: Does the Analog Devices ADP1851ACPZ-R7 provide overcurrent protection?
    A19: Yes, the Analog Devices ADP1851ACPZ-R7 includes overcurrent protection to prevent damage to the regulator and connected components in the event of a short circuit or excessive load.

    Q20: How does the Analog Devices ADP1851ACPZ-R7 handle transient load changes?
    A20: The Analog Devices ADP1851ACPZ-R7 is designed to handle fast transient load changes, maintaining stable output voltage with minimal deviation, which is crucial for powering dynamic loads.
    Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.