ADP3801AR-REEL
ADP3801AR-REEL
Active
Description:  IC BATT CHG DUAL LI-ION
Manufacturer:  Analog Devices
History Price: $2.30000
In Stock: 34000
ADP3801AR-REEL Specification
Specification
Part No
ADP3801AR-REEL
Category
PMIC - Battery Chargers
Manufacturer
Analog Devices
Series
ADP3801
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1 ~ 3
Current - Charging
Constant - Programmable
Programmable Features
Current, Voltage
Fault Protection
Over Current, Over Temperature, Over Voltage
Charge Current - Max
20mA
Battery Pack Voltage
4.2V, 8.4V, 12.6V
Voltage - Supply (Max)
20V
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
ADP3801AR-REEL PDF Datasheet
ADP3801AR-REEL Related Parts
ADP2291ACPZ-R7
ADP2291ACPZ-R7
Analog Devices
IC CHARGER LI-ION 4.2V 8LFCSP
ADP2291ARMZ-R7
ADP2291ARMZ-R7
Analog Devices
IC BATT CHG LI-ION 1CELL 8MSOP
ADP3806JRU-12.6-R7
ADP3806JRU-12.6-R7
onsemi
IC BATT CHG LI-ION 24TSSOP
ADP3806JRUZ-R7
ADP3806JRUZ-R7
Analog Devices
BATT CHARGER LI-ION 24PIN TSS
ADP3806JRUZ-REEL7
ADP3806JRUZ-REEL7
onsemi
IC CHARGER LI-ION ADJ 24-TSSOP
ADP3806JRUZ125R7
ADP3806JRUZ125R7
Analog Devices
ADP3806 - HIGH FREQUENCY SWITCH
ADP3808JCPZ-RL
ADP3808JCPZ-RL
Analog Devices
IC BAT CHG LI-ION 3-4CEL 24LFCSP
ADP3808JCPZ-RL
ADP3808JCPZ-RL
onsemi
IC BAT CHG LI-ION 3-4CEL 24LFCSP
ADP3810AR-12.6
ADP3810AR-12.6
Analog Devices
IC BATT CHG CONTROLLER
ADP3810AR-12.6-RL7
ADP3810AR-12.6-RL7
Analog Devices
IC BATT CHG CONTROLLER
ADP3810AR-16.8
ADP3810AR-16.8
Analog Devices
IC BATT CHG CONTROLLER
ADP3810AR-4.2
ADP3810AR-4.2
Analog Devices
IC BATT CHG CONTROLLER
ADP3801AR-REEL Description
Overview
The Analog Devices ADP3801AR-REEL is a high-performance, integrated dual-input, low dropout (LDO) voltage regulator designed to provide reliable power management in a wide variety of applications. It is typically used in systems requiring a stable, low-noise power supply with an emphasis on efficiency and low power consumption. The device is designed with two inputs to allow a choice of power sources, which is ideal for use in battery-powered or multi-power supply systems.

Key Features

* Dual-input LDO regulator
* Low output noise for sensitive applications
* Wide input voltage range
* High output accuracy
* Integrated protection features
* Low dropout voltage for improved efficiency
* Available in a small footprint for space-constrained designs
* Low quiescent current
* Internal thermal and overcurrent protection
* Enhanced load regulation and response
* Available in a reel package for automated assembly

Applications

* Portable and battery-powered devices
* Wireless communication equipment
* GPS and navigation systems
* Audio and video equipment
* Industrial control systems
* Medical devices
* Consumer electronics
* Power management in FPGA and microprocessor systems

Pin Configuration
The ADP3801AR-REEL is housed in a compact 5-pin SOT-23 package, which includes the following pins:

* Pin 1 (IN1): First input power source (typically connected to a primary voltage rail)
* Pin 2 (IN2): Second input power source (typically connected to a backup or secondary voltage rail)
* Pin 3 (GND): Ground reference
* Pin 4 (VOUT): Output voltage
* Pin 5 (EN): Enable input to turn the regulator on or off

Electrical Specifications

*Input Voltage Range*

* V\_IN1 (Primary Input): 1.8 V to 5.5 V
* V\_IN2 (Secondary Input): 1.8 V to 5.5 V
* Input Undervoltage Lockout (UVLO) Threshold: 1.6 V typical

*Output Voltage*

* VOUT (Output): Configured for a wide range of output voltages, typically 1.2 V, 1.8 V, 2.5 V, and 3.3 V
* Output Voltage Accuracy: ±2% typical across full temperature range
* Output Noise (typical): < 50 µV RMS in 100 Hz to 100 kHz range, making it ideal for low-noise analog applications

*Dropout Voltage (VDROPOUT)*

* Dropout Voltage (at 100 mA):

* 45 mV at 3.3 V output
* 50 mV at 1.8 V output
* Dropout voltage increases slightly with higher output currents

*Quiescent Current*

* Quiescent Current (Iq): 25 µA typical at no load, enabling efficient low-power operation for battery-operated systems

*Load Regulation*

* Load Regulation: 0.05% typical over 1 mA to 100 mA load current range
* Line Regulation: 0.01% typical from 1.8 V to 5.5 V input voltage

*Thermal and Protection Features*

* Thermal Shutdown: Integrated thermal protection turns off the regulator to prevent overheating
* Current Limiting: Integrated current limit protection to safeguard against excessive current draw
* Operating Temperature Range: -40°C to +125°C
* Maximum Junction Temperature: 150°C
* Thermal Resistance (θJA): 250°C/W (SOT-23 package)

Performance Characteristics

*Efficiency*

* Efficiency at 3.3 V output (from 5 V input): Typically 85% at 100 mA load
* The efficiency improves with higher input voltage relative to the output voltage, making it suitable for systems that need to optimize power dissipation.

*Start-up Behavior*

* The ADP3801AR-REEL features fast start-up time, typically within 200 µs under normal load conditions, which is critical for applications requiring rapid power-up sequences.

Packaging and Marking Information

* Package Type: 5-pin SOT-23
* Packaging Type: Reel (for automated assembly)
* Moisture Sensitivity Level (MSL): Level 1 (no special storage conditions required)
* RoHS Compliance: Yes
* Lead-Free: Yes

Advantages

* Dual-input capability: The ability to switch between two input voltage sources adds flexibility and fault tolerance, especially in battery-operated or multi-supply systems.
* Low dropout voltage: This feature ensures that the regulator can continue to supply a stable output even when the input voltage is close to the output voltage, improving efficiency in power-critical applications.
* Low quiescent current: Ideal for battery-powered applications, where minimizing standby current is essential for extending battery life.
* High output accuracy: Ensures that the output voltage is stable and within tight tolerances, which is especially important in precision electronics.
* Integrated protection features: Thermal shutdown and current limiting protect the device and the system from damage during abnormal conditions.
* Compact package: The small SOT-23 package makes the ADP3801AR-REEL ideal for space-constrained designs.

Conclusion
The ADP3801AR-REEL from Analog Devices is a versatile, highly efficient dual-input low dropout regulator designed for applications requiring low noise, low quiescent current, and flexible power management. Its integrated protection features, wide input voltage range, and fast start-up time make it an excellent choice for a variety of battery-powered and multi-source systems, particularly in consumer electronics, industrial, and medical applications. The small package, coupled with its robust performance characteristics, ensures reliable operation in space-constrained and demanding environments.
ADP3801AR-REEL Compare Parts
  • ADP3801AR-REEL vs ADP5091ACPZ-2-R7
  • ADP3801AR-REEL vs ADP5091ACPZ-1-R7
  • ADP3801AR-REEL vs ADP5090ACPZ-2-R7
  • ADP3801AR-REEL vs ADP5090ACPZ-1-R7
  • ADP3801AR-REEL vs ADP5065ACBZ-1-R7
  • ADP3801AR-REEL vs ADP5063ACPZ-1-R7
  • ADP3801AR-REEL vs ADP5062ACPZ-2-R7
  • ADP3801AR-REEL vs ADP5062ACPZ-1-R7
  • ADP3801AR-REEL vs ADP5061ACBZ-5-R7
  • ADP3801AR-REEL vs ADP5061ACBZ-4-R7
  • ADP3801AR-REEL vs ADP5061ACBZ-2-R7
  • ADP3801AR-REEL vs ADP3820ARTZ-4.2RL7
  • ADP3801AR-REEL vs ADP3810AR-8.4-REEL
  • ADP3801AR-REEL vs ADP3810AR-8.4
  • ADP3801AR-REEL vs ADP3810AR-4.2
  • ADP3801AR-REEL vs ADP3810AR-16.8
  • ADP3801AR-REEL vs ADP3810AR-12.6-RL7
  • ADP3801AR-REEL vs ADP3810AR-12.6
  • ADP3801AR-REEL vs ADP3808JCPZ-RL
  • ADP3801AR-REEL vs ADP3808JCPZ-RL
  • ADP3801AR-REEL vs ADP3806JRUZ125R7
  • ADP3801AR-REEL vs ADP3806JRUZ-REEL7
  • ADP3801AR-REEL vs ADP3806JRUZ-R7
  • ADP3801AR-REEL vs ADP3806JRU-12.6-R7
  • ADP3801AR-REEL vs ADP2291ARMZ-R7
  • ADP3801AR-REEL vs ADP2291ACPZ-R7
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.