ADP5360ACBZ-2-R7
ADP5360ACBZ-2-R7
Active
Description:  IC BATT PROT LI-ION 1CEL 32WLCSP
Manufacturer:  Analog Devices
History Price: $6.15000
In Stock: 15780
ADP5360ACBZ-2-R7 Specification
Specification
Part No
ADP5360ACBZ-2-R7
Category
PMIC - Battery Management
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Fault Protection
Over Temperature, Over Voltage
Interface
I2C
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-UFBGA, WLCSP
Supplier Device Package
32-WLCSP (2.56x2.56)
ADP5360ACBZ-2-R7 PDF Datasheet
ADP5360ACBZ-2-R7 Description
The ADP5360ACBZ-2-R7 is a highly integrated power management solution from Analog Devices, designed specifically for battery-powered applications. This device combines a highly efficient buck-boost converter with a battery charger and a power path management system, making it ideal for portable devices such as smartphones, tablets, and other handheld electronics. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The ADP5360ACBZ-2-R7 is a power management IC (PMIC) that provides a comprehensive solution for managing power in battery-operated devices. It features a buck-boost converter that can efficiently regulate output voltage from a wide input voltage range, allowing it to handle various battery chemistries and conditions. The device also includes a battery charger that supports multiple charging profiles, ensuring optimal battery performance and longevity.

## Key Specifications

1. Type: Integrated Power Management IC (PMIC)
2. Package: 32-lead LFCSP (Lead Frame Chip Scale Package)
3. Input Voltage Range: 2.5V to 5.5V
4. Output Voltage Range: Adjustable from 2.5V to 5.0V
5. Buck-Boost Converter Efficiency: Up to 95%
6. Battery Charger Current: Programmable up to 1A
7. Quiescent Current: 1.5 µA (typical)
8. Operating Temperature Range: -40°C to +125°C
9. Power Path Management: Integrated power path control for seamless transition between battery and input power
10. Status Indicators: Integrated LED indicators for charging status and power path status

## Features

- Buck-Boost Converter: The ADP5360ACBZ-2-R7 features a highly efficient buck-boost converter that can step up or step down the input voltage, making it suitable for applications with varying battery voltages.
- Integrated Battery Charger: The device includes a smart battery charger that supports various charging profiles, including constant current/constant voltage (CC/CV) charging, ensuring safe and efficient battery charging.
- Power Path Management: The integrated power path management system allows for seamless switching between battery and input power, optimizing power delivery to the load while charging the battery.
- Programmable Charging Current: The charging current can be programmed to suit different battery types and capacities, allowing for flexibility in design.
- Low Quiescent Current: With a quiescent current of only 1.5 µA, the ADP5360ACBZ-2-R7 is ideal for low-power applications, extending battery life in portable devices.
- Thermal Protection: The device includes thermal protection features to prevent overheating during operation, ensuring reliability and safety.

## Applications

The ADP5360ACBZ-2-R7 is suitable for a wide range of applications, including but not limited to:

- Smartphones and Tablets: Provides efficient power management for mobile devices, ensuring long battery life and optimal performance.
- Wearable Devices: Ideal for smartwatches and fitness trackers, where space and power efficiency are critical.
- Portable Medical Devices: Used in medical equipment that requires reliable power management and battery charging capabilities.
- IoT Devices: Suitable for Internet of Things (IoT) applications that require efficient power management in battery-operated devices.
- Consumer Electronics: Can be used in various consumer electronics, including portable speakers, cameras, and handheld gaming devices.

## Conclusion

The ADP5360ACBZ-2-R7 from Analog Devices is a versatile and efficient power management IC that meets the demands of modern battery-powered applications. With its integrated buck-boost converter, smart battery charger, and power path management features, it provides a comprehensive solution for optimizing power delivery and battery performance. Its low quiescent current and high efficiency make it an excellent choice for engineers looking to enhance the performance and longevity of portable devices. Whether in smartphones, wearables, or IoT applications, the ADP5360ACBZ-2-R7 offers reliability and efficiency in power management.
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Livia de Boer
Netherlands
5 stars
2026-03-20 04:51
fast shipping, good quality.
Julie Barnes
United States
5 stars
2026-03-20 03:51
the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
Thomas Jackson
United States
5 stars
2026-03-18 21:33
Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
Roberto De Luca
Italy
5 stars
2026-03-18 14:12
Great product, original and soon it will buy another, seller certificate
Inès Marchal
France
5 stars
2026-03-18 13:30
Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
Clara Beatriz
Spain
5 stars
2026-03-18 12:10
They all work well. This time the package has taken a little longer than normal to arrive.