ADPD105BCPZ
ADPD105BCPZ
Active
Description:  IC AFE 4 CHAN 14BIT 28LFCSP-WQ
Manufacturer:  Analog Devices
Datasheet:   ADPD105BCPZ Datasheet
History Price: $4.00000
In Stock: 3600
ADPD105BCPZ Specification
Specification
Part No
ADPD105BCPZ
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Series
-
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
14
Number of Channels
4
Power (Watts)
-
Voltage - Supply, Analog
1.7V ~ 1.9V
Voltage - Supply, Digital
1.7V ~ 1.9V
Mounting Type
Surface Mount
Package / Case
28-WFQFN Exposed Pad, CSP
Supplier Device Package
28-LFCSP-WQ (4x4)
ADPD105BCPZ PDF Datasheet
ADPD105BCPZ Related Parts
ADPD103BCBZRL7
ADPD103BCBZRL7
Analog Devices
IC AFE 4 CHAN 14BIT 16WLCSP
ADPD103BCPZ
ADPD103BCPZ
Analog Devices
IC AFE 4 CHAN 14BIT 28LFCSP-WQ
ADPD103BCPZRL
ADPD103BCPZRL
Analog Devices
IC AFE 4 CHAN 14BIT 28LFCSP-WQ
ADPD105BCBZR7
ADPD105BCBZR7
Analog Devices
IC AFE 4 CHAN 14BIT 16WLCSP
ADPD105BCPZRL
ADPD105BCPZRL
Analog Devices
IC AFE 4 CHAN 14BIT 28LFCSP-WQ
ADPD106BCBZR7
ADPD106BCBZR7
Analog Devices
IC AFE 4 CHAN 14BIT 16WLCSP
ADPD107BCBZR7
ADPD107BCBZR7
Analog Devices
IC AFE 4 CHAN 14BIT 17WLCSP
ADPD153GGRI-ACEZRL
ADPD153GGRI-ACEZRL
Analog Devices
OPTICAL MODULE FOR HRM/SPO2
ADPD174GGI-ACEZR7
ADPD174GGI-ACEZR7
Analog Devices
IC AFE 1 CHAN 14BIT OPTICAL MOD
ADPD174GGI-ACEZRL
ADPD174GGI-ACEZRL
Analog Devices
IC AFE 1 CHAN 14BIT OPTICAL MOD
ADPD175GGI-ACEZ-RL
ADPD175GGI-ACEZ-RL
Analog Devices
IC AFE 1 CHAN 14BIT OPTICAL MOD
ADPD175GGI-ACEZRL7
ADPD175GGI-ACEZRL7
Analog Devices
IC AFE MODULE FOR HRM/SPO2
ADPD105BCPZ Compare Parts
  • ADPD105BCPZ vs ADPD106BCBZR7
  • ADPD105BCPZ vs ADPD105BCPZRL
  • ADPD105BCPZ vs ADPD105BCBZR7
  • ADPD105BCPZ vs ADPD103BCPZRL
  • ADPD105BCPZ vs ADPD103BCPZ
  • ADPD105BCPZ vs ADPD103BCBZRL7
  • ADPD105BCPZ vs ADPD175GGI-ACEZRL7
  • ADPD105BCPZ vs ADPD175GGI-ACEZ-RL
  • ADPD105BCPZ vs ADPD174GGI-ACEZRL
  • ADPD105BCPZ vs ADPD174GGI-ACEZR7
  • ADPD105BCPZ vs ADPD153GGRI-ACEZRL
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.