ADUC7021BCPZ62I
ADUC7021BCPZ62I
Active
Description:  IC MCU 16/32B 62KB FLASH 40LFCSP
Manufacturer:  Analog Devices
History Price: $18.62000
In Stock: 0
ADUC7021BCPZ62I Specification
Specification
Part No
ADUC7021BCPZ62I
Category
Embedded - Microcontrollers
Manufacturer
Analog Devices
Series
MicroConverter ADuC7xxx
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM7?
Core Size
16/32-Bit
Speed
44MHz
Connectivity
EBI/EMI, I2C, SPI, UART/USART
Peripherals
PLA, PWM, PSM, Temp Sensor, WDT
Number of I/O
13
Program Memory Size
62KB (31K x16)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
2K x 32
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
Data Converters
A/D 8x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad, CSP
Supplier Device Package
40-LFCSP-VQ (6x6)
ADUC7021BCPZ62I PDF Datasheet
ADUC7021BCPZ62I Related Parts
ADUC7019BCPZ62I
ADUC7019BCPZ62I
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7019BCPZ62IRL7
ADUC7019BCPZ62IRL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62
ADUC7020BCPZ62
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62-RL7
ADUC7020BCPZ62-RL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62I
ADUC7020BCPZ62I
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62I-RL
ADUC7020BCPZ62I-RL
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62IRL7
ADUC7020BCPZ62IRL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7021BCPZ32
ADUC7021BCPZ32
Analog Devices
IC MCU 16/32B 32KB FLASH 40LFCSP
ADUC7021BCPZ32-RL7
ADUC7021BCPZ32-RL7
Analog Devices
IC MCU 16/32B 32KB FLASH 40LFCSP
ADUC7021BCPZ62
ADUC7021BCPZ62
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7021BCPZ62-RL
ADUC7021BCPZ62-RL
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7021BCPZ62-RL7
ADUC7021BCPZ62-RL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7021BCPZ62I Compare Parts
  • ADUC7021BCPZ62I vs ADUCM410BBCZ
  • ADUC7021BCPZ62I vs ADUCM4050BCPZ-RL
  • ADUC7021BCPZ62I vs ADUCM4050BCPZ-R7
  • ADUC7021BCPZ62I vs ADUCM4050BCPZ
  • ADUC7021BCPZ62I vs ADUCM4050BCBZ-RL
  • ADUC7021BCPZ62I vs ADUCM4050BCBZ-R7
  • ADUC7021BCPZ62I vs ADUCM363BCPZ256
  • ADUC7021BCPZ62I vs ADUCM363BCPZ128RL7
  • ADUC7021BCPZ62I vs ADUCM363BCPZ128
  • ADUC7021BCPZ62I vs ADUCM362BCPZ256RL7
  • ADUC7021BCPZ62I vs ADUCM362BCPZ256
  • ADUC7021BCPZ62I vs ADUCM362BCPZ128RL7
  • ADUC7021BCPZ62I vs ADUCM362BCPZ128
  • ADUC7021BCPZ62I vs ADUCM361BCPZ128-R7
  • ADUC7021BCPZ62I vs ADUCM361BCPZ128
  • ADUC7021BCPZ62I vs ADUCM360BCPZ128-R7
  • ADUC7021BCPZ62I vs ADUCM360BCPZ128
  • ADUC7021BCPZ62I vs ADUCM355BCCZ-RL7
  • ADUC7021BCPZ62I vs ADUCM355BCCZ
  • ADUC7021BCPZ62I vs ADUCM350BBCZ-RL
  • ADUC7021BCPZ62I vs ADUCM350BBCZ
  • ADUC7021BCPZ62I vs ADUCM331WFSBCPZ-RL
  • ADUC7021BCPZ62I vs ADUCM331WDCPZ-RL
  • ADUC7021BCPZ62I vs ADUCM331WDCPZ
  • ADUC7021BCPZ62I vs ADUCM331WBCPZ-RL
  • ADUC7021BCPZ62I vs ADUCM331WBCPZ
  • ADUC7021BCPZ62I vs ADUCM330WFSBCPZ-RL
  • ADUC7021BCPZ62I vs ADUCM330WDCPZ-RL
  • ADUC7021BCPZ62I vs ADUCM330WDCPZ
  • ADUC7021BCPZ62I vs ADUCM322BBCZI-RL
  • ADUC7021BCPZ62I vs ADUCM322BBCZI
  • ADUC7021BCPZ62I vs ADUCM322BBCZ-RL
  • ADUC7021BCPZ62I vs ADUCM322BBCZ
  • ADUC7021BCPZ62I vs ADUCM320BBCZI-RL
  • ADUC7021BCPZ62I vs ADUCM320BBCZI
  • ADUC7021BCPZ62I vs ADUCM320BBCZ-RL
  • ADUC7021BCPZ62I vs ADUCM320BBCZ
  • ADUC7021BCPZ62I vs ADUCM310BBCZ-RL
  • ADUC7021BCPZ62I vs ADUCM310BBCZ
  • ADUC7021BCPZ62I vs ADUCM3029BCBZ-RL
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK