Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Analog Devices ADUCM322BBCZ
ADUCM322BBCZ
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 256KB FLSH 96CSPBGA
Manufacturer:
Analog Devices
Datasheet:
ADUCM322BBCZ Datasheet
History Price: $24.48000
In Stock: 37600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADUCM322BBCZ Specification
Specification
Part No
ADUCM322BBCZ
Category
Embedded - Microcontrollers
Manufacturer
Analog Devices
Series
ADuCM
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
Speed
80MHz
Connectivity
I2C, MDIO, SPI
Peripherals
POR, PWM, WDT
Number of I/O
-
Program Memory Size
256KB (256K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
32K x 8
Voltage - Supply (Vcc/Vdd)
2.9V ~ 3.6V
Data Converters
A/D 16x12b; D/A 8x12b
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 105 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
96-TFBGA, CSPBGA
Supplier Device Package
96-CSPBGA (6x6)
ADUCM322BBCZ PDF Datasheet
ADUCM322BBCZ Datasheet
Click and Download: ADUCM322BBCZ Datasheet
ADUCM322BBCZ Related Parts
ADUC7019BCPZ62I
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7019BCPZ62IRL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62-RL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62I
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62I-RL
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62IRL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7021BCPZ32
Analog Devices
IC MCU 16/32B 32KB FLASH 40LFCSP
ADUC7021BCPZ32-RL7
Analog Devices
IC MCU 16/32B 32KB FLASH 40LFCSP
ADUC7021BCPZ62
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7021BCPZ62-RL
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7021BCPZ62-RL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUCM322BBCZ Compare Parts
ADUCM322BBCZ vs ADUCM410BBCZ
ADUCM322BBCZ vs ADUCM4050BCPZ-RL
ADUCM322BBCZ vs ADUCM4050BCPZ-R7
ADUCM322BBCZ vs ADUCM4050BCPZ
ADUCM322BBCZ vs ADUCM4050BCBZ-RL
ADUCM322BBCZ vs ADUCM4050BCBZ-R7
ADUCM322BBCZ vs ADUCM363BCPZ256
ADUCM322BBCZ vs ADUCM363BCPZ128RL7
ADUCM322BBCZ vs ADUCM363BCPZ128
ADUCM322BBCZ vs ADUCM362BCPZ256RL7
ADUCM322BBCZ vs ADUCM362BCPZ256
ADUCM322BBCZ vs ADUCM362BCPZ128RL7
ADUCM322BBCZ vs ADUCM362BCPZ128
ADUCM322BBCZ vs ADUCM361BCPZ128-R7
ADUCM322BBCZ vs ADUCM361BCPZ128
ADUCM322BBCZ vs ADUCM360BCPZ128-R7
ADUCM322BBCZ vs ADUCM360BCPZ128
ADUCM322BBCZ vs ADUCM355BCCZ-RL7
ADUCM322BBCZ vs ADUCM355BCCZ
ADUCM322BBCZ vs ADUCM350BBCZ-RL
ADUCM322BBCZ vs ADUCM350BBCZ
ADUCM322BBCZ vs ADUCM331WFSBCPZ-RL
ADUCM322BBCZ vs ADUCM331WDCPZ-RL
ADUCM322BBCZ vs ADUCM331WDCPZ
ADUCM322BBCZ vs ADUCM331WBCPZ-RL
ADUCM322BBCZ vs ADUCM331WBCPZ
ADUCM322BBCZ vs ADUCM330WFSBCPZ-RL
ADUCM322BBCZ vs ADUCM330WDCPZ-RL
ADUCM322BBCZ vs ADUCM330WDCPZ
ADUCM322BBCZ vs ADUCM322BBCZI-RL
ADUCM322BBCZ vs ADUCM322BBCZI
ADUCM322BBCZ vs ADUCM322BBCZ-RL
ADUCM322BBCZ vs ADUCM320BBCZI-RL
ADUCM322BBCZ vs ADUCM320BBCZI
ADUCM322BBCZ vs ADUCM320BBCZ-RL
ADUCM322BBCZ vs ADUCM320BBCZ
ADUCM322BBCZ vs ADUCM310BBCZ-RL
ADUCM322BBCZ vs ADUCM310BBCZ
ADUCM322BBCZ vs ADUCM3029BCBZ-RL
ADUCM322BBCZ vs ADUCM3029BCBZ-R7
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed