Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Analog Devices ADV7180BCPZ-REEL
ADV7180BCPZ-REEL
Active
Linear - Video Processing
Description:
IC VIDEO DECODER 40LFCSP
Manufacturer:
Analog Devices
Datasheet:
ADV7180BCPZ-REEL Datasheet
History Price: $16.98000
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADV7180BCPZ-REEL Specification
Specification
Part No
ADV7180BCPZ-REEL
Category
Linear - Video Processing
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Decoder
Applications
Professional Video
Standards
ITU-R BT.656, NTSC, PAL, SECAM
Control Interface
I2C, Serial
Voltage - Supply
1.8V ~ 3.3V
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad, CSP
Supplier Device Package
40-LFCSP-VQ (6x6)
ADV7180BCPZ-REEL PDF Datasheet
ADV7180BCPZ-REEL Datasheet
Click and Download: ADV7180BCPZ-REEL Datasheet
ADV7180BCPZ-REEL Related Parts
ADV3002BSTZ
Analog Devices
IC VIDEO SWITCH 80LQFP
ADV3002BSTZ-RL
Analog Devices
IC VIDEO SWITCH 80LQFP
ADV7160KS140
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7160KS170
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7160KS220
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7162KS140
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7162KS220
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7162KSZ140
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7180BCP32Z
Analog Devices
IC VIDEO DECODER 32LFCSP
ADV7180BCP32Z-RL
Analog Devices
IC VIDEO DECODER 32LFCSP
ADV7180BCPZ
Analog Devices
IC VIDEO DECODER 40LFCSP
ADV7180BST48Z
Analog Devices
IC VIDEO DECODER 48LQFP
ADV7180BCPZ-REEL Compare Parts
ADV7180BCPZ-REEL vs ADV8005KBCZ-8N
ADV7180BCPZ-REEL vs ADV8005KBCZ-8C-RL
ADV7180BCPZ-REEL vs ADV8005KBCZ-8C
ADV7180BCPZ-REEL vs ADV8005KBCZ-8B-RL
ADV7180BCPZ-REEL vs ADV8005KBCZ-8B
ADV7180BCPZ-REEL vs ADV8003KBCZ-8C
ADV7180BCPZ-REEL vs ADV8003KBCZ-8B
ADV7180BCPZ-REEL vs ADV8003KBCZ-7T
ADV7180BCPZ-REEL vs ADV8003KBCZ-7C
ADV7180BCPZ-REEL vs ADV8003KBCZ-7B
ADV7180BCPZ-REEL vs ADV7802BSTZ-80
ADV7180BCPZ-REEL vs ADV7802BSTZ-150
ADV7180BCPZ-REEL vs ADV7800BSTZ-80
ADV7180BCPZ-REEL vs ADV7800BSTZ-150
ADV7180BCPZ-REEL vs ADV7612BSWZ-P
ADV7180BCPZ-REEL vs ADV7611BSWZ-P-RL
ADV7180BCPZ-REEL vs ADV7610BBCZ-P-RL
ADV7180BCPZ-REEL vs ADV7604BBCZ-5P
ADV7180BCPZ-REEL vs ADV7541BCBZ-P-2RL
ADV7180BCPZ-REEL vs ADV7541BCBZ-2RL
ADV7180BCPZ-REEL vs ADV7533BCBZ-RL7
ADV7180BCPZ-REEL vs ADV7527BCBZ-P-RL
ADV7180BCPZ-REEL vs ADV7524ABCBZ-P-1RL
ADV7180BCPZ-REEL vs ADV7523ABCBZ-P-RL
ADV7180BCPZ-REEL vs ADV7523ABCBZ-P-1RL
ADV7180BCPZ-REEL vs ADV7521NKBCBZRL-80
ADV7180BCPZ-REEL vs ADV7520NKBBCZ-80
ADV7180BCPZ-REEL vs ADV7520BCPZ-80
ADV7180BCPZ-REEL vs ADV7510BSTZ-225
ADV7180BCPZ-REEL vs ADV7403KSTZ-140
ADV7180BCPZ-REEL vs ADV7403BSTZ-110
ADV7180BCPZ-REEL vs ADV7401KSTZ-140
ADV7180BCPZ-REEL vs ADV7401BSTZ-80
ADV7180BCPZ-REEL vs ADV7401BSTZ-110
ADV7180BCPZ-REEL vs ADV7391BCBZ-A-RL
ADV7180BCPZ-REEL vs ADV7186WBBCZ-TL-RL
ADV7180BCPZ-REEL vs ADV7186WBBCZ-TL
ADV7180BCPZ-REEL vs ADV7186WBBCZ-T-RL
ADV7180BCPZ-REEL vs ADV7186WBBCZ-T
ADV7180BCPZ-REEL vs ADV7186WBBCZ-RL
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.