HMC1031MS8E
HMC1031MS8E
Obsolete
Description:  IC CLOCK GEN INT-N PLL 8-MS8E
Manufacturer:  Analog Devices
Datasheet:   HMC1031MS8E Datasheet
History Price: $17.58000
In Stock: 24800
HMC1031MS8E Specification
Specification
Part No
HMC1031MS8E
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Analog Devices
Series
-
Packaging
Strip
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
Yes
Input
Clock
Output
-
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
500MHz
Divider/Multiplier
Yes/No
Voltage - Supply
2.7V ~ 3.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
HMC1031MS8E PDF Datasheet
HMC1031MS8E Related Parts
HMC1031MS8ETR
HMC1031MS8ETR
Analog Devices
IC CLOCK GEN INT-N PLL 8-MS8E
HMC1032LP6GE
HMC1032LP6GE
Analog Devices
IC CLOCK GEN 1:1 350MHZ 40-SMT
HMC1032LP6GETR
HMC1032LP6GETR
Analog Devices
IC CLOCK GEN 1:1 350MHZ 40-SMT
HMC1033LP6GE
HMC1033LP6GE
Analog Devices
IC CLOCK GEN 1:1 550MHZ 40-SMT
HMC1033LP6GETR
HMC1033LP6GETR
Analog Devices
IC CLOCK GEN 1:1 550MHZ 40-SMT
HMC1034LP6GE
HMC1034LP6GE
Analog Devices
IC CLOCK GEN 1:1 3GHZ 40-SMT
HMC1034LP6GETR
HMC1034LP6GETR
Analog Devices
IC CLOCK GEN 1:1 3GHZ 40-SMT
HMC1035LP6GE
HMC1035LP6GE
Analog Devices
IC CLOCK GEN 1:1 2.5GHZ 40-SMT
HMC1035LP6GETR
HMC1035LP6GETR
Analog Devices
IC CLOCK GEN 1:1 2.5GHZ 40-SMT
HMC4069LP4E
HMC4069LP4E
Analog Devices
IC PLL FRACTIONAL-N VCO
HMC4069LP4ETR
HMC4069LP4ETR
Analog Devices
IC PLL FRACTIONAL-N VCO
HMC535LP4E
HMC535LP4E
Analog Devices
IC MMIC PHASE LOCK OSC 24-QFN
HMC1031MS8E Compare Parts
  • HMC1031MS8E vs HMC988LP3E
  • HMC1031MS8E vs HMC840LP6CETR
  • HMC1031MS8E vs HMC839LP6CETR
  • HMC1031MS8E vs HMC839LP6CE
  • HMC1031MS8E vs HMC838LP6CETR
  • HMC1031MS8E vs HMC838LP6CE
  • HMC1031MS8E vs HMC837LP6CETR
  • HMC1031MS8E vs HMC837LP6CE
  • HMC1031MS8E vs HMC836LP6CETR
  • HMC1031MS8E vs HMC836LP6CE
  • HMC1031MS8E vs HMC835LP6GETR
  • HMC1031MS8E vs HMC835LP6GE
  • HMC1031MS8E vs HMC834LP6GETR
  • HMC1031MS8E vs HMC834LP6GE
  • HMC1031MS8E vs HMC833LP6GETR
  • HMC1031MS8E vs HMC833LP6GE
  • HMC1031MS8E vs HMC832LP6GETR
  • HMC1031MS8E vs HMC832LP6GE
  • HMC1031MS8E vs HMC832ALP6GETR
  • HMC1031MS8E vs HMC832ALP6GE
  • HMC1031MS8E vs HMC831LP6CETR
  • HMC1031MS8E vs HMC830LP6GETR-SC
  • HMC1031MS8E vs HMC830LP6GETR
  • HMC1031MS8E vs HMC830LP6GE
  • HMC1031MS8E vs HMC829LP6GETR
  • HMC1031MS8E vs HMC829LP6GE
  • HMC1031MS8E vs HMC828LP6CETR
  • HMC1031MS8E vs HMC828LP6CE
  • HMC1031MS8E vs HMC826LP6CETR
  • HMC1031MS8E vs HMC824LP6CETR
  • HMC1031MS8E vs HMC824LP6CE
  • HMC1031MS8E vs HMC822LP6CETR
  • HMC1031MS8E vs HMC822LP6CE
  • HMC1031MS8E vs HMC821LP6CETR
  • HMC1031MS8E vs HMC820LP6CETR
  • HMC1031MS8E vs HMC820LP6CE
  • HMC1031MS8E vs HMC807LP6CETR
  • HMC1031MS8E vs HMC807LP6CE
  • HMC1031MS8E vs HMC783LP6CETR
  • HMC1031MS8E vs HMC783LP6CE
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.