☰
LT6000IDCB
LT6000IDCB
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 6DFN
Manufacturer:  Analog Devices
Datasheet:   LT6000IDCB Datasheet
History Price: Obsolete
In Stock: 41840
LT6000IDCB Specification
Specification
Part No
LT6000IDCB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.018V/μs
Gain Bandwidth Product
60 kHz
-3db Bandwidth
-
Current - Input Bias
12 nA
Voltage - Input Offset
500 μV
Current - Supply
15μA
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
6-WFDFN Exposed Pad
Supplier Device Package
6-DFN (2x3)
LT6000IDCB PDF Datasheet
LT6000IDCB Related Parts
LT6000CDCB#TRMPBF
LT6000CDCB#TRMPBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 6DFN
LT6000CDCB#TRPBF
LT6000CDCB#TRPBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 6DFN
LT6000IDCB#TRMPBF
LT6000IDCB#TRMPBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 6DFN
LT6000IDCB#TRPBF
LT6000IDCB#TRPBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 6DFN
LT6001CDD#PBF
LT6001CDD#PBF
Analog Devices
IC OPAMP GP 2 CIRCUIT 10DFN
LT6001CDD#TRPBF
LT6001CDD#TRPBF
Analog Devices
IC OPAMP GP 2 CIRCUIT 10DFN
LT6001CMS8#PBF
LT6001CMS8#PBF
Analog Devices
IC OPAMP GP 2 CIRCUIT 8MSOP
LT6001CMS8#TRPBF
LT6001CMS8#TRPBF
Analog Devices
IC OPAMP GP 2 CIRCUIT 8MSOP
LT6001IDD#PBF
LT6001IDD#PBF
Analog Devices
IC OPAMP GP 2 CIRCUIT 10DFN
LT6001IDD#TRPBF
LT6001IDD#TRPBF
Analog Devices
IC OPAMP GP 2 CIRCUIT 10DFN
LT6001IMS8#PBF
LT6001IMS8#PBF
Analog Devices
IC OPAMP GP 2 CIRCUIT 8MSOP
LT6001IMS8#TRPBF
LT6001IMS8#TRPBF
Analog Devices
IC OPAMP GP 2 CIRCUIT 8MSOP
LT6000IDCB Compare Parts
  • LT6000IDCB vs LT6600IS8-5#PBF
  • LT6000IDCB vs LT6600IS8-20#TRPBF
  • LT6000IDCB vs LT6600IS8-20#PBF
  • LT6000IDCB vs LT6600IS8-2.5#TRPBF
  • LT6000IDCB vs LT6600IS8-2.5#PBF
  • LT6000IDCB vs LT6600IS8-15#TRPBF
  • LT6000IDCB vs LT6600IS8-15#PBF
  • LT6000IDCB vs LT6600IS8-10#TRPBF
  • LT6000IDCB vs LT6600IS8-10#PBF
  • LT6000IDCB vs LT6600IS8-10
  • LT6000IDCB vs LT6600IS8-10
  • LT6000IDCB vs LT6600IDF-2.5#TRPBF
  • LT6000IDCB vs LT6600IDF-2.5#PBF
  • LT6000IDCB vs LT6600IDF-2.5
  • LT6000IDCB vs LT6600IDF-10#TRPBF
  • LT6000IDCB vs LT6600IDF-10#PBF
  • LT6000IDCB vs LT6600IDF-10
  • LT6000IDCB vs LT6600CS8-5#TRPBF
  • LT6000IDCB vs LT6600CS8-5#PBF
  • LT6000IDCB vs LT6600CS8-20#TRPBF
  • LT6000IDCB vs LT6600CS8-20#PBF
  • LT6000IDCB vs LT6600CS8-2.5#TRPBF
  • LT6000IDCB vs LT6600CS8-2.5#PBF
  • LT6000IDCB vs LT6600CS8-15#TRPBF
  • LT6000IDCB vs LT6600CS8-15#PBF
  • LT6000IDCB vs LT6600CS8-10#TRPBF
  • LT6000IDCB vs LT6600CS8-10#PBF
  • LT6000IDCB vs LT6600CDF-2.5#TRPBF
  • LT6000IDCB vs LT6600CDF-2.5#PBF
  • LT6000IDCB vs LT6600CDF-2.5
  • LT6000IDCB vs LT6600CDF-10#TRPBF
  • LT6000IDCB vs LT6600CDF-10#PBF
  • LT6000IDCB vs LT6600CDF-10#PBF
  • LT6000IDCB vs LT6600CDF-10
  • LT6000IDCB vs LT6376IMS#TRPBF
  • LT6000IDCB vs LT6376IMS#PBF
  • LT6000IDCB vs LT6376IDF#TRPBF
  • LT6000IDCB vs LT6376IDF#PBF
  • LT6000IDCB vs LT6376HMS#TRPBF
  • LT6000IDCB vs LT6376HMS#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.