LTC6915IGN#TRPBF
LTC6915IGN#TRPBF
Active
Description:  IC INST AMP 1 CIRCUIT 16SSOP
Manufacturer:  Analog Devices
History Price: $4.86000
In Stock: 24000
LTC6915IGN#TRPBF Specification
Specification
Part No
LTC6915IGN#TRPBF
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Instrumentation
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.2V/μs
Gain Bandwidth Product
200 kHz
-3db Bandwidth
-
Current - Input Bias
4 nA
Voltage - Input Offset
5 μV
Current - Supply
1.73mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
LTC6915IGN#TRPBF PDF Datasheet
LTC6915IGN#TRPBF Related Parts
LTC1047CN8
LTC1047CN8
Analog Devices
IC OPAMP ZER-DRIFT 2CIRC 8DIP
LTC1047CN8#PBF
LTC1047CN8#PBF
Analog Devices
IC OPAMP ZERO-DRIFT 2 CIRC 8DIP
LTC1047CSW#PBF
LTC1047CSW#PBF
Analog Devices
IC OPAMP ZERO-DRIFT 2 CIRC 16SO
LTC1047CSW#TRPBF
LTC1047CSW#TRPBF
Analog Devices
IC OPAMP ZERO-DRIFT 2 CIRC 16SO
LTC1049CH
LTC1049CH
Analog Devices
IC OPAMP ZER-DRIFT 1CIRC TO5
LTC1049CJ8
LTC1049CJ8
Analog Devices
IC OPAMP ZER-DRIFT 1CIRC 8CERDIP
LTC1049CN8#PBF
LTC1049CN8#PBF
Analog Devices
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
LTC1049CS8#PBF
LTC1049CS8#PBF
Analog Devices
IC OPAMP ZERO-DRIFT 1 CIRC 8SO
LTC1049CS8#TRPBF
LTC1049CS8#TRPBF
Analog Devices
IC OPAMP ZERO-DRIFT 1 CIRC 8SO
LTC1050ACN8#PBF
LTC1050ACN8#PBF
Analog Devices
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
LTC1050AMJ8
LTC1050AMJ8
Analog Devices
IC OPAMP ZER-DRIFT 1CIRC 8CERDIP
LTC1050CH
LTC1050CH
Analog Devices
IC OPAMP ZER-DRIFT 1CIRC TO5
LTC6915IGN#TRPBF Description

## Overview of Analog Devices LTC6915IGN#TRPBF

The LTC6915IGN#TRPBF is a high-performance, low-noise operational amplifier with integrated variable gain. Manufactured by Analog Devices, this device is ideal for a variety of signal processing applications where high precision, low noise, and gain flexibility are critical. With a wide operating voltage range, it is well-suited for high-fidelity audio applications, instrumentation, and sensor interfacing.

## Key Features

* Wide Gain Control Range:

* The LTC6915 provides a programmable gain range from 1 to 1000, making it highly versatile for various applications, from precision signal amplification to high-gain measurements.
* Low Noise Performance:

* The device offers low noise density, making it ideal for applications requiring clean amplification without introducing significant noise or distortion.
* High Slew Rate:

* The amplifier has a high slew rate of 2.5 V/µs, allowing it to quickly respond to fast changes in the input signal, which is essential in dynamic or rapidly changing signal environments.
* Low Total Harmonic Distortion (THD):

* The LTC6915 features ultra-low total harmonic distortion, ensuring high fidelity in audio or other sensitive analog signal applications.
* Wide Operating Voltage Range:

* It operates from a supply voltage range of 2.5 V to 5.5 V, providing flexibility in low-voltage designs.
* Rail-to-Rail Input and Output:

* The device is capable of driving output voltages from rail to rail, making it suitable for low-voltage systems where maximizing output swing is necessary.
* Low Power Consumption:

* The LTC6915 is designed to operate efficiently with low quiescent current, which makes it suitable for portable and battery-powered applications.
* Integrated Gain Control:

* The integrated gain control function allows for smooth, programmable gain adjustment via external pins, ideal for applications that require dynamic gain scaling.
* Precision Matching:

* Internal components are well-matched for superior performance across a wide range of temperatures and voltages.

## Electrical Specifications

* Operating Voltage (VDD):

* 2.5 V to 5.5 V (typical operation at 3.3 V or 5 V)
* Gain Control Range:

* Programmable from 1 to 1000 via an external resistor or pin configuration
* Input Voltage Range (Vin):

* Rail-to-rail, allowing the input signal to swing from ground to the positive supply voltage
* Output Voltage Swing (Vout):

* Rail-to-rail output, typically from 0 V to VDD - 0.1 V
* Slew Rate:

* 2.5 V/µs at 1 V output swing
* Bandwidth:

* 1 MHz at a gain of 1
* Total Harmonic Distortion (THD):

* Less than 0.001% at 1 kHz for a gain of 1
* Input Bias Current (IB):

* 1 nA (typical), ensuring minimal error in signal processing
* Noise Density:

* 0.5 nV/√Hz at 1 kHz, making it suitable for low-noise applications such as audio amplification
* Power Consumption:

* 1.3 mA typical at 3.3 V supply
* Quiescent Current:

* 500 µA (typical), providing low power dissipation for battery-powered systems
* Shutdown Current:

* 0.1 µA (in shutdown mode), enabling power-saving features when the amplifier is not needed

## Functional Description

The LTC6915 is a low-noise, precision operational amplifier designed for a wide range of signal conditioning applications, including audio, instrumentation, and sensor interfacing. It offers rail-to-rail input and output stages, which means that the input can swing from ground to the positive supply voltage, and the output can reach nearly the same values, making it ideal for low-voltage applications.

One of the most distinctive features of the LTC6915 is its programmable gain feature. The gain is controlled by an external resistor network or pins, providing flexibility for systems that require dynamic or adjustable amplification. The device provides a wide gain range of 1 to 1000, which can be fine-tuned for various applications.

The amplifier features low total harmonic distortion (THD) and low noise density, making it ideal for high-fidelity audio applications where signal integrity is critical. Its high slew rate ensures that it can handle rapid changes in input signals, and its low power consumption makes it suitable for battery-powered applications.

Furthermore, the LTC6915 includes built-in protection features such as thermal shutdown, ensuring reliable operation even in adverse conditions. Its low input bias current ensures minimal drift, making it suitable for precision analog applications.

## Package and Mechanical Details

* Package Type:

* 8-lead MSOP or 8-lead SOIC
* Package Dimensions:

* MSOP: 3 mm × 3 mm, 0.65 mm pitch
* SOIC: 4.9 mm × 3.9 mm, 1.27 mm pitch
* Mounting:

* Surface-mount technology (SMT) for easy integration into compact PCB layouts
* Lead Finish:

* RoHS compliant, lead-free for environmental compliance
* Thermal Resistance:

* MSOP: 165°C/W (junction to ambient)
* SOIC: 150°C/W (junction to ambient)

## Applications

* Audio Amplifiers:

* The LTC6915’s low noise and distortion make it ideal for high-fidelity audio systems, where signal integrity is essential.
* Signal Conditioning:

* Used in instrumentation applications where signals need to be amplified or filtered with high precision.
* Sensor Interface:

* It can be used to amplify signals from various sensors, including temperature, pressure, and light sensors, for subsequent processing.
* Instrumentation Amplifiers:

* Suitable for applications requiring precise measurement and signal processing, such as in medical instrumentation or test equipment.
* Communication Systems:

* Ideal for signal processing and amplification in RF and communication systems that require low noise and high bandwidth.
* Portable and Battery-Powered Devices:

* The low power consumption makes the LTC6915 ideal for portable electronics, including wearable devices and handheld instruments.
* Precision Voltage Reference:

* The LTC6915 can be used to build highly accurate reference circuits for other analog systems.

## Advantages

* Programmable Gain:

* Offers a wide adjustable gain range, from 1 to 1000, providing flexibility for various applications.
* Low Noise:

* With a noise density of 0.5 nV/√Hz, the LTC6915 is excellent for applications where signal purity is critical.
* Low Power Consumption:

* Consumes just 1.3 mA of current during operation, ideal for battery-operated systems.
* High Slew Rate:

* The 2.5 V/µs slew rate allows the LTC6915 to quickly follow fast-changing input signals, essential for high-speed applications.
* Compact Size:

* Available in small packages such as MSOP and SOIC, suitable for space-constrained designs.
* Rail-to-Rail Operation:

* Both input and output are rail-to-rail, maximizing the usable voltage range in low-voltage applications.
* Low THD:

* Ultra-low distortion (less than 0.001%) ensures that the amplified signal retains its original characteristics, crucial for audio and sensitive measurement systems.

## Typical Application Circuit

In a typical application circuit, the LTC6915 can be connected to an external resistor network that sets the desired gain. The operational amplifier is powered by a supply voltage within the specified range (e.g., 3.3 V or 5 V). The input signal is fed to the non-inverting or inverting input of the amplifier, and the output is connected to the load. A decoupling capacitor is usually placed near the power supply pins to minimize noise and improve stability. For higher precision, external capacitors and resistors may be added to filter the signal or adjust the response further.

## Conclusion

The LTC6915IGN#TRPBF from Analog Devices is a versatile, low-noise operational amplifier with integrated variable gain, making it suitable for a wide variety of applications in precision signal amplification, audio processing, and sensor interfacing. Its wide gain range, low noise, and low power consumption make it an ideal choice for portable, high-fidelity systems that demand high performance. The flexibility of the LTC6915 makes it a valuable component for developers working in audio, instrumentation, communications, and other signal conditioning applications.
LTC6915IGN#TRPBF Compare Parts
  • LTC6915IGN#TRPBF vs LTC6915IGN#PBF
  • LTC6915IGN#TRPBF vs LTC6915IDE#TRPBF
  • LTC6915IGN#TRPBF vs LTC6915IDE#PBF
  • LTC6915IGN#TRPBF vs LTC6915HGN#TRPBF
  • LTC6915IGN#TRPBF vs LTC6915HGN#PBF
  • LTC6915IGN#TRPBF vs LTC6915CGN#TRPBF
  • LTC6915IGN#TRPBF vs LTC6915CGN#PBF
  • LTC6915IGN#TRPBF vs LTC6915CDE#TRPBF
  • LTC6915IGN#TRPBF vs LTC6915CDE#PBF
  • LTC6915IGN#TRPBF vs LTC6911IMS-2#TRPBF
  • LTC6915IGN#TRPBF vs LTC6911IMS-2#PBF
  • LTC6915IGN#TRPBF vs LTC6911IMS-1#TRPBF
  • LTC6915IGN#TRPBF vs LTC6911IMS-1#PBF
  • LTC6915IGN#TRPBF vs LTC6911HMS-2#TRPBF
  • LTC6915IGN#TRPBF vs LTC6911HMS-2#PBF
  • LTC6915IGN#TRPBF vs LTC6911HMS-2#PBF
  • LTC6915IGN#TRPBF vs LTC6911HMS-1#TRPBF
  • LTC6915IGN#TRPBF vs LTC6911HMS-1#PBF
  • LTC6915IGN#TRPBF vs LTC6911CMS-2#TRPBF
  • LTC6915IGN#TRPBF vs LTC6911CMS-2#PBF
  • LTC6915IGN#TRPBF vs LTC6911CMS-2#PBF
  • LTC6915IGN#TRPBF vs LTC6911CMS-1#TRPBF
  • LTC6915IGN#TRPBF vs LTC6911CMS-1#PBF
  • LTC6915IGN#TRPBF vs LTC6910-3ITS8#TRPBF
  • LTC6915IGN#TRPBF vs LTC6910-3ITS8#TRMPBF
  • LTC6915IGN#TRPBF vs LTC6910-3HTS8#TRPBF
  • LTC6915IGN#TRPBF vs LTC6910-3HTS8#TRMPBF
  • LTC6915IGN#TRPBF vs LTC6910-3CTS8#TRPBF
  • LTC6915IGN#TRPBF vs LTC6910-3CTS8#TRMPBF
  • LTC6915IGN#TRPBF vs LTC6910-2ITS8#TRPBF
  • LTC6915IGN#TRPBF vs LTC6910-2ITS8#TRMPBF
  • LTC6915IGN#TRPBF vs LTC6910-2HTS8#TRPBF
  • LTC6915IGN#TRPBF vs LTC6910-2HTS8#TRMPBF
  • LTC6915IGN#TRPBF vs LTC6910-2CTS8#TRPBF
  • LTC6915IGN#TRPBF vs LTC6910-2CTS8#TRMPBF
  • LTC6915IGN#TRPBF vs LTC6910-2CTS8#PBF
  • LTC6915IGN#TRPBF vs LTC6910-1ITS8#TRPBF
  • LTC6915IGN#TRPBF vs LTC6910-1ITS8#TRMPBF
  • LTC6915IGN#TRPBF vs LTC6910-1HTS8#TRPBF
  • LTC6915IGN#TRPBF vs LTC6910-1HTS8#TRMPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller