RAPID-NI-V2106
RAPID-NI-V2106
Obsolete
Description:  CONTROLLER ETHERNET MODULE
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 7600
RAPID-NI-V2106 Specification
Specification
Part No
RAPID-NI-V2106
Category
Interface - Modules
Manufacturer
Analog Devices
Series
RapID
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
Ethernet
Function
Controller
Interface
UART
Standards
-
Voltage - Supply
3.3V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
Module
Supplier Device Package
Module
RAPID-NI-V2106 Related Parts
RAPID-NI V2002
RAPID-NI V2002
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI V2004
RAPID-NI V2004
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI V2102
RAPID-NI V2102
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI V2103
RAPID-NI V2103
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI V2104
RAPID-NI V2104
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2003
RAPID-NI-V2003
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2007
RAPID-NI-V2007
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2010
RAPID-NI-V2010
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2012
RAPID-NI-V2012
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2105
RAPID-NI-V2105
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2108
RAPID-NI-V2108
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2109
RAPID-NI-V2109
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2106 Description
Introduction to Analog Devices RAPID-NI-V2106

The Analog Devices RAPID-NI-V2106 is a high-performance data acquisition and signal processing module designed for use in various industrial and scientific applications. This module is part of the RAPID series, which is known for its versatility and reliability in handling complex signal processing tasks. The RAPID-NI-V2106 is particularly suited for applications requiring high-speed data acquisition, real-time processing, and robust performance in challenging environments.

Key Specifications

- Input Channels: 6 differential input channels
- Sampling Rate: Up to 1 MSPS (Mega Samples Per Second)
- Resolution: 16-bit
- Input Voltage Range: ±10V
- Analog Bandwidth: 200 kHz
- Signal-to-Noise Ratio (SNR): 90 dB
- Total Harmonic Distortion (THD): -100 dB
- Power Supply Voltage: +5V
- Power Consumption: 1.5W
- Interface: USB 2.0 and SPI
- Operating Temperature Range: -40°C to +85°C
- Dimensions: 100 mm x 75 mm x 25 mm

Applications

The RAPID-NI-V2106 is designed for a wide range of applications, including:

- Industrial Automation: It is used in monitoring and controlling industrial processes, providing real-time data acquisition and analysis.
- Scientific Research: The module is suitable for laboratory experiments where precise measurements and data logging are essential.
- Medical Devices: It can be integrated into medical instrumentation for monitoring physiological signals.
- Telecommunications: The RAPID-NI-V2106 is utilized in testing and analyzing communication signals in various telecom applications.

Performance Characteristics

The RAPID-NI-V2106 excels in performance due to its high sampling rate and resolution, allowing for accurate representation of analog signals. The 16-bit resolution ensures that even small variations in the input signal can be detected, making it ideal for precision applications. The module's high SNR and low THD contribute to its ability to deliver clean and accurate data, which is crucial in both industrial and scientific settings.

Advantages

- High-Speed Data Acquisition: With a sampling rate of up to 1 MSPS, the RAPID-NI-V2106 can capture fast-changing signals, making it suitable for dynamic applications.
- Robust Design: The module is built to withstand harsh environmental conditions, with an operating temperature range of -40°C to +85°C, ensuring reliability in various settings.
- Flexible Interface Options: The inclusion of USB 2.0 and SPI interfaces allows for easy integration with different systems and devices, enhancing its versatility.
- Compact Form Factor: The small dimensions of the module make it easy to incorporate into existing systems without requiring significant redesign.

Conclusion

The Analog Devices RAPID-NI-V2106 is a powerful and versatile data acquisition module that meets the demands of modern industrial and scientific applications. With its impressive specifications, including high sampling rates, excellent resolution, and robust performance characteristics, it stands out as a reliable choice for engineers and researchers. Whether used in industrial automation, scientific research, or telecommunications, the RAPID-NI-V2106 provides the performance and flexibility needed to handle complex signal processing tasks effectively.
RAPID-NI-V2106 Compare Parts
  • RAPID-NI-V2106 vs RAPID-UG V3804
  • RAPID-NI-V2106 vs RAPID-UG V3803
  • RAPID-NI-V2106 vs RAPID-NI-V2110
  • RAPID-NI-V2106 vs RAPID-NI-V2109
  • RAPID-NI-V2106 vs RAPID-NI-V2108
  • RAPID-NI-V2106 vs RAPID-NI-V2105
  • RAPID-NI-V2106 vs RAPID-NI-V2012
  • RAPID-NI-V2106 vs RAPID-NI-V2010
  • RAPID-NI-V2106 vs RAPID-NI-V2007
  • RAPID-NI-V2106 vs RAPID-NI-V2003
  • RAPID-NI-V2106 vs RAPID-NI V2104
  • RAPID-NI-V2106 vs RAPID-NI V2103
  • RAPID-NI-V2106 vs RAPID-NI V2102
  • RAPID-NI-V2106 vs RAPID-NI V2004
  • RAPID-NI-V2106 vs RAPID-NI V2002
  • RAPID-NI-V2106 vs RAPID-WIGG VMCGR
  • RAPID-NI-V2106 vs RAPID-PGMR VMCGR
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets