☰
SMP18FQ
SMP18FQ
Obsolete
Description:  IC OPAMP SAMPL/HOLD 8CIRC 16CDIP
Manufacturer:  Analog Devices
Datasheet:   SMP18FQ Datasheet
History Price: $15.23000
In Stock: 45360
SMP18FQ Specification
Specification
Part No
SMP18FQ
Category
Linear - Amplifiers - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Sample and Hold
Applications
Data Acquisition
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CERDIP
SMP18FQ Related Parts
SMP04EP
SMP04EP
Analog Devices
IC OPAMP SAMPLE/HOLD 4CIRC 16DIP
SMP04EPZ
SMP04EPZ
Analog Devices
IC OPAMP SAMPL/HOLD 4 CIRC 16DIP
SMP04EQ
SMP04EQ
Analog Devices
IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
SMP04ES
SMP04ES
Analog Devices
IC OPAMP SAMPL/HOLD 4CIRC 16SOIC
SMP04ES-REEL
SMP04ES-REEL
Analog Devices
IC OPAMP SAMPL/HOLD 4CIRC 16SOIC
SMP04ESZ
SMP04ESZ
Analog Devices
IC OPAMP SAMPL/HOLD 4CIRC 16SOIC
SMP04ESZ-REEL
SMP04ESZ-REEL
Analog Devices
IC OPAMP SAMPL/HOLD 4CIRC 16SOIC
SMP08BIFP
SMP08BIFP
Analog Devices
OCTAL SAMPLE-AND-HOLD AMPLIFIER
SMP08FP
SMP08FP
Analog Devices
IC OPAMP SAMPLE/HOLD 8CIRC 16DIP
SMP08FPZ
SMP08FPZ
Analog Devices
IC OPAMP SAMPL/HOLD 8 CIRC 16DIP
SMP08FQ
SMP08FQ
Analog Devices
OCTAL SAMPLE-AND-HOLD AMPLIFIER
SMP08FS
SMP08FS
Analog Devices
IC AMP SAMPLE HOLD OCTAL 16SOIC
SMP18FQ Compare Parts
  • SMP18FQ vs SMP18FSZ-REEL
  • SMP18FQ vs SMP18FSZ
  • SMP18FQ vs SMP18FS-REEL
  • SMP18FQ vs SMP18FS
  • SMP18FQ vs SMP18FRUZ-REEL7
  • SMP18FQ vs SMP18FPZ
  • SMP18FQ vs SMP18FP
  • SMP18FQ vs SMP11FY
  • SMP18FQ vs SMP11BIEY
  • SMP18FQ vs SMP08FSZ-REEL
  • SMP18FQ vs SMP08FSZ
  • SMP18FQ vs SMP08FS-REEL
  • SMP18FQ vs SMP08FS
  • SMP18FQ vs SMP08FQ
  • SMP18FQ vs SMP08FPZ
  • SMP18FQ vs SMP08FP
  • SMP18FQ vs SMP08BIFP
  • SMP18FQ vs SMP04ESZ-REEL
  • SMP18FQ vs SMP04ESZ
  • SMP18FQ vs SMP04ES-REEL
  • SMP18FQ vs SMP04ES
  • SMP18FQ vs SMP04EQ
  • SMP18FQ vs SMP04EPZ
  • SMP18FQ vs SMP04EP
  • SMP18FQ vs SMP11BRC/883C
  • SMP18FQ vs SMP08GBC
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered