☰
AMP8DS3QF74
AMP8DS3QF74
Active
Description:  MULTI-RAIL POWER PLATFORM 3A
Manufacturer:  AnDAPT LLC
Datasheet:   AMP8DS3QF74 Datasheet
History Price: $8.17950
In Stock: 4000
AMP8DS3QF74 Specification
Specification
Part No
AMP8DS3QF74
Category
PMIC - Power Management - Specialized
Manufacturer
AnDAPT LLC
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Battery Charger, Digital Power Management, Power Component Integrator
Current - Supply
3A
Voltage - Supply
12V
Operating Temperature
-40℃ ~ 85℃ (TA)
Mounting Type
Surface Mount
Package / Case
74-PowerWFQFN
Supplier Device Package
74-QFN (8x8)
AMP8DS3QF74 PDF Datasheet
AMP8DS3QF74 Compare Parts
  • AMP8DS3QF74 vs AMP8DB6QF65
  • AMP8DS3QF74 vs AMP8D6QF65
  • AMP8DS3QF74 vs AMP8DS1QF74
  • AMP8DS3QF74 vs AMP8D6QF74
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered