☰
M100PF-2AC
M100PF-2AC
Active
Description:  SOM POLARFIRE FPGA MPF200T
Manufacturer:  ARIES Embedded
Datasheet:   M100PF-2AC Datasheet
History Price: $524.00000
In Stock: 35120
M100PF-2AC Specification
Specification
Part No
M100PF-2AC
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
ARIES Embedded
Series
PolarFire
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
FPGA
Core Processor
-
Co-Processor
-
Speed
-
Flash Size
-
RAM Size
1GB
Connector Type
Board-to-Board (BTB) Socket
Size / Dimension
-
Operating Temperature
0 ℃ ~ 70 ℃
M100PF-2AC Compare Parts
  • M100PF-2AC vs M100PFS-025A0A0E-1
  • M100PF-2AC vs M100PF-3AC
  • M100PF-2AC vs M100PF-1AC
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!