☰
MX10-S16
MX10-S16
Active
Description:  SoM MAX10 FPGA
Manufacturer:  ARIES Embedded
Datasheet:   MX10-S16 Datasheet
History Price: $145.00000
In Stock: 8480
MX10-S16 Specification
Specification
Part No
MX10-S16
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
ARIES Embedded
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
FPGA
Core Processor
-
Co-Processor
-
Speed
25MHz
Flash Size
-
RAM Size
128MB
Connector Type
100 Pin
Size / Dimension
2.760" L x 1.380" W (70.00mm x 35.00mm)
Operating Temperature
0 ℃ ~ 70 ℃
MX10-S16 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Sarah Gagnon
Canada
5 stars
2026-09-17 18:16
plugged one into my guitar amp and my Reverb works like new again. Thanks!