AK9231NK
AK9231NK
Obsolete
Description:  IC ADC 12BIT 1M 16QFN
Manufacturer:  Asahi Kasei Microdevices
Datasheet:   AK9231NK Datasheet
History Price: Obsolete
In Stock: 9200
AK9231NK Specification
Specification
Part No
AK9231NK
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Asahi Kasei Microdevices
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
ADC
Number of Channels
2
Resolution (Bits)
12 b
Sampling Rate (Per Second)
1M
Data Interface
Serial
Voltage Supply Source
Single Supply
Voltage - Supply
2.35V ~ 5.25V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
16-WFQFN Exposed Pad
Supplier Device Package
16-QFN (3x3)
AK9231NK PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Daan van der Pol
Netherlands
5 stars
2026-03-21 17:54
All recieved in good condition, thank you!
Alessandra Romano
Italy
5 stars
2026-03-21 10:18
STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
Fernando
Spain
5 stars
2026-03-20 19:29
I have bought many times and as a general rule always well, I recommend this store
Adrien Blanchard
France
5 stars
2026-03-20 13:53
It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
Ella Charbonneau
Canada
5 stars
2026-03-20 05:48
Thank you for the 4017 IC's
Livia de Boer
Netherlands
5 stars
2026-03-20 04:51
fast shipping, good quality.