IQS133-00000-MSR
IQS133-00000-MSR
Obsolete
Description:  3 CH. CAPACITIVE TOUCH SENSOR WI
Manufacturer:  Azoteq
History Price: Obsolete
In Stock: 27600
IQS133-00000-MSR Specification
Specification
Part No
IQS133-00000-MSR
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Azoteq
Series
IQ Switch, ProxSense
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Button
Proximity Detection
Yes
Number of Inputs
3
LED Driver Channels
Up to 4
Interface
-
Resolution
-
Voltage - Supply
3V ~ 5.5V
Current - Supply
18μA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
IQS133-00000-MSR PDF Datasheet
IQS133-00000-MSR Related Parts
IQS127D-00000-TSR
IQS127D-00000-TSR
Azoteq
1 CH. CAPACITIVE TOUCH SENSOR WI
IQS127D-00002-TSR
IQS127D-00002-TSR
Azoteq
1 CH. CAPACITIVE TOUCH SENSOR WI
IQS127D-00008-TSR
IQS127D-00008-TSR
Azoteq
1 CH. CAPACITIVE TOUCH SENSOR WI
IQS127D-00200-TSR
IQS127D-00200-TSR
Azoteq
1 CH. CAPACITIVE TOUCH SENSOR WI
IQS128-00000-TSR
IQS128-00000-TSR
Azoteq
1 CH. CAPACITIVE TOUCH SENSOR DY
IQS128-00100-TSR
IQS128-00100-TSR
Azoteq
1 CH. CAPACITIVE TOUCH SENSOR DY
IQS211A-00000000-TSR
IQS211A-00000000-TSR
Azoteq
1 CH. CAPACITIVE PROXIMITY/TOUCH
IQS211B00000000DNR
IQS211B00000000DNR
Azoteq
1 CH CAPACITIVE SENSOR WITH ACTI
IQS213A-00000000-MSR
IQS213A-00000000-MSR
Azoteq
3 CH. CAPACITIVE TOUCH SENSOR WI
IQS227AS00000000TSR
IQS227AS00000000TSR
Azoteq
1 CH. CAPACITIVE TOUCH SENSOR WI
IQS227B-00000000-TSR
IQS227B-00000000-TSR
Azoteq
IC PROX TOUCH SENSOR 1CH TSOT23-
IQS227B00000000DNR
IQS227B00000000DNR
Azoteq
1 CH CAPACITIVE TOUCH & PROXIMIT
IQS133-00000-MSR Compare Parts
  • IQS133-00000-MSR vs IQS7222A001QNR
  • IQS133-00000-MSR vs IQS7222A001CSR
  • IQS133-00000-MSR vs IQS7211A101QNR
  • IQS133-00000-MSR vs IQS680-100-DNR
  • IQS133-00000-MSR vs IQS6210U9R
  • IQS133-00000-MSR vs IQS620A-1-DNR
  • IQS133-00000-MSR vs IQS620A-0-DNR
  • IQS133-00000-MSR vs IQS620-0-DNR
  • IQS133-00000-MSR vs IQS572-BL-QNR
  • IQS133-00000-MSR vs IQS550-BL-QNR
  • IQS133-00000-MSR vs IQS525-BL-QNR
  • IQS133-00000-MSR vs IQS360A-0-QFR
  • IQS133-00000-MSR vs IQS333-0-QFR
  • IQS133-00000-MSR vs IQS323001CSR
  • IQS133-00000-MSR vs IQS316-0-QFR
  • IQS133-00000-MSR vs IQS266-0-QNR
  • IQS133-00000-MSR vs IQS263B-0-MSR
  • IQS133-00000-MSR vs IQS263B-0-DNR
  • IQS133-00000-MSR vs IQS263A-0-DNR
  • IQS133-00000-MSR vs IQS263-0-MSR
  • IQS133-00000-MSR vs IQS232-00000000-SOR
  • IQS133-00000-MSR vs IQS231B00000000TSR
  • IQS133-00000-MSR vs IQS231B-00000000-DFR
  • IQS133-00000-MSR vs IQS231A-00004000-TSR
  • IQS133-00000-MSR vs IQS231A-00004000-DNR
  • IQS133-00000-MSR vs IQS231A-00000000-TSR
  • IQS133-00000-MSR vs IQS231A-00000000-DNR
  • IQS133-00000-MSR vs IQS229-00085000-DNR
  • IQS133-00000-MSR vs IQS228B00000000DNR
  • IQS133-00000-MSR vs IQS228B-00000000-TSR
  • IQS133-00000-MSR vs IQS228AS-00000000-TSR
  • IQS133-00000-MSR vs IQS227D00000000DNR
  • IQS133-00000-MSR vs IQS227D-00000000-DNR
  • IQS133-00000-MSR vs IQS227B00000000DNR
  • IQS133-00000-MSR vs IQS227B-00000000-TSR
  • IQS133-00000-MSR vs IQS227AS00000000TSR
  • IQS133-00000-MSR vs IQS213A-00000000-MSR
  • IQS133-00000-MSR vs IQS211B00000000DNR
  • IQS133-00000-MSR vs IQS211A-00000000-TSR
  • IQS133-00000-MSR vs IQS128-00100-TSR
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!