IQS7222B101QNR
IQS7222B101QNR
Active
Description:  IC SENSOR PROX SENSOR 20QFN
Manufacturer:  Azoteq
History Price: $0.65827
In Stock: 40800
IQS7222B101QNR Specification
Specification
Part No
IQS7222B101QNR
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Azoteq
Series
IQ Switch ProxFusion
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Controller
Input Type
Capacitive
Output Type
I2C
Current - Supply
720 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-UFQFN Exposed Pad
Supplier Device Package
20-QFN (3x3)
IQS7222B101QNR PDF Datasheet
IQS7222B101QNR Related Parts
IQS269A00QNR
IQS269A00QNR
Azoteq
8-CHANNEL CAPACITIVE TOUCH, HALL
IQS269AD0CSR
IQS269AD0CSR
Azoteq
TOUCH CONTROLLER
IQS620A-0-CSR
IQS620A-0-CSR
Azoteq
PROXFUSION:2 X CAPACITIVE, HALL
IQS626A-00-CSR
IQS626A-00-CSR
Azoteq
12 CHANNEL, HALL, INDU.
IQS7222B001QNR
IQS7222B001QNR
Azoteq
IC SENSOR PROX SENSOR 20QFN
IQS7222BQNR
IQS7222BQNR
Azoteq
IC SENSOR PROX FUSION 20QFN
IQS7222C-001-QNR
IQS7222C-001-QNR
Azoteq
IC SENSOR PROX FUSION 20QFN
IQS7222C001CSR
IQS7222C001CSR
Azoteq
IC SENSOR PROX FUSION I2C 18WLCS
IQS7222C001QNR
IQS7222C001QNR
Azoteq
IC SENSOR PROX FUSION I2C 20QFN
IQS223-00000000-QNR
IQS223-00000000-QNR
Azoteq
3 CH, GPIO-SWIPE AND TAP ONLY
IQS7222B102QNR
IQS7222B102QNR
Azoteq
IC SENSOR
IQS7222B101QNR Compare Parts
  • IQS7222B101QNR vs IQS7222C001CSR
  • IQS7222B101QNR vs IQS7222C-001-QNR
  • IQS7222B101QNR vs IQS7222BQNR
  • IQS7222B101QNR vs IQS7222B001QNR
  • IQS7222B101QNR vs IQS626A-00-CSR
  • IQS7222B101QNR vs IQS620A-0-CSR
  • IQS7222B101QNR vs IQS269AD0CSR
  • IQS7222B101QNR vs IQS269A00QNR
  • IQS7222B101QNR vs IQS7222B102QNR
  • IQS7222B101QNR vs IQS223-00000000-QNR
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery