SOMAM3703-32-1780AKIR
SOMAM3703-32-1780AKIR
Active
Description:  IC MOD CORTEX-A8 800MHZ 256MB
Manufacturer:  Beacon EmbeddedWorks
History Price: $411.10000
In Stock: 32400
SOMAM3703-32-1780AKIR Specification
Specification
Part No
SOMAM3703-32-1780AKIR
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Beacon EmbeddedWorks
Series
AM37x
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU Core
Core Processor
ARM? Cortex?-A8, AM3703
Co-Processor
-
Speed
800MHz
Flash Size
512MB
RAM Size
256MB
Connector Type
Board-to-Board (BTB) Socket - 200
Size / Dimension
0.590" L x 1.340" W (15.00mm x 34.00mm)
Operating Temperature
-40 ℃ ~ 85 ℃
SOMAM3703-32-1780AKIR PDF Datasheet
SOMAM3703-32-1780AKIR Datasheet
SOMAM3703-32-1780AKIR Related Parts
SOMAM1808-10-1502QHCR
SOMAM1808-10-1502QHCR
Beacon EmbeddedWorks
IC MOD ARM926EJ-S 450MHZ 64MB
SOMAM1808-10-1603QHIR
SOMAM1808-10-1603QHIR
Beacon EmbeddedWorks
IC MOD ARM926EJ-S 450MHZ 128MB
SOMAM3517-10-1780FJCR
SOMAM3517-10-1780FJCR
Beacon EmbeddedWorks
IC MOD CORTEX-A8 600MHZ 256MB
SOMAM3517-10-1780RJCR
SOMAM3517-10-1780RJCR
Beacon EmbeddedWorks
IC MOD CORTEX-A8 600MHZ 256MB
SOMC6748-10-1603AHCR
SOMC6748-10-1603AHCR
Beacon EmbeddedWorks
IC MOD TMS320C6748 375MHZ 128MB
SOMDIMM-RX63N
SOMDIMM-RX63N
Future Designs
IC MOD RX600/RX63N 100MHZ 128KB
SOMDM3730-10-1782IFXR
SOMDM3730-10-1782IFXR
Beacon EmbeddedWorks
IC MOD CORTEX-A8 800MHZ 256MB
SOMDM3730-10-1782JFIR
SOMDM3730-10-1782JFIR
Beacon EmbeddedWorks
IC MOD CORTEX-A8 800MHZ 256MB
SOMDM3730-11-1783IFXR
SOMDM3730-11-1783IFXR
Beacon EmbeddedWorks
IC MOD DM3730 800MHZ 256MB
SOMDM3730-11-1783JFIR
SOMDM3730-11-1783JFIR
Beacon EmbeddedWorks
IC MOD DM3730 800MHZ 256MB
SOMDM3730-20-2780AGCR
SOMDM3730-20-2780AGCR
Beacon EmbeddedWorks
IC MOD CORTEX-A8 1GHZ 256MB
SOMDM3730-20-2880AGXR
SOMDM3730-20-2880AGXR
Beacon EmbeddedWorks
IC MOD CORTEX-A8 1GHZ 512MB
SOMAM3703-32-1780AKIR Compare Parts
  • SOMAM3703-32-1780AKIR vs SOMOMAPL138-10-1603AHCR
  • SOMAM3703-32-1780AKIR vs SOMOMAPL138-10-1602QHIR
  • SOMAM3703-32-1780AKIR vs SOMOMAPL138-10-1502QHCR
  • SOMAM3703-32-1780AKIR vs SOMOMAP3530-21-1780AGIR
  • SOMAM3703-32-1780AKIR vs SOMOMAP3530-21-1670AGCR
  • SOMAM3703-32-1780AKIR vs SOMOMAP3530-11-1782IFXR
  • SOMAM3703-32-1780AKIR vs SOMOMAP3530-11-1672IFCR
  • SOMAM3703-32-1780AKIR vs SOMOMAP3530-10-1672IFCR
  • SOMAM3703-32-1780AKIR vs SOMIMX8MNS-10-29C0DMCR
  • SOMAM3703-32-1780AKIR vs SOMIMX8MMQ-10-1BE4SMIR
  • SOMAM3703-32-1780AKIR vs SOMDM3730-32-2880AKXR
  • SOMAM3703-32-1780AKIR vs SOMDM3730-32-2780AKCR
  • SOMAM3703-32-1780AKIR vs SOMDM3730-32-1880AKIR
  • SOMAM3703-32-1780AKIR vs SOMDM3730-31-1880AKIR
  • SOMAM3703-32-1780AKIR vs SOMDM3730-20-2880AGXR
  • SOMAM3703-32-1780AKIR vs SOMDM3730-20-2780AGCR
  • SOMAM3703-32-1780AKIR vs SOMDM3730-11-1783JFIR
  • SOMAM3703-32-1780AKIR vs SOMDM3730-11-1783IFXR
  • SOMAM3703-32-1780AKIR vs SOMDM3730-10-1782JFIR
  • SOMAM3703-32-1780AKIR vs SOMDM3730-10-1782IFXR
  • SOMAM3703-32-1780AKIR vs SOMDIMM-RX63N
  • SOMAM3703-32-1780AKIR vs SOMC6748-10-1603AHCR
  • SOMAM3703-32-1780AKIR vs SOMAM3517-10-1780RJCR
  • SOMAM3703-32-1780AKIR vs SOMAM3517-10-1780FJCR
  • SOMAM3703-32-1780AKIR vs SOMAM1808-10-1603QHIR
  • SOMAM3703-32-1780AKIR vs SOMAM1808-10-1502QHCR
  • SOMAM3703-32-1780AKIR vs SOMXOMAPL138-10-1602AHCR
  • SOMAM3703-32-1780AKIR vs SOMXOMAPL138-10-1502QHCR
  • SOMAM3703-32-1780AKIR vs SOMXC6748-10-1602AHCR
  • SOMAM3703-32-1780AKIR vs SOMXAM3517-10-1780FJCR
  • SOMAM3703-32-1780AKIR vs SOMOMAP3530-20-1670AGIR
  • SOMAM3703-32-1780AKIR vs SOMOMAP3530-12-1783JFIR
  • SOMAM3703-32-1780AKIR vs SOMOMAP3530-12-1783IFXR
  • SOMAM3703-32-1780AKIR vs SOMOMAP3530-12-1782JFIR
  • SOMAM3703-32-1780AKIR vs SOMOMAP3530-12-1782IFXR
  • SOMAM3703-32-1780AKIR vs SOMOMAP3530-11-1672IFXR
  • SOMAM3703-32-1780AKIR vs SOMOMAP3530-11-1670EFCR
  • SOMAM3703-32-1780AKIR vs SOMOMAP3530-10-1672IFXR
  • SOMAM3703-32-1780AKIR vs SOMOMAP3530-10-1670EFCR
  • SOMAM3703-32-1780AKIR vs SOMOMAP3503-21-1670AGCR
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description