BQ2002PN
BQ2002PN
Obsolete
Description:  IC BATT CHG MULTI-CHEM 8DIP
Manufacturer:  Texas Instruments
Datasheet:   BQ2002PN Datasheet
History Price: $1.31000
In Stock: 44400
BQ2002PN Specification
Specification
Part No
BQ2002PN
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Multi-Chemistry
Number of Cells
-
Current - Charging
Constant, Pulsed
Programmable Features
Voltage
Fault Protection
-
Charge Current - Max
-
Battery Pack Voltage
2V
Voltage - Supply (Max)
6V
Interface
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
BQ2002PN Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PW
BQ2000PW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TR
BQ2000SN-B5TR
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2002PN Description
The Texas Instruments BQ2002PN is a specialized battery management IC designed for charging and monitoring rechargeable batteries in a range of applications, including consumer electronics, portable devices, and battery-powered equipment. This integrated circuit provides comprehensive battery management features to ensure safe and efficient charging, as well as accurate monitoring of battery status. Below is a detailed overview of the BQ2002PN, including its key features and specifications.

## Overview

The BQ2002PN is a highly integrated battery management IC that supports charging and monitoring of NiCd (Nickel-Cadmium) and NiMH (Nickel-Metal Hydride) batteries. It is designed to work with external components to provide a robust charging solution with features such as overcharge protection, temperature compensation, and charge current regulation.

## Key Features

1. Battery Charge Management:
- Charge Regulation: The BQ2002PN supports accurate charge regulation for NiCd and NiMH batteries. It includes a programmable charge current setting and voltage regulation to optimize charging performance and extend battery life.

2. Charge Termination:
- Termination Methods: The IC provides multiple charge termination methods, including:
- Delta-V Detection: Monitors the voltage change during charge termination to stop charging when the battery reaches full charge.
- Timer-Based Termination: Allows setting a maximum charge time to terminate charging if the battery does not reach the desired state of charge.

3. Overcharge Protection:
- Protection Features: Includes overcharge protection to prevent damage to the battery from excessive charging. This feature helps to safeguard battery health and extend its lifespan.

4. Temperature Compensation:
- Temperature Sensing: The device includes temperature compensation to adjust the charge parameters based on the battery temperature. This helps to ensure safe charging under varying temperature conditions.

5. Charge Current Regulation:
- Current Control: The BQ2002PN supports programmable charge current regulation, allowing customization of the charging rate to match the specific requirements of the battery being used.

6. Battery Monitoring:
- Voltage Monitoring: Monitors the battery voltage to provide accurate status information and ensure proper operation of the charging process.

7. Programmable Settings:
- Configuration: The IC offers programmable settings for charge current, termination thresholds, and other parameters, providing flexibility to tailor the charging process to different battery types and applications.

8. Status Indicators:
- LED Indicators: Includes outputs for status indicators, such as LEDs, to provide visual feedback on the charging status and battery condition.

## Applications

The BQ2002PN is suitable for a wide range of battery management applications, including:
- Consumer Electronics: Used in devices such as cordless phones, handheld gadgets, and portable electronic devices.
- Battery-Powered Equipment: Provides charging and monitoring for various battery-powered equipment, including power tools and battery packs.
- Rechargeable Batteries: Ideal for use in systems that require efficient and reliable management of NiCd and NiMH batteries.

## Pin Configuration

The BQ2002PN is available in a 16-pin Dual-Inline Package (DIP). The pin configuration is as follows:

1. Pin 1 (NC): No Connection.
2. Pin 2 (TREF): Temperature reference input.
3. Pin 3 (VREF): Reference voltage output.
4. Pin 4 (TEMP): Battery temperature sensor input.
5. Pin 5 (IBAT): Battery charge current sense input.
6. Pin 6 (V+): Battery voltage input.
7. Pin 7 (CT): Charge termination input.
8. Pin 8 (CHG): Charge current output.
9. Pin 9 (C1): Charge current setting resistor connection.
10. Pin 10 (VCC): Supply voltage input.
11. Pin 11 (V-): Ground.
12. Pin 12 (PG): Power good output.
13. Pin 13 (DELTA): Delta-V detection input.
14. Pin 14 (TIMER): Timer input for charge termination.
15. Pin 15 (LED): Charge status indicator output.
16. Pin 16 (NC): No Connection.

## Absolute Maximum Ratings

To ensure reliable operation and avoid damage, adhere to the following maximum ratings:
- Supply Voltage (VCC): 14 V.
- Input Voltage (V+): 14 V.
- Input Voltage (TEMP): 14 V.
- Output Voltage (CHG): 14 V.
- Current per Pin: ±20 mA.
- Storage Temperature Range: -65°C to +150°C.
- Operating Temperature Range: 0°C to +70°C.

## Electrical Characteristics

- Supply Voltage Range (VCC): 4.5 V to 14 V.
- Charge Current Range (IBAT): Programmable up to 1 A.
- Charge Termination Voltage Threshold: Programmable based on external components.
- Temperature Compensation Range: 0°C to 70°C.
- Delta-V Detection Threshold: Programmable based on external components.
- Charge Current Regulation Accuracy: ±10%.

## Thermal Information

- Junction-to-Ambient Thermal Resistance (θJA): 90°C/W (typical, with adequate heat sinking).
- Junction-to-Case Thermal Resistance (θJC): 40°C/W (typical).

## Conclusion

The Texas Instruments BQ2002PN is a versatile and robust battery management IC designed to handle the complexities of charging and monitoring NiCd and NiMH batteries. With its programmable charge current, multiple termination methods, temperature compensation, and overcharge protection, it provides a reliable solution for managing rechargeable batteries in various applications. The device%27s flexibility and comprehensive features make it well-suited for consumer electronics, battery-powered equipment, and other battery management needs.

For more detailed information and application-specific recommendations, you can refer to the [Texas Instruments datasheet](https://www.ti.com/product/BQ2002).
BQ2002PN Compare Parts
  • BQ2002PN vs BQ2954SNTR
  • BQ2002PN vs BQ2954SN
  • BQ2002PN vs BQ2954PN
  • BQ2002PN vs BQ25980YFFR
  • BQ2002PN vs BQ25971YFFT
  • BQ2002PN vs BQ25971YFFR
  • BQ2002PN vs BQ25970YFFT
  • BQ2002PN vs BQ25970YFFR
  • BQ2002PN vs BQ25968YFFR
  • BQ2002PN vs BQ25960YBGR
  • BQ2002PN vs BQ25910YFFT
  • BQ2002PN vs BQ25910YFFR
  • BQ2002PN vs BQ25898YFFT
  • BQ2002PN vs BQ25898YFFR
  • BQ2002PN vs BQ25898DYFFT
  • BQ2002PN vs BQ25898DYFFR
  • BQ2002PN vs BQ25898CYFFT
  • BQ2002PN vs BQ25898CYFFR
  • BQ2002PN vs BQ25896RTWT
  • BQ2002PN vs BQ25896RTWR
  • BQ2002PN vs BQ25895RTWT
  • BQ2002PN vs BQ25895RTWR
  • BQ2002PN vs BQ25895MRTWT
  • BQ2002PN vs BQ25895MRTWR
  • BQ2002PN vs BQ25892RTWT
  • BQ2002PN vs BQ25892RTWR
  • BQ2002PN vs BQ25890RTWT
  • BQ2002PN vs BQ25890RTWR
  • BQ2002PN vs BQ25890HRTWT
  • BQ2002PN vs BQ25890HRTWR
  • BQ2002PN vs BQ25886RGET
  • BQ2002PN vs BQ25886RGER
  • BQ2002PN vs BQ25883RGET
  • BQ2002PN vs BQ25883RGER
  • BQ2002PN vs BQ25872YFFT
  • BQ2002PN vs BQ25872YFFR
  • BQ2002PN vs BQ25871YFFT
  • BQ2002PN vs BQ25871YFFR
  • BQ2002PN vs BQ25798RQMR
  • BQ2002PN vs BQ25792RQMR
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend