☰
BCM53016A1KFEBG
BCM53016A1KFEBG
Obsolete
Description:  INTEGRATED CPU W/ 7-PORT ENET
Manufacturer:  Broadcom
History Price: Obsolete
In Stock: 21280
BCM53016A1KFEBG Specification
Specification
Part No
BCM53016A1KFEBG
Category
Specialized ICs
Manufacturer
Broadcom
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BCM53016A1KFEBG Related Parts
BCM15920A1KUBDCG
BCM15920A1KUBDCG
Broadcom
CUSTOM SENSING ASIC
BCM53010A0KFEBG
BCM53010A0KFEBG
Broadcom
SOC 800 MHZ 1-CORE A9 L2 SWITCH
BCM53011A0KFEBG
BCM53011A0KFEBG
Broadcom
SOC 800 MHZ 2-CORE A9 L2 SWITCH
BCM53011A1KFEBG
BCM53011A1KFEBG
Broadcom
INTEGRATED CPU W/ 7-PORT ENET
BCM53012A1KFEBLG
BCM53012A1KFEBLG
Broadcom
INTEGRATED CPU WITH 7-PORT ETHER
BCM53014A0KFEBG
BCM53014A0KFEBG
Broadcom
SOC 800 MHZ 1-CORE A9 L2 SWITCH
BCM53014AA1KFEBLG
BCM53014AA1KFEBLG
Broadcom
IC CPU 7-PORT ETHERNET SWITCH
BCM53015A0KFEBG
BCM53015A0KFEBG
Broadcom
SOC 800 MHZ 2-CORE A9 L2 SWITCH
BCM53015A1IFEBLG
BCM53015A1IFEBLG
Broadcom
IC CPU 7-PORT ETHERNET SWITCH
BCM53015A1KFEBLG
BCM53015A1KFEBLG
Broadcom
IC CPU 7-PORT ETHERNET SWITCH
BCM53016A0KFEBG
BCM53016A0KFEBG
Broadcom
SOC 1 GHZ 2-CORE A9 L2 SWITCH 2
BCM53016A1IFEBLG
BCM53016A1IFEBLG
Broadcom
IC CPU 5-PORT ETHERNET SWITCH
BCM53016A1KFEBG Description
The Broadcom BCM53016A1KFEBG is a highly integrated system-on-chip (SoC) designed for networking applications, particularly in the realm of broadband access and enterprise networking. This device is part of Broadcom%27s family of networking solutions, which are known for their performance, scalability, and efficiency. The BCM53016A1KFEBG is particularly suited for applications such as routers, switches, and other networking equipment that require high-speed data processing and robust connectivity.

## Overview

The BCM53016A1KFEBG is designed to support advanced networking protocols and features, making it ideal for both consumer and enterprise-grade networking solutions. It integrates multiple functionalities into a single chip, reducing the need for external components and simplifying the design process for manufacturers.

## Key Specifications

1. Core Architecture:
- Multi-core architecture with ARM Cortex-A53 cores
- Operating frequency: Up to 1.2 GHz

2. Memory Support:
- DDR3/DDR4 memory interface
- Support for up to 2 GB of RAM

3. Networking Interfaces:
- Integrated Gigabit Ethernet MACs (Media Access Controllers)
- Support for up to 16 Ethernet ports
- 10/100/1000 Mbps Ethernet support

4. Wireless Connectivity:
- Integrated support for Wi-Fi 5 (802.11ac) and Wi-Fi 6 (802.11ax) standards
- Support for dual-band operation (2.4 GHz and 5 GHz)

5. Security Features:
- Hardware-based security features, including secure boot and encryption
- Support for various VPN protocols for secure remote access

6. Power Management:
- Advanced power management features to optimize energy consumption
- Operating voltage: 1.0V to 1.2V for core and I/O

7. Package:
- Available in a compact BGA (Ball Grid Array) package, facilitating easy integration into various designs.

## Features

- High Performance: The BCM53016A1KFEBG is designed to handle high data throughput, making it suitable for applications that require fast and reliable network performance.

- Scalability: The architecture allows for scalability in terms of both performance and connectivity, enabling manufacturers to design products that can grow with user demands.

- Integrated Solutions: By integrating multiple functionalities into a single chip, the BCM53016A1KFEBG reduces the overall bill of materials (BOM) and simplifies the design process for manufacturers.

- Advanced Networking Protocols: The device supports a wide range of networking protocols, ensuring compatibility with various networking standards and enhancing its versatility.

- Robust Security: With built-in security features, the BCM53016A1KFEBG helps protect against unauthorized access and ensures secure data transmission.

## Applications

The Broadcom BCM53016A1KFEBG is suitable for a variety of applications, including:

- Home and enterprise routers
- Network switches
- Wireless access points
- Broadband gateways
- IoT networking devices

## Conclusion

The Broadcom BCM53016A1KFEBG is a powerful and versatile networking SoC that meets the demands of modern networking applications. With its high performance, integrated features, and robust security capabilities, it is an excellent choice for manufacturers looking to develop advanced networking solutions. Its scalability and support for various networking standards make it suitable for a wide range of applications, ensuring that it can adapt to the evolving needs of consumers and enterprises alike.
BCM53016A1KFEBG Compare Parts
  • BCM53016A1KFEBG vs BCM7584ZZKFEB01G
  • BCM53016A1KFEBG vs BCM7584ZBKFEBA01G
  • BCM53016A1KFEBG vs BCM7584UPKFEBA03G
  • BCM53016A1KFEBG vs BCM7584UPKFEBA01G
  • BCM53016A1KFEBG vs BCM7584UDKFEBA03G
  • BCM53016A1KFEBG vs BCM7584UDKFEBA01G
  • BCM53016A1KFEBG vs BCM7584TSKFEBA03G
  • BCM53016A1KFEBG vs BCM7584TPKFEBA03G
  • BCM53016A1KFEBG vs BCM7584TPKFEBA01G
  • BCM53016A1KFEBG vs BCM7584TNKFEBA03G
  • BCM53016A1KFEBG vs BCM7584TDKFEBA03G
  • BCM53016A1KFEBG vs BCM7584TCKFEBA03G
  • BCM53016A1KFEBG vs BCM7584RPKFEBA03G
  • BCM53016A1KFEBG vs BCM7584RDKFEBA03G
  • BCM53016A1KFEBG vs BCM7584NCKFEBA03G
  • BCM53016A1KFEBG vs BCM7584NCKFEBA01G
  • BCM53016A1KFEBG vs BCM7584LPKFEBA03G
  • BCM53016A1KFEBG vs BCM7584LPKFEBA01G
  • BCM53016A1KFEBG vs BCM7584APKFEBA03G
  • BCM53016A1KFEBG vs BCM7584APKFEBA01G
  • BCM53016A1KFEBG vs BCM75849ZZKFEB03G
  • BCM53016A1KFEBG vs BCM75849ZSKFEB99G
  • BCM53016A1KFEBG vs BCM75848ZZKFEB03G
  • BCM53016A1KFEBG vs BCM75848UPKFEBA03G
  • BCM53016A1KFEBG vs BCM75848TSKFEBA03G
  • BCM53016A1KFEBG vs BCM75848TPKFEBA03G
  • BCM53016A1KFEBG vs BCM75848TNKFEBA03G
  • BCM53016A1KFEBG vs BCM75848RPKFEBA03G
  • BCM53016A1KFEBG vs BCM75848NCKFEBA03G
  • BCM53016A1KFEBG vs BCM75848APKFEBA03G
  • BCM53016A1KFEBG vs BCM75846ZZKFEB03G
  • BCM53016A1KFEBG vs BCM75845ZZKFEB03G
  • BCM53016A1KFEBG vs BCM75845ZSKFEB99G
  • BCM53016A1KFEBG vs BCM75845NCKFEBA03G
  • BCM53016A1KFEBG vs BCM75845NCKFEBA01G
  • BCM53016A1KFEBG vs BCM75842ZZKFEB03G
  • BCM53016A1KFEBG vs BCM75842UPKFEBA3G
  • BCM53016A1KFEBG vs BCM75842TPKFEBA1G
  • BCM53016A1KFEBG vs BCM75842RPKFEBA1G
  • BCM53016A1KFEBG vs BCM75842NCKFEBA3G
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description