☰
BCM53134OKFBG
BCM53134OKFBG
Active
Description:  IC ETHERNET SWITCH 256FBGA
Manufacturer:  Broadcom
History Price: $11.36000
In Stock: 20960
BCM53134OKFBG Specification
Specification
Part No
BCM53134OKFBG
Category
Interface - Controllers
Manufacturer
Broadcom
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Switch
Interface
-
Standards
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
256-FBGA (11x11)
BCM53134OKFBG Related Parts
BCM53101EIMLG
BCM53101EIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101EKMLG
BCM53101EKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101MIMLG
BCM53101MIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101MKMLG
BCM53101MKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101PIMLG
BCM53101PIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101PKMLG
BCM53101PKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53118KQLEG
BCM53118KQLEG
Broadcom
IC ETHERNET SWITCH SPI
BCM53125SKMMLG
BCM53125SKMMLG
Broadcom
GIGABIT SWITCH
BCM53128IQLEG
BCM53128IQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128KQLEG
BCM53128KQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128VIQLEG
BCM53128VIQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128VKQLEG
BCM53128VKQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53134OKFBG Description
The Broadcom BCM53134OKFBG is a highly integrated Ethernet switch designed for various networking applications, particularly in the consumer and enterprise markets. This device is part of Broadcom%27s extensive portfolio of networking solutions and is known for its performance, efficiency, and versatility.

## Overview

The BCM53134 is a Layer 2 Ethernet switch that supports multiple ports and is designed to facilitate high-speed data transfer in local area networks (LANs). It is particularly suitable for applications such as home networking, small to medium-sized business networks, and other environments where reliable and efficient data communication is essential.

## Key Specifications

1. Ports and Interfaces:
- The BCM53134 typically features 5 Ethernet ports, with a combination of 10/100/1000 Mbps (Gigabit) capabilities.
- It supports both copper and fiber interfaces, allowing for flexible deployment options.

2. Switching Capacity:
- The device offers a switching capacity of up to 1 Gbps per port, enabling high-speed data transfer and efficient handling of network traffic.

3. Layer 2 Features:
- The BCM53134 supports various Layer 2 switching features, including:
- VLAN (Virtual Local Area Network) support for network segmentation.
- Spanning Tree Protocol (STP) for loop prevention.
- Quality of Service (QoS) features to prioritize traffic and ensure optimal performance for critical applications.

4. Power Management:
- The switch is designed with energy efficiency in mind, supporting features such as Energy Efficient Ethernet (EEE) to reduce power consumption during periods of low activity.

5. Management Features:
- The BCM53134 supports various management protocols, including SNMP (Simple Network Management Protocol) for network monitoring and management.
- It may also include features for remote management and configuration, enhancing usability in enterprise environments.

6. Operating Conditions:
- The device is designed to operate in a wide range of environmental conditions, making it suitable for various deployment scenarios.
- It typically operates within a temperature range of 0°C to 70°C, ensuring reliability in different settings.

7. Package Type:
- The BCM53134 is available in a compact package, which is advantageous for integration into various hardware designs, including routers, switches, and other networking devices.

8. Applications:
- The BCM53134 is ideal for use in:
- Home routers and gateways.
- Small office/home office (SOHO) networking equipment.
- Managed and unmanaged Ethernet switches.
- IP surveillance systems and other IoT applications.

## Conclusion

The Broadcom BCM53134OKFBG is a robust and versatile Ethernet switch that provides essential features for modern networking needs. With its combination of high-speed performance, energy efficiency, and comprehensive management capabilities, it is well-suited for a variety of applications in both consumer and enterprise environments. Whether used in home networking solutions or in small to medium-sized business infrastructures, the BCM53134 delivers reliable and efficient data communication, making it a valuable component in today%27s interconnected world.
BCM53134OKFBG Compare Parts
  • BCM53134OKFBG vs BCM89810A2AMLGT
  • BCM53134OKFBG vs BCM89810A2AMLG
  • BCM53134OKFBG vs BCM84894B0IFSBG
  • BCM53134OKFBG vs BCM84892B0IFSBG
  • BCM53134OKFBG vs BCM84891B0IFSBG
  • BCM53134OKFBG vs BCM84881B0IFSBG
  • BCM53134OKFBG vs BCM84740A1KFSBG
  • BCM53134OKFBG vs BCM56224B0KPBG
  • BCM53134OKFBG vs BCM5389KFBG
  • BCM53134OKFBG vs BCM5389KFB
  • BCM53134OKFBG vs BCM5389IFBG
  • BCM53134OKFBG vs BCM5387KFBG
  • BCM53134OKFBG vs BCM53426A0KFSBG
  • BCM53134OKFBG vs BCM53158XUB1KFBG
  • BCM53134OKFBG vs BCM53158XUB0KFBG
  • BCM53134OKFBG vs BCM53158XPB1KFBG
  • BCM53134OKFBG vs BCM53158XPB0KFBG
  • BCM53134OKFBG vs BCM53158XMB1KFBG
  • BCM53134OKFBG vs BCM53158XMB0KFBG
  • BCM53134OKFBG vs BCM53156XUB1KFBG
  • BCM53134OKFBG vs BCM53156XUB0KFBG
  • BCM53134OKFBG vs BCM53156XMB1KFBG
  • BCM53134OKFBG vs BCM53156XMB0KFBG
  • BCM53134OKFBG vs BCM53154MB1ILFBG
  • BCM53134OKFBG vs BCM53134SKFBG
  • BCM53134OKFBG vs BCM53134SIFBG
  • BCM53134OKFBG vs BCM53134PKFBG
  • BCM53134OKFBG vs BCM53134PIFBG
  • BCM53134OKFBG vs BCM53134OIFBG
  • BCM53134OKFBG vs BCM53134MKFBG
  • BCM53134OKFBG vs BCM53134MIFBG
  • BCM53134OKFBG vs BCM53128VKQLEG
  • BCM53134OKFBG vs BCM53128VIQLEG
  • BCM53134OKFBG vs BCM53128KQLEG
  • BCM53134OKFBG vs BCM53128IQLEG
  • BCM53134OKFBG vs BCM53125SKMMLG
  • BCM53134OKFBG vs BCM53118KQLEG
  • BCM53134OKFBG vs BCM53101PKMLG
  • BCM53134OKFBG vs BCM53101PIMLG
  • BCM53134OKFBG vs BCM53101MKMLG
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.