BCM53161XUB1KLFBG
BCM53161XUB1KLFBG
Active
Description:  IC ETHERNET SWITCH GPIO
Manufacturer:  Broadcom
History Price: $36.16352
In Stock: 29200
BCM53161XUB1KLFBG Specification
Specification
Part No
BCM53161XUB1KLFBG
Category
Interface - Controllers
Manufacturer
Broadcom
Series
RoboSwitch
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Switch
Interface
GPIO, I2C, MII, SPI
Standards
IEEE 802.3, 10/100/1000 Base-T/TX PHY
Voltage - Supply
-
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
-
Supplier Device Package
-
BCM53161XUB1KLFBG Related Parts
BCM53101EIMLG
BCM53101EIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101EKMLG
BCM53101EKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101MIMLG
BCM53101MIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101MKMLG
BCM53101MKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101PIMLG
BCM53101PIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101PKMLG
BCM53101PKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53118KQLEG
BCM53118KQLEG
Broadcom
IC ETHERNET SWITCH SPI
BCM53125SKMMLG
BCM53125SKMMLG
Broadcom
GIGABIT SWITCH
BCM53128IQLEG
BCM53128IQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128KQLEG
BCM53128KQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128VIQLEG
BCM53128VIQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128VKQLEG
BCM53128VKQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53161XUB1KLFBG Compare Parts
  • BCM53161XUB1KLFBG vs BCM89810A2AMLGT
  • BCM53161XUB1KLFBG vs BCM89810A2AMLG
  • BCM53161XUB1KLFBG vs BCM84894B0IFSBG
  • BCM53161XUB1KLFBG vs BCM84892B0IFSBG
  • BCM53161XUB1KLFBG vs BCM84891B0IFSBG
  • BCM53161XUB1KLFBG vs BCM84881B0IFSBG
  • BCM53161XUB1KLFBG vs BCM84740A1KFSBG
  • BCM53161XUB1KLFBG vs BCM56224B0KPBG
  • BCM53161XUB1KLFBG vs BCM5389KFBG
  • BCM53161XUB1KLFBG vs BCM5389KFB
  • BCM53161XUB1KLFBG vs BCM5389IFBG
  • BCM53161XUB1KLFBG vs BCM5387KFBG
  • BCM53161XUB1KLFBG vs BCM53426A0KFSBG
  • BCM53161XUB1KLFBG vs BCM53158XUB1KFBG
  • BCM53161XUB1KLFBG vs BCM53158XUB0KFBG
  • BCM53161XUB1KLFBG vs BCM53158XPB1KFBG
  • BCM53161XUB1KLFBG vs BCM53158XPB0KFBG
  • BCM53161XUB1KLFBG vs BCM53158XMB1KFBG
  • BCM53161XUB1KLFBG vs BCM53158XMB0KFBG
  • BCM53161XUB1KLFBG vs BCM53156XUB1KFBG
  • BCM53161XUB1KLFBG vs BCM53156XUB0KFBG
  • BCM53161XUB1KLFBG vs BCM53156XMB1KFBG
  • BCM53161XUB1KLFBG vs BCM53156XMB0KFBG
  • BCM53161XUB1KLFBG vs BCM53154MB1ILFBG
  • BCM53161XUB1KLFBG vs BCM53134SKFBG
  • BCM53161XUB1KLFBG vs BCM53134SIFBG
  • BCM53161XUB1KLFBG vs BCM53134PKFBG
  • BCM53161XUB1KLFBG vs BCM53134PIFBG
  • BCM53161XUB1KLFBG vs BCM53134OKFBG
  • BCM53161XUB1KLFBG vs BCM53134OIFBG
  • BCM53161XUB1KLFBG vs BCM53134MKFBG
  • BCM53161XUB1KLFBG vs BCM53134MIFBG
  • BCM53161XUB1KLFBG vs BCM53128VKQLEG
  • BCM53161XUB1KLFBG vs BCM53128VIQLEG
  • BCM53161XUB1KLFBG vs BCM53128KQLEG
  • BCM53161XUB1KLFBG vs BCM53128IQLEG
  • BCM53161XUB1KLFBG vs BCM53125SKMMLG
  • BCM53161XUB1KLFBG vs BCM53118KQLEG
  • BCM53161XUB1KLFBG vs BCM53101PKMLG
  • BCM53161XUB1KLFBG vs BCM53101PIMLG
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.