☰
BCM53283MIPBG
BCM53283MIPBG
Active
Description:  16FE(PHY)+2GE(GMII/RGMII)+IMP(
Manufacturer:  Broadcom
History Price: $89.57961
In Stock: 23760
BCM53283MIPBG Specification
Specification
Part No
BCM53283MIPBG
Category
Interface - Controllers
Manufacturer
Broadcom
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
-
Interface
-
Standards
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
BCM53283MIPBG Related Parts
BCM53101EIMLG
BCM53101EIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101EKMLG
BCM53101EKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101MIMLG
BCM53101MIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101MKMLG
BCM53101MKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101PIMLG
BCM53101PIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101PKMLG
BCM53101PKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53118KQLEG
BCM53118KQLEG
Broadcom
IC ETHERNET SWITCH SPI
BCM53125SKMMLG
BCM53125SKMMLG
Broadcom
GIGABIT SWITCH
BCM53128IQLEG
BCM53128IQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128KQLEG
BCM53128KQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128VIQLEG
BCM53128VIQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128VKQLEG
BCM53128VKQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53283MIPBG Description
The Broadcom BCM53283MIPBG is a highly integrated, multi-layer Ethernet switch designed for a variety of networking applications, particularly in enterprise and service provider environments. This device is part of Broadcom%27s extensive portfolio of networking solutions and is known for its performance, scalability, and flexibility.

## Overview

The BCM53283MIPBG is a Layer 2/Layer 3 Ethernet switch that supports a range of features suitable for both consumer and enterprise-grade networking. It is designed to facilitate high-speed data transfer and efficient network management, making it ideal for applications such as data centers, enterprise networks, and service provider infrastructures.

## Key Specifications

1. Architecture:
- The BCM53283MIPBG is based on a multi-core architecture that allows for efficient processing of data packets and management of network traffic.

2. Ports:
- The switch typically features multiple Gigabit Ethernet ports, with configurations that may include 10/100/1000 Mbps Ethernet interfaces.
- It supports a variety of port configurations, including SFP (Small Form-factor Pluggable) for fiber connections.

3. Switching Capacity:
- The device offers a high switching capacity, often exceeding 100 Gbps, which allows for seamless data transfer across multiple devices without bottlenecks.

4. Layer 2/Layer 3 Features:
- Supports standard Layer 2 switching features such as VLAN (Virtual Local Area Network) tagging, Spanning Tree Protocol (STP), and Link Aggregation Control Protocol (LACP).
- Layer 3 capabilities may include static routing and support for various routing protocols, enhancing the switch%27s functionality in complex network environments.

5. Quality of Service (QoS):
- The BCM53283MIPBG includes advanced QoS features that allow for traffic prioritization, ensuring that critical applications receive the necessary bandwidth and low latency.

6. Power over Ethernet (PoE):
- The switch may support PoE, enabling it to deliver power to connected devices such as IP cameras, VoIP phones, and wireless access points over the same Ethernet cable.

7. Management Features:
- The device supports various management protocols, including SNMP (Simple Network Management Protocol), RMON (Remote Monitoring), and CLI (Command Line Interface) for configuration and monitoring.
- Web-based management interfaces may also be available for easier configuration and monitoring.

8. Security Features:
- The BCM53283MIPBG includes security features such as port security, MAC address filtering, and access control lists (ACLs) to protect the network from unauthorized access.

9. Environmental Specifications:
- The device is designed to operate in a range of environmental conditions, with specifications for temperature, humidity, and power supply requirements.

10. Package and Form Factor:
- The BCM53283MIPBG is typically available in a compact form factor suitable for integration into various networking equipment, including routers, switches, and other network appliances.

## Applications

The Broadcom BCM53283MIPBG is suitable for a wide range of applications, including:

- Enterprise Networking: Ideal for use in corporate networks where high performance and reliability are essential.
- Data Centers: Supports the high bandwidth and low latency requirements of modern data center environments.
- Service Providers: Can be utilized by ISPs for delivering broadband services to customers, including residential and business clients.

## Conclusion

The Broadcom BCM53283MIPBG is a versatile and powerful Ethernet switch that meets the demands of modern networking environments. With its robust feature set, high performance, and scalability, it is an excellent choice for enterprises and service providers looking to enhance their network infrastructure. Whether for data centers, enterprise networks, or service provider applications, the BCM53283MIPBG provides the necessary tools to manage and optimize network performance effectively.
BCM53283MIPBG Compare Parts
  • BCM53283MIPBG vs BCM89810A2AMLGT
  • BCM53283MIPBG vs BCM89810A2AMLG
  • BCM53283MIPBG vs BCM84894B0IFSBG
  • BCM53283MIPBG vs BCM84892B0IFSBG
  • BCM53283MIPBG vs BCM84891B0IFSBG
  • BCM53283MIPBG vs BCM84881B0IFSBG
  • BCM53283MIPBG vs BCM84740A1KFSBG
  • BCM53283MIPBG vs BCM56224B0KPBG
  • BCM53283MIPBG vs BCM5389KFBG
  • BCM53283MIPBG vs BCM5389KFB
  • BCM53283MIPBG vs BCM5389IFBG
  • BCM53283MIPBG vs BCM5387KFBG
  • BCM53283MIPBG vs BCM53426A0KFSBG
  • BCM53283MIPBG vs BCM53158XUB1KFBG
  • BCM53283MIPBG vs BCM53158XUB0KFBG
  • BCM53283MIPBG vs BCM53158XPB1KFBG
  • BCM53283MIPBG vs BCM53158XPB0KFBG
  • BCM53283MIPBG vs BCM53158XMB1KFBG
  • BCM53283MIPBG vs BCM53158XMB0KFBG
  • BCM53283MIPBG vs BCM53156XUB1KFBG
  • BCM53283MIPBG vs BCM53156XUB0KFBG
  • BCM53283MIPBG vs BCM53156XMB1KFBG
  • BCM53283MIPBG vs BCM53156XMB0KFBG
  • BCM53283MIPBG vs BCM53154MB1ILFBG
  • BCM53283MIPBG vs BCM53134SKFBG
  • BCM53283MIPBG vs BCM53134SIFBG
  • BCM53283MIPBG vs BCM53134PKFBG
  • BCM53283MIPBG vs BCM53134PIFBG
  • BCM53283MIPBG vs BCM53134OKFBG
  • BCM53283MIPBG vs BCM53134OIFBG
  • BCM53283MIPBG vs BCM53134MKFBG
  • BCM53283MIPBG vs BCM53134MIFBG
  • BCM53283MIPBG vs BCM53128VKQLEG
  • BCM53283MIPBG vs BCM53128VIQLEG
  • BCM53283MIPBG vs BCM53128KQLEG
  • BCM53283MIPBG vs BCM53128IQLEG
  • BCM53283MIPBG vs BCM53125SKMMLG
  • BCM53283MIPBG vs BCM53118KQLEG
  • BCM53283MIPBG vs BCM53101PKMLG
  • BCM53283MIPBG vs BCM53101PIMLG
  • BCM53283MIPBG FAQ
    Q1: What type of device is the Broadcom BCM53283MIPBG?‌
    A1:‌ The Broadcom BCM53283MIPBG is a highly integrated 24-port Gigabit Ethernet switch chip designed for enterprise and managed networking applications.

    Q2: What is the maximum switching capacity of the Broadcom BCM53283MIPBG?‌
    A2:‌ The BCM53283MIPBG supports a switching capacity of up to 48 Gbps with full-duplex operation.

    Q3: Does the Broadcom BCM53283MIPBG support Layer 2 or Layer 3 features?‌
    A3:‌ The BCM53283MIPBG is a Layer 2 managed switch chip, supporting VLANs, QoS, and advanced traffic management.

    Q4: What package type is used for the Broadcom BCM53283MIPBG?‌
    A4:‌ The BCM53283MIPBG is housed in a 324-pin BGA (Ball Grid Array) package for high-density PCB layouts.

    Q5: What applications is the Broadcom BCM53283MIPBG optimized for?‌
    A5:‌ The BCM53283MIPBG is ideal for enterprise switches, smart routers, and managed network infrastructure.

    Q6: Does the Broadcom BCM53283MIPBG support Energy-Efficient Ethernet (EEE)?‌
    A6:‌ Yes, the BCM53283MIPBG complies with IEEE 802.3az EEE standards for reduced power consumption during low data activity.

    Q7: What is the typical power consumption of the Broadcom BCM53283MIPBG?‌
    A7:‌ The BCM53283MIPBG consumes approximately 6W (typical) under full load conditions.

    Q8: Can the Broadcom BCM53283MIPBG support PoE (Power over Ethernet)?‌
    A8:‌ No, the BCM53283MIPBG does not integrate PoE functionality but can work with external PoE controllers.

    Q9: What management interfaces are supported by the Broadcom BCM53283MIPBG?‌
    A9:‌ The BCM53283MIPBG supports SPI, I2C, and MDIO interfaces for device configuration and monitoring.

    Q10: Is the Broadcom BCM53283MIPBG compliant with industrial temperature standards?‌
    A10:‌ Yes, the BCM53283MIPBG operates over an industrial temperature range of -40°C to +85°C.

    Q11: Does the Broadcom BCM53283MIPBG include hardware-based security features?‌
    A11:‌ Yes, the BCM53283MIPBG supports ACLs (Access Control Lists) and port security mechanisms.

    Q12: What is the maximum number of VLANs supported by the Broadcom BCM53283MIPBG?‌
    A12:‌ The BCM53283MIPBG supports up to 4K VLANs for flexible network segmentation.

    Q13: Can the Broadcom BCM53283MIPBG be used in stackable switch configurations?‌
    A13:‌ Yes, the BCM53283MIPBG supports stacking via external controllers for scalable network designs.

    Q14: Is the Broadcom BCM53283MIPBG RoHS compliant?‌
    A14:‌ Yes, the BCM53283MIPBG meets RoHS (Restriction of Hazardous Substances) requirements.

    Q15: What software development kits (SDKs) are available for the Broadcom BCM53283MIPBG?‌
    A15:‌ Broadcom provides Switch API toolkits and Linux-based SDKs for customizing the BCM53283MIPBG’s firmware.

    Q16: What is the latency performance of the Broadcom BCM53283MIPBG?‌
    A16:‌ The BCM53283MIPBG offers cut-through switching with sub-microsecond latency for real-time applications.

    Q17: Are evaluation boards available for the Broadcom BCM53283MIPBG?‌
    A17:‌ Yes, Broadcom offers reference design boards (e.g., BCM53283MIPBG-EVAL) for prototyping and testing.

    Q18: Does the Broadcom BCM53283MIPBG support jumbo frames?‌
    A18:‌ Yes, the BCM53283MIPBG supports jumbo frames up to 9KB for high-throughput data transfers.

    Q19: Where can I find the datasheet for the Broadcom BCM53283MIPBG?‌
    A19:‌ The datasheet is available on Broadcom’s official website or through authorized distributors.

    Q20: How can I order the Broadcom BCM53283MIPBG in production volumes?‌
    A20:‌ The BCM53283MIPBG is available via Broadcom’s global distribution network, with volume pricing upon request.
    Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos