BCM5389KFBG
BCM5389KFBG
Obsolete
Description:  IC ETHERNET SWITCH SPI 256BGA
Manufacturer:  Broadcom
Datasheet:   BCM5389KFBG Datasheet
History Price: Obsolete
In Stock: 38400
BCM5389KFBG Specification
Specification
Part No
BCM5389KFBG
Category
Interface - Controllers
Manufacturer
Broadcom
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Switch
Interface
SPI
Standards
-
Voltage - Supply
1.2V ~ 1.26V
Current - Supply
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
256-BGA (17x17)
BCM5389KFBG PDF Datasheet
BCM5389KFBG Related Parts
BCM53101EIMLG
BCM53101EIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101EKMLG
BCM53101EKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101MIMLG
BCM53101MIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101MKMLG
BCM53101MKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101PIMLG
BCM53101PIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101PKMLG
BCM53101PKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53118KQLEG
BCM53118KQLEG
Broadcom
IC ETHERNET SWITCH SPI
BCM53125SKMMLG
BCM53125SKMMLG
Broadcom
GIGABIT SWITCH
BCM53128IQLEG
BCM53128IQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128KQLEG
BCM53128KQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128VIQLEG
BCM53128VIQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128VKQLEG
BCM53128VKQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM5389KFBG Compare Parts
  • BCM5389KFBG vs BCM89810A2AMLGT
  • BCM5389KFBG vs BCM89810A2AMLG
  • BCM5389KFBG vs BCM84894B0IFSBG
  • BCM5389KFBG vs BCM84892B0IFSBG
  • BCM5389KFBG vs BCM84891B0IFSBG
  • BCM5389KFBG vs BCM84881B0IFSBG
  • BCM5389KFBG vs BCM84740A1KFSBG
  • BCM5389KFBG vs BCM56224B0KPBG
  • BCM5389KFBG vs BCM5389KFB
  • BCM5389KFBG vs BCM5389IFBG
  • BCM5389KFBG vs BCM5387KFBG
  • BCM5389KFBG vs BCM53426A0KFSBG
  • BCM5389KFBG vs BCM53158XUB1KFBG
  • BCM5389KFBG vs BCM53158XUB0KFBG
  • BCM5389KFBG vs BCM53158XPB1KFBG
  • BCM5389KFBG vs BCM53158XPB0KFBG
  • BCM5389KFBG vs BCM53158XMB1KFBG
  • BCM5389KFBG vs BCM53158XMB0KFBG
  • BCM5389KFBG vs BCM53156XUB1KFBG
  • BCM5389KFBG vs BCM53156XUB0KFBG
  • BCM5389KFBG vs BCM53156XMB1KFBG
  • BCM5389KFBG vs BCM53156XMB0KFBG
  • BCM5389KFBG vs BCM53154MB1ILFBG
  • BCM5389KFBG vs BCM53134SKFBG
  • BCM5389KFBG vs BCM53134SIFBG
  • BCM5389KFBG vs BCM53134PKFBG
  • BCM5389KFBG vs BCM53134PIFBG
  • BCM5389KFBG vs BCM53134OKFBG
  • BCM5389KFBG vs BCM53134OIFBG
  • BCM5389KFBG vs BCM53134MKFBG
  • BCM5389KFBG vs BCM53134MIFBG
  • BCM5389KFBG vs BCM53128VKQLEG
  • BCM5389KFBG vs BCM53128VIQLEG
  • BCM5389KFBG vs BCM53128KQLEG
  • BCM5389KFBG vs BCM53128IQLEG
  • BCM5389KFBG vs BCM53125SKMMLG
  • BCM5389KFBG vs BCM53118KQLEG
  • BCM5389KFBG vs BCM53101PKMLG
  • BCM5389KFBG vs BCM53101PIMLG
  • BCM5389KFBG vs BCM53101MKMLG
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller