☰
BCM6516IPBG
BCM6516IPBG
Obsolete
Description:  MULTI-MODE DSL TRANSCEIVER (30A)
Manufacturer:  Broadcom
Datasheet:   BCM6516IPBG Datasheet
History Price: Obsolete
In Stock: 2960
BCM6516IPBG Specification
Specification
Part No
BCM6516IPBG
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Broadcom
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
-
Number of Channels
-
Power (Watts)
-
Voltage - Supply, Analog
-
Voltage - Supply, Digital
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BCM6516IPBG Related Parts
BCM6506IFB
BCM6506IFB
Broadcom
ADSL/VDSL ANALOG FRONT END
BCM6516IPB
BCM6516IPB
Broadcom
MULTI-MODE DSL TRANSCEIVER (30A)
BCM6522IPB
BCM6522IPB
Broadcom
16L ADSL2+ ANALOG FRONT END
BCM6522IPBG
BCM6522IPBG
Broadcom
16L ADSL2+ ANALOG FRONT END
BCM6524IFB
BCM6524IFB
Broadcom
MULTI-MODE DSL ANALOG FRONT END
BCM6524IFBG
BCM6524IFBG
Broadcom
MULTI-MODE DSL ANALOG FRONT END
BCM6526IFB2
BCM6526IFB2
Broadcom
MULTI-MODE DSL ANALOG FRONT END
BCM6526IFB2G
BCM6526IFB2G
Broadcom
MULTI-MODE DSL ANALOG FRONT END
BCM6516IPBG Compare Parts
  • BCM6516IPBG vs BCM6526IFB2
  • BCM6516IPBG vs BCM6524IFBG
  • BCM6516IPBG vs BCM6524IFB
  • BCM6516IPBG vs BCM6522IPBG
  • BCM6516IPBG vs BCM6522IPB
  • BCM6516IPBG vs BCM6516IPB
  • BCM6516IPBG vs BCM6506IFB
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.