BCM8705BIFBG
BCM8705BIFBG
Active
Description:  IC TELECOM INTERFACE 10 GIGABIT
Manufacturer:  Broadcom
History Price: Active
In Stock: 28400
BCM8705BIFBG Specification
Specification
Part No
BCM8705BIFBG
Category
Interface - Telecom
Manufacturer
Broadcom
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Transceiver
Interface
Serial, XAUI
Number of Circuits
1
Voltage - Supply
-
Current - Supply
-
Power (Watts)
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
256-BGA
Supplier Device Package
256-FBGA
BCM8705BIFBG PDF Datasheet
BCM8705BIFBG Related Parts
BCM1103KPBG
BCM1103KPBG
Broadcom
IP PHONE CHIP
BCM1104KPBG
BCM1104KPBG
Broadcom
IP PHONE CHIP
BCM11107KFBG
BCM11107KFBG
Broadcom
IP PHONE CHIP
BCM11109KFBG
BCM11109KFBG
Broadcom
IP PHONE CHIP
BCM11125IFEBG
BCM11125IFEBG
Broadcom
MAP/AP-ONLY
BCM11131IFEBG
BCM11131IFEBG
Broadcom
MAP/AP-ONLY
BCM11170KFBG
BCM11170KFBG
Broadcom
IP PHONE CHIP
BCM11188KFBG
BCM11188KFBG
Broadcom
IP PHONE CHIP
BCM11189KFBG
BCM11189KFBG
Broadcom
IP PHONE CHIP
BCM11193KFBG
BCM11193KFBG
Broadcom
IP PHONE CHIP
BCM11194KFBG
BCM11194KFBG
Broadcom
IC ETHERNET IP PHONE CHIP
BCM11195KFBG
BCM11195KFBG
Broadcom
IP PHONE CHIP
BCM8705BIFBG Description
The Broadcom BCM8705BIFBG is a high-performance, multi-rate Ethernet transceiver designed for use in various networking applications, including data centers, enterprise networks, and telecommunications. This device is part of Broadcom%27s family of Ethernet PHY (Physical Layer) devices and is known for its advanced features, low power consumption, and robust performance.

## Key Features

1. Multi-Rate Support: The BCM8705 supports multiple Ethernet standards, including 10BASE-T, 100BASE-TX, and 1000BASE-T, making it versatile for different network environments. This multi-rate capability allows for seamless integration into existing networks.

2. Low Power Consumption: Designed with energy efficiency in mind, the BCM8705 operates at low power levels, which is crucial for reducing operational costs and improving thermal management in networking equipment.

3. Integrated Digital Signal Processing (DSP): The device features advanced DSP algorithms that enhance signal integrity and reduce the effects of noise and interference. This results in improved performance and reliability in various operating conditions.

4. Auto-Negotiation: The BCM8705 supports auto-negotiation, allowing it to automatically configure the best possible connection parameters with connected devices. This feature simplifies installation and ensures optimal performance.

5. Jumbo Frame Support: The transceiver supports jumbo frames, which are larger than standard Ethernet frames. This capability is beneficial for applications requiring high data throughput, such as video streaming and large file transfers.

6. Flexible Interface Options: The BCM8705 provides various interface options, including MII (Media Independent Interface), RMII (Reduced Media Independent Interface), and GMII (Gigabit Media Independent Interface), allowing for easy integration with different host systems.

7. Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for deployment in various environments, including industrial and outdoor applications.

8. Compact Package: The BCM8705 is available in a compact BGA (Ball Grid Array) package, facilitating easy integration into space-constrained designs.

## Specifications

- Part Number: BCM8705BIFBG
- Ethernet Standards Supported:
- 10BASE-T (10 Mbps)
- 100BASE-TX (100 Mbps)
- 1000BASE-T (1 Gbps)
- Power Supply Voltage: 3.3V ± 10%
- Power Consumption:
- Active: Typically around 1.0 W
- Idle: Approximately 0.5 W
- Operating Temperature Range: -40°C to +85°C
- Interface Options:
- MII
- RMII
- GMII
- Jumbo Frame Support: Up to 9 KB
- Package Type: BGA, typically 64 pins

## Applications

The Broadcom BCM8705BIFBG is suitable for a wide range of applications, including:

- Data Centers: Used in high-speed networking equipment to facilitate efficient data transfer and communication between servers and storage systems.
- Enterprise Networks: Integrated into switches, routers, and other networking devices to provide reliable Ethernet connectivity.
- Telecommunications: Employed in telecom infrastructure for connecting various network elements and ensuring high-speed data transmission.
- Industrial Automation: Utilized in industrial networking applications where robust performance and reliability are essential.

## Conclusion

The Broadcom BCM8705BIFBG is a versatile and efficient Ethernet transceiver that offers multi-rate support, low power consumption, and advanced signal processing capabilities. Its compatibility with various Ethernet standards and flexible interface options make it an excellent choice for a wide range of networking applications. With its robust performance and reliability, the BCM8705 is well-suited for deployment in data centers, enterprise networks, telecommunications, and industrial automation, providing a reliable solution for modern networking challenges.
BCM8705BIFBG Compare Parts
  • BCM8705BIFBG vs BCM89883B1BFBG
  • BCM8705BIFBG vs BCM89882B1BFBG
  • BCM8705BIFBG vs BCM88753B0KFSBLG
  • BCM8705BIFBG vs BCM88753B0KFSBG
  • BCM8705BIFBG vs BCM88752KFSBG
  • BCM8705BIFBG vs BCM88750B0KFSBLG
  • BCM8705BIFBG vs BCM88732B2KFSBLG
  • BCM8705BIFBG vs BCM88664LA0KFSBG
  • BCM8705BIFBG vs BCM88664A0KFSBLG
  • BCM8705BIFBG vs BCM88664A0KFSBG
  • BCM8705BIFBG vs BCM88661A0KFSBLG
  • BCM8705BIFBG vs BCM88661A0KFSBG
  • BCM8705BIFBG vs BCM88660A0KFSBLG
  • BCM8705BIFBG vs BCM88660A0KFSBG
  • BCM8705BIFBG vs BCM88660A0KFSB
  • BCM8705BIFBG vs BCM88652B1KFSBWG
  • BCM8705BIFBG vs BCM88562A0KFSBLG
  • BCM8705BIFBG vs BCM88562A0KFSBG
  • BCM8705BIFBG vs BCM88560A0KFSBLG
  • BCM8705BIFBG vs BCM88560A0KFSBG
  • BCM8705BIFBG vs BCM88552B1KFSBLG
  • BCM8705BIFBG vs BCM88474CB0KFSBG
  • BCM8705BIFBG vs BCM88460A0KFSBLG
  • BCM8705BIFBG vs BCM88460A0KFSBG
  • BCM8705BIFBG vs BCM88460A0IFSBLG
  • BCM8705BIFBG vs BCM88460A0IFSBG
  • BCM8705BIFBG vs BCM88440B0KSFBLG
  • BCM8705BIFBG vs BCM88440B0KFSBG
  • BCM8705BIFBG vs BCM88361A0KFSBLG
  • BCM8705BIFBG vs BCM88361A0KFSBG
  • BCM8705BIFBG vs BCM88361A0IFSBLG
  • BCM8705BIFBG vs BCM88361A0IFSBG
  • BCM8705BIFBG vs BCM88360A0KFSBLG
  • BCM8705BIFBG vs BCM88360A0KFSBG
  • BCM8705BIFBG vs BCM88360A0IFSBLG
  • BCM8705BIFBG vs BCM88360A0IFSBG
  • BCM8705BIFBG vs BCM88312BB0KF12G
  • BCM8705BIFBG vs BCM88130B0KFSBG
  • BCM8705BIFBG vs BCM88060B0KFSBG
  • BCM8705BIFBG vs BCM8747BKFBG
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.