☰
HCPL-7510
HCPL-7510
Active
Description:  IC OPAMP ISOLATION 1 CIRC 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-7510 Datasheet
History Price: $4.64373
In Stock: 21200
HCPL-7510 Specification
Specification
Part No
HCPL-7510
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Isolation
Number of Circuits
1
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
100 kHz
Current - Input Bias
600 nA
Voltage - Input Offset
600 μV
Current - Supply
11.7mA
Current - Output / Channel
16 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
HCPL-7510 Related Parts
HCPL-7510-000E
HCPL-7510-000E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-060
HCPL-7510-060
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-060E
HCPL-7510-060E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-300
HCPL-7510-300
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-300E
HCPL-7510-300E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-360
HCPL-7510-360
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-360E
HCPL-7510-360E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-500
HCPL-7510-500
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-500E
HCPL-7510-500E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-560
HCPL-7510-560
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-560E
HCPL-7510-560E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7520
HCPL-7520
Broadcom
IC CURRENT SENSE 1 CIRCUIT 8DIP
HCPL-7510 Description
The Broadcom HCPL-7510 is a high-speed optocoupler designed for applications requiring electrical isolation between different parts of a system. This device is particularly useful in environments where high voltage and low voltage circuits need to communicate without direct electrical connection, ensuring safety and signal integrity.

## Overview

The HCPL-7510 is a high-speed optocoupler that utilizes a GaAs (Gallium Arsenide) infrared LED and a photodetector to achieve isolation. It is designed for high-speed data communication and is suitable for various applications, including industrial automation, power supplies, and data acquisition systems.

## Key Features

1. High-Speed Performance: The HCPL-7510 can operate at data rates up to 10 Mbps, making it suitable for high-speed communication applications.

2. Isolation Voltage: The device provides a high isolation voltage of 5000 VRMS, ensuring safety in high-voltage environments.

3. Low Input Current: The input current required to drive the LED is low, typically around 10 mA, which helps in reducing power consumption.

4. Wide Operating Temperature Range: The HCPL-7510 operates effectively over a temperature range of -40°C to +100°C, making it suitable for various environmental conditions.

5. Compact Package: The device is available in a compact 8-pin DIP (Dual In-line Package) or an 8-pin SOIC (Small Outline Integrated Circuit) package, facilitating easy integration into different circuit designs.

## Specifications

- Input Characteristics:
- LED Forward Voltage (Vf): Typically 1.2 V at If = 10 mA
- LED Forward Current (If): 10 mA (max)
- LED Reverse Voltage (Vr): 5 V (max)

- Output Characteristics:
- Collector-Emitter Voltage (Vce): 30 V (max)
- Collector Current (Ic): 50 mA (max)
- Output Rise Time (tr): 20 ns (typical)
- Output Fall Time (tf): 20 ns (typical)

- Electrical Isolation:
- Isolation Voltage: 5000 VRMS for 1 minute
- Insulation Resistance: 10^12 Ω (min) at 500 VDC

- Temperature Characteristics:
- Operating Temperature Range: -40°C to +100°C
- Storage Temperature Range: -55°C to +125°C

- Package Information:
- Package Type: 8-Pin DIP or 8-Pin SOIC
- Weight: Approximately 0.5 grams

## Applications

The HCPL-7510 is widely used in various applications, including:

- Data Communication: Ideal for transmitting data between different parts of a system while maintaining electrical isolation.
- Industrial Automation: Used in control systems to isolate high-voltage components from low-voltage control circuits.
- Power Supply Isolation: Provides isolation in power supply circuits to protect sensitive components from high voltage spikes.
- Signal Isolation: Used in data acquisition systems to isolate sensor signals from processing units.

## Conclusion

The Broadcom HCPL-7510 is a versatile and reliable optocoupler that meets the demands of high-speed data communication while providing excellent electrical isolation. Its robust specifications and wide range of applications make it a preferred choice for engineers and designers in various industries. Whether for industrial automation, power supplies, or data communication, the HCPL-7510 offers a reliable solution for ensuring safety and signal integrity in electronic systems.
HCPL-7510 Compare Parts
  • HCPL-7510 vs HCPL-7851#200
  • HCPL-7510 vs HCPL-7851
  • HCPL-7510 vs HCPL-7850#300
  • HCPL-7510 vs HCPL-7850#200
  • HCPL-7510 vs HCPL-7850
  • HCPL-7510 vs HCPL-7840-560E
  • HCPL-7510 vs HCPL-7840-500E
  • HCPL-7510 vs HCPL-7840-360E
  • HCPL-7510 vs HCPL-7840-300E
  • HCPL-7510 vs HCPL-7840-060E
  • HCPL-7510 vs HCPL-7840-000E
  • HCPL-7510 vs HCPL-7840#560
  • HCPL-7510 vs HCPL-7840#500
  • HCPL-7510 vs HCPL-7840#360
  • HCPL-7510 vs HCPL-7840#300
  • HCPL-7510 vs HCPL-7840
  • HCPL-7510 vs HCPL-7800A-500E
  • HCPL-7510 vs HCPL-7800A-300E
  • HCPL-7510 vs HCPL-7800A-000E
  • HCPL-7510 vs HCPL-7800A#500
  • HCPL-7510 vs HCPL-7800A#300
  • HCPL-7510 vs HCPL-7800A
  • HCPL-7510 vs HCPL-7800-500E
  • HCPL-7510 vs HCPL-7800-300E
  • HCPL-7510 vs HCPL-7800-000E
  • HCPL-7510 vs HCPL-7800#500
  • HCPL-7510 vs HCPL-7800#300
  • HCPL-7510 vs HCPL-7800
  • HCPL-7510 vs HCPL-7520-560E
  • HCPL-7510 vs HCPL-7520-560
  • HCPL-7510 vs HCPL-7520-500E
  • HCPL-7510 vs HCPL-7520-360E
  • HCPL-7510 vs HCPL-7520-360
  • HCPL-7510 vs HCPL-7520-300E
  • HCPL-7510 vs HCPL-7520-300
  • HCPL-7510 vs HCPL-7520-060E
  • HCPL-7510 vs HCPL-7520-000E
  • HCPL-7510 vs HCPL-7520
  • HCPL-7510 vs HCPL-7510-560E
  • HCPL-7510 vs HCPL-7510-560
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok