☰
HCPL-7860
HCPL-7860
Active
Description:  IC ISOLATED MODULE 12BIT 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-7860 Datasheet
History Price: $12.19000
In Stock: 5760
HCPL-7860 Specification
Specification
Part No
HCPL-7860
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Channels
4
Resolution (Bits)
12 b
Sampling Rate (Per Second)
-
Data Interface
DSP
Voltage Supply Source
Single Supply
Voltage - Supply
5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
HCPL-7860 Related Parts
HCPL-7560
HCPL-7560
Broadcom
IC ISOLATED MODULE 8DIP
HCPL-7560-000E
HCPL-7560-000E
Broadcom
IC SIGMA-DELTA MOD 8BIT 8DIP
HCPL-7560-060
HCPL-7560-060
Broadcom
IC ISOLATED MODULE 8BIT 8DIP
HCPL-7560-300E
HCPL-7560-300E
Broadcom
IC SIGMA-DELTA MOD 8BIT 8SMD
HCPL-7560-360
HCPL-7560-360
Broadcom
IC ISOLATED MODULE 8BIT 8DIP
HCPL-7560-360E
HCPL-7560-360E
Broadcom
IC SIGMA-DELTA MOD 8BIT 8SMD
HCPL-7560-500
HCPL-7560-500
Broadcom
IC SIGMA-DELTA MOD 8BIT 8SMD
HCPL-7560-500E
HCPL-7560-500E
Broadcom
IC SIGMA-DELTA MOD 8BIT 8SMD
HCPL-7560-560
HCPL-7560-560
Broadcom
IC ISOLATED MODULE 8BIT 8DIP
HCPL-7560-560E
HCPL-7560-560E
Broadcom
IC SIGMA-DELTA MOD 8BIT 8SMD
HCPL-7860#500
HCPL-7860#500
Broadcom
IC ISOLATED MODULE 12BIT 8SMD
HCPL-7860-000E
HCPL-7860-000E
Broadcom
IC ISOLATED MODULE 12BIT 8DIP
HCPL-7860 Description
The Broadcom HCPL-7860 is a high-performance optocoupler designed for applications that require reliable electrical isolation and high-speed data transmission. This device is particularly suitable for use in industrial automation, power supply feedback, and communication systems, where maintaining signal integrity while ensuring safety from high voltages is essential. Below is a comprehensive overview of the HCPL-7860, including its specifications and parameters.

## Overview

The HCPL-7860 is an optocoupler that utilizes a Gallium Arsenide (GaAs) infrared LED and a high-speed photodetector. This combination allows the device to achieve fast switching speeds and high isolation levels, making it ideal for various applications that require both performance and safety. The HCPL-7860 is specifically designed to provide a high degree of linearity and low distortion, making it suitable for analog signal transmission.

## Key Features

1. High-Speed Operation: The HCPL-7860 supports data rates up to 10 Mbps, making it suitable for high-speed communication applications.

2. High Isolation Voltage: The device provides a high isolation voltage of 5000 VRMS, ensuring safe operation in high-voltage environments.

3. Wide Operating Temperature Range: The HCPL-7860 operates effectively over a temperature range of -40°C to +100°C, making it suitable for use in harsh industrial conditions.

4. Low Input Current: The device typically requires an input current of around 10 mA, which helps to minimize power consumption.

5. Compact Package Options: The HCPL-7860 is available in an 8-pin DIP (Dual In-line Package) or an 8-pin SOIC (Small Outline Integrated Circuit) package, facilitating easy integration into various circuit designs.

6. High Common Mode Rejection Ratio (CMRR): The device features a high CMRR, which helps to reduce the effects of noise and interference in signal transmission.

7. Linear Transfer Characteristics: The HCPL-7860 is designed to provide linear transfer characteristics, making it suitable for applications that require accurate analog signal transmission.

## Specifications

Here are the detailed specifications of the Broadcom HCPL-7860:

- Input Specifications:
- Input Current (IF): 10 mA (typical)
- Forward Voltage (VF): 1.2 V (typical at IF = 10 mA)
- Reverse Voltage (VR): 5 V (maximum)

- Output Specifications:
- Output Current (IO): 50 mA (maximum)
- Output Voltage (VO): 15 V (maximum)
- Output Rise Time (tr): 20 ns (typical)
- Output Fall Time (tf): 20 ns (typical)

- Electrical Isolation:
- Isolation Voltage (VISO): 5000 VRMS (minimum)
- Insulation Resistance: 10^12 Ω (minimum at 500 VDC)

- Temperature Characteristics:
- Operating Temperature Range: -40°C to +100°C
- Storage Temperature Range: -55°C to +125°C

- Package Information:
- Package Type: 8-pin DIP or 8-pin SOIC
- Weight: Approximately 0.5 grams

## Applications

The HCPL-7860 is widely used in various applications, including:

- Industrial Automation: For isolating control signals in PLCs (Programmable Logic Controllers) and other industrial equipment, ensuring safe operation in high-voltage environments.

- Power Supplies: In feedback circuits for switching power supplies, where it is crucial to maintain isolation between the high-voltage and low-voltage sides.

- Data Communication: For isolating data lines in communication systems, preventing ground loops, and ensuring signal integrity.

- Analog Signal Transmission: Due to its linear transfer characteristics, the HCPL-7860 is suitable for applications that require accurate analog signal transmission, such as sensor interfacing.

## Conclusion

The Broadcom HCPL-7860 is a versatile and reliable optocoupler that meets the demands of high-speed data transmission and electrical isolation in various applications. Its high isolation voltage, wide operating temperature range, and compact packaging make it an ideal choice for engineers looking to enhance the safety and performance of their electronic designs. Whether in industrial automation, power supplies, or communication systems, the HCPL-7860 provides the necessary features to ensure effective and safe operation.
HCPL-7860 Compare Parts
  • HCPL-7860 vs HCPL-7860-300E
  • HCPL-7860 vs HCPL-7860-000E
  • HCPL-7860 vs HCPL-7860#500
  • HCPL-7860 vs HCPL-7560-560E
  • HCPL-7860 vs HCPL-7560-560
  • HCPL-7860 vs HCPL-7560-500E
  • HCPL-7860 vs HCPL-7560-500
  • HCPL-7860 vs HCPL-7560-360E
  • HCPL-7860 vs HCPL-7560-360
  • HCPL-7860 vs HCPL-7560-300E
  • HCPL-7860 vs HCPL-7560-060
  • HCPL-7860 vs HCPL-7560-000E
  • HCPL-7860 vs HCPL-7560
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much