☰
PEX8311RDK
PEX8311RDK
Obsolete
Description:  IC INTERFACE SPECIALIZED 337BGA
Manufacturer:  Broadcom
Datasheet:   PEX8311RDK Datasheet
History Price: Obsolete
In Stock: 1440
PEX8311RDK Specification
Specification
Part No
PEX8311RDK
Category
Interface - Specialized
Manufacturer
Broadcom
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Bridge, PCI to Generic Local Bus
Interface
PCI
Voltage - Supply
3.3V, 5V
Package / Case
-
Supplier Device Package
337-PBGA (21x21)
Mounting Type
Surface Mount
PEX8311RDK Related Parts
PEX8112-AA66BI F
PEX8112-AA66BI F
Broadcom
IC INTERFACE SPECIALIZED 144BGA
PEX8114-BC13BI G
PEX8114-BC13BI G
Broadcom
IC INTERFACE SPECIALIZED 256BGA
PEX8114-BD13BI G
PEX8114-BD13BI G
Broadcom
IC INTERFACE SPECIALIZED 256BGA
PEX8311-AA66BC F
PEX8311-AA66BC F
Broadcom
IC INTERFACE SPECIALIZED 337BGA
PEX8505-AA25BI G
PEX8505-AA25BI G
Broadcom
IC INTERFACE SPECIALIZED 196BGA
PEX8619-BA50BC G
PEX8619-BA50BC G
Broadcom
IC PCI EXPRESS SWITCH 324HSBGA
PEX8619-BA50BI G
PEX8619-BA50BI G
Broadcom
IC PCI EXPRESS SWITCH 324HSBGA
PEX8112-AA66BI
PEX8112-AA66BI
Broadcom
IC BRIDGE PCI TO PCI BGA
PEX8112-AA66FBI F
PEX8112-AA66FBI F
Broadcom
IC INTERFACE SPECIALIZED 161BGA
PEX8114-BC13BI
PEX8114-BC13BI
Broadcom
IC BRIDGE PCI TO PCI BGA
PEX8114-BD13BI
PEX8114-BD13BI
Broadcom
IC BRIDGE PCI TO PCI BGA
PEX8505-AA25BI
PEX8505-AA25BI
Broadcom
IC PCI EXPRESS SWITCH
PEX8311RDK Compare Parts
  • PEX8311RDK vs PEX8619-BA50BC G
  • PEX8311RDK vs PEX8505-AA25BI G
  • PEX8311RDK vs PEX8311-AA66BC F
  • PEX8311RDK vs PEX8114-BD13BI G
  • PEX8311RDK vs PEX8114-BC13BI G
  • PEX8311RDK vs PEX8112-AA66BI F
  • PEX8311RDK vs PEX8619-BA50BIG
  • PEX8311RDK vs PEX8619-BA50BCG
  • PEX8311RDK vs PEX8508-AC25BI G
  • PEX8311RDK vs PEX8505-AA25BI
  • PEX8311RDK vs PEX8114-BD13BI
  • PEX8311RDK vs PEX8114-BC13BI
  • PEX8311RDK vs PEX8112-AA66FBI F
  • PEX8311RDK vs PEX8112-AA66BI
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class