PEX8605-AB50TQI G
PEX8605-AB50TQI G
Obsolete
Description:  IC PCI EXPRESS SWITCH 128TQFP
Manufacturer:  Broadcom
History Price: Obsolete
In Stock: 45600
PEX8605-AB50TQI G Specification
Specification
Part No
PEX8605-AB50TQI G
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Broadcom
Series
ExpressLane
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
PCI Express?
Multiplexer/Demultiplexer Circuit
-
Switch Circuit
-
Number of Channels
4
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
-
-3db Bandwidth
-
Features
Configurable
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
128-TQFP
Supplier Device Package
128-TQFP (14x14)
PEX8605-AB50TQI G Related Parts
PEX8533-AA25BI G
PEX8533-AA25BI G
Broadcom
IC PCI EXPRESS SWITCH 680BGA
PEX8603-AB-T RDK
PEX8603-AB-T RDK
Broadcom
IC PCI EXPRESS SWITCH
PEX8603-AB50NI G
PEX8603-AB50NI G
Broadcom
IC PCI EXPRESS SWITCH 136AQFN
PEX8604-BA50BC G
PEX8604-BA50BC G
Broadcom
IC PCI EXPRESS SWITCH 196BGA
PEX8604-BA50BI G
PEX8604-BA50BI G
Broadcom
IC PCI EXPRESS SWITCH 196BGA
PEX8605-AB50NI G
PEX8605-AB50NI G
Broadcom
IC PCI EXPRESS SWITCH 136AQFN
PEX8606-BA50BC G
PEX8606-BA50BC G
Broadcom
IC PCI EXPRESS SWITCH 196BGA
PEX8606-BA50BI G
PEX8606-BA50BI G
Broadcom
IC PCI EXPRESS SWITCH 196BGA
PEX8609-BA50BC G
PEX8609-BA50BC G
Broadcom
PEX8609-BA50BC G
PEX8609-BA50BI G
PEX8609-BA50BI G
Broadcom
IC PCI EXPRESS SWITCH 196BGA
PEX8613-BA50BC G
PEX8613-BA50BC G
Broadcom
PEX8613-BA50BC G
PEX8614-BA50BC G
PEX8614-BA50BC G
Broadcom
PEX8614-BA50BC G
PEX8605-AB50TQI G Description
The Broadcom PEX8605-AB50TQI G is a high-performance PCI Express (PCIe) switch designed to support high-bandwidth, low-latency applications in a wide variety of systems, including servers, storage solutions, networking equipment, and other enterprise-level applications. This switch is part of Broadcom’s PCIe switch family, which provides solutions for expanding and managing PCIe connectivity, offering flexibility, scalability, and reliable performance in complex system architectures. The PEX8605 is ideal for applications that require a significant amount of I/O (input/output) expansion and high-speed data transfer, providing full compatibility with PCIe Gen 3.0 and earlier versions.

## Key Features:

* PCIe Gen 3.0 Support: The PEX8605 supports PCIe Gen 3.0 with data rates of up to 8 GT/s (gigatransfers per second) per lane, providing high-speed data transfer for demanding applications. This makes it well-suited for high-bandwidth applications like data center equipment, storage, and networking.
* 5-Lane Non-Blocking Switch: The PEX8605 has a 5-lane non-blocking switch architecture, which allows for efficient data routing and low-latency communication between connected devices. This design minimizes bottlenecks and ensures that the performance is not limited by the switching fabric.
* High Port Density: The device supports up to 5 PCIe ports, which can be configured in a flexible manner to suit a variety of applications. Each port can be connected to multiple endpoints, allowing for the expansion of systems with multiple PCIe devices.
* Full-Lane Speed: Each PCIe port supports x1, x2, x4, and x8 lane widths, allowing flexible connectivity options for different peripheral devices, from low-bandwidth peripherals to high-performance devices.
* Compatibility with Legacy PCIe Standards: The PEX8605 supports backward compatibility with PCIe 2.0 and PCIe 1.1, ensuring that it can integrate with older systems or devices that are not PCIe Gen 3.0 compatible.
* Advanced Power Management: The PEX8605 features advanced power management features, including per-port power-down capabilities, which allow for efficient power consumption and thermal management in large-scale systems.
* Integrated Clock Buffer: The switch integrates an internal clock buffer, which reduces the need for external clocking devices, simplifying system design and reducing the overall BOM (Bill of Materials) cost.
* PCIe Hot-Plug and Hot-Swap: The PEX8605 supports PCIe hot-plug and hot-swap functionality, enabling devices to be added or removed from the system without interrupting the operation of other components.
* Advanced Error Handling: The switch includes sophisticated error handling features, such as error reporting and error isolation, which are essential for maintaining system stability and reliability, particularly in high-performance environments.
* End-to-End Link Training: It supports end-to-end link training to ensure robust signal integrity and maintain the highest data throughput across the PCIe lanes.
* Flexible Configuration: The PEX8605 can be configured for various topologies, including star, daisy-chain, and tree configurations, allowing for scalable and flexible designs to meet specific system requirements.

## Specifications:

* PCIe Standard: PCIe Gen 3.0 (backward compatible with PCIe 2.0 and 1.1)
* Ports: 5 PCIe ports (x1, x2, x4, or x8 lane widths supported)
* Data Rate: Up to 8 GT/s per lane (PCIe Gen 3.0)
* Port Bandwidth: Up to 64 Gbps aggregate bandwidth (total throughput across all ports)
* Switch Architecture: Non-blocking, with 5-lane switch fabric
* Power Supply: 3.3V ± 5% (typical operating voltage)
* Power Consumption: Approximately 1.5W (typical operating conditions, varies with load and configuration)
* Operating Temperature: 0°C to 85°C (commercial temperature range)
* Package Type: QFN-64 (64-pin Quad Flat No-lead package)
* Package Size: 9mm x 9mm
* Hot-Plug/Hot-Swap Support: Yes
* Error Reporting: Advanced error detection and isolation
* Clocking: Integrated clock buffer with support for external clock input
* RoHS Compliant: Yes

## Applications:

The Broadcom PEX8605-AB50TQI G is suitable for a wide range of applications, particularly those requiring high-performance, scalable PCIe switching solutions:

* Server Systems: The PEX8605 is used in enterprise-class server systems to manage multiple PCIe devices, enabling efficient communication between the CPU, storage, networking, and other peripheral devices.
* Data Center Equipment: In data centers, the PEX8605 provides robust switching and I/O expansion capabilities for servers, storage arrays, and other equipment, supporting high-bandwidth applications such as database management, cloud computing, and virtualization.
* Storage Solutions: The switch is ideal for storage solutions that require high-speed data transfer, such as RAID arrays, NAS (Network Attached Storage) devices, and SAN (Storage Area Networks), where multiple storage devices need to communicate simultaneously.
* Networking Equipment: It is used in networking hardware, such as routers, switches, and gateways, to manage high-speed data traffic and connect multiple high-bandwidth devices, supporting applications in large-scale networking environments.
* Workstations and High-Performance Computing (HPC): For workstations and HPC systems, the PEX8605 can be used to connect various high-performance peripherals, such as GPUs, FPGAs, and storage devices, ensuring efficient data transfer with minimal latency.
* Embedded Systems: The device can be deployed in embedded systems that require high-speed data throughput and multiple PCIe slots for expansion, providing a scalable solution for various industrial applications.

## Advanced Features:

* Scalable Topology: The PEX8605 can be configured to support various topologies, making it adaptable to diverse system designs, whether in small embedded systems or large-scale server farms. It can easily scale up as the number of PCIe devices increases, making it future-proof for expanding system requirements.
* Error Handling: The chip supports end-to-end error detection, isolation, and reporting, ensuring data integrity and minimizing the impact of any errors in the system. This is critical for applications in sectors like finance, telecommunications, and healthcare, where data integrity is paramount.
* Flexible Bandwidth Allocation: The PEX8605 offers flexible bandwidth allocation across its ports, allowing for dynamic distribution of available bandwidth according to system needs, which is particularly useful in complex systems that require balanced and efficient data flow.
* Low Latency: With its non-blocking architecture, the PEX8605 offers low-latency switching, ensuring that data can be transmitted quickly and efficiently between devices connected to the PCIe network.

## Conclusion:

The Broadcom PEX8605-AB50TQI G is a versatile and high-performance PCIe switch designed to meet the needs of modern, data-intensive applications. With support for PCIe Gen 3.0, flexible port configurations, high bandwidth, low latency, and robust error handling features, the PEX8605 is an ideal solution for high-performance systems in data centers, storage solutions, servers, and networking equipment. Its scalability, power efficiency, and compatibility with existing PCIe standards make it an excellent choice for expanding system architectures, and it can support a variety of I/O configurations to meet the specific needs of complex applications. Whether used in enterprise systems, workstations, or embedded solutions, the PEX8605 delivers the necessary performance, reliability, and flexibility for demanding PCIe-based applications.
PEX8605-AB50TQI G Compare Parts
  • PEX8605-AB50TQI G vs PEX8764-AB80BI G
  • PEX8605-AB50TQI G vs PEX8749-CA80BC G
  • PEX8605-AB50TQI G vs PEX8748-CA80BC G
  • PEX8605-AB50TQI G vs PEX8747-CA80BC G
  • PEX8605-AB50TQI G vs PEX8733-CA80BC G
  • PEX8605-AB50TQI G vs PEX8732-CA80BC G
  • PEX8605-AB50TQI G vs PEX8725-CA80BC G
  • PEX8605-AB50TQI G vs PEX8724-CA80BC G
  • PEX8605-AB50TQI G vs PEX8718-AB80BI G
  • PEX8605-AB50TQI G vs PEX8717-CA80BC G
  • PEX8605-AB50TQI G vs PEX8716-CA80BC G
  • PEX8605-AB50TQI G vs PEX8714-AB80BI G
  • PEX8605-AB50TQI G vs PEX8713-CA80BC G
  • PEX8605-AB50TQI G vs PEX8712-CA80BC G
  • PEX8605-AB50TQI G vs PEX8696-AA50RBC G
  • PEX8605-AB50TQI G vs PEX8696-AA50RBC F
  • PEX8605-AB50TQI G vs PEX8680-AA50RBC G
  • PEX8605-AB50TQI G vs PEX8680-AA50RBC F
  • PEX8605-AB50TQI G vs PEX8664-AA50RBC G
  • PEX8605-AB50TQI G vs PEX8664-AA50RBC F
  • PEX8605-AB50TQI G vs PEX8649-AA50RBC G
  • PEX8605-AB50TQI G vs PEX8648-BB50RBI G
  • PEX8605-AB50TQI G vs PEX8648-BB50RBC G
  • PEX8605-AB50TQI G vs PEX8648-BB50RBC F
  • PEX8605-AB50TQI G vs PEX8636-AA50RBC G
  • PEX8605-AB50TQI G vs PEX8632-BB50RBC G
  • PEX8605-AB50TQI G vs PEX8632-BB50RBC F
  • PEX8605-AB50TQI G vs PEX8624-BB50RBI G
  • PEX8605-AB50TQI G vs PEX8624-BB50RBC G
  • PEX8605-AB50TQI G vs PEX8624-BB50RBC F
  • PEX8605-AB50TQI G vs PEX8618-BA50BC G
  • PEX8605-AB50TQI G vs PEX8617-BA50BC G
  • PEX8605-AB50TQI G vs PEX8616-BB50RBC G
  • PEX8605-AB50TQI G vs PEX8616-BB50RBC F
  • PEX8605-AB50TQI G vs PEX8615-BA50BI G
  • PEX8605-AB50TQI G vs PEX8615-BA50BC G
  • PEX8605-AB50TQI G vs PEX8614-BA50BC G
  • PEX8605-AB50TQI G vs PEX8613-BA50BC G
  • PEX8605-AB50TQI G vs PEX8609-BA50BI G
  • PEX8605-AB50TQI G vs PEX8609-BA50BC G
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.