AFE1224E
AFE1224E
Obsolete
Description:  IC AFE 1 CHAN 14BIT 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   AFE1224E Datasheet
History Price: $10.20000
In Stock: 21600
AFE1224E Specification
Specification
Part No
AFE1224E
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
14
Number of Channels
1
Power (Watts)
385 mW
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
3.15V ~ 5.25V
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
AFE1224E PDF Datasheet
AFE1224E Related Parts
AFE0064IPBK
AFE0064IPBK
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE0064IPBKR
AFE0064IPBKR
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE030AIRGZR
AFE030AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE030AIRGZT
AFE030AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZR
AFE031AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZT
AFE031AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE032IRGZR
AFE032IRGZR
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE032IRGZT
AFE032IRGZT
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE1103E
AFE1103E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1K
AFE1103E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1KG4
AFE1103E/1KG4
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E
AFE1104E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1224E Compare Parts
  • AFE1224E vs AFE7685IABJ
  • AFE1224E vs AFE7684IABJ
  • AFE1224E vs AFE7683IABJ
  • AFE1224E vs AFE7681IABJ
  • AFE1224E vs AFE7500DAAZ
  • AFE1224E vs AFE7444IALK
  • AFE1224E vs AFE7444IABJ
  • AFE1224E vs AFE7422IALK
  • AFE1224E vs AFE7422IABJ
  • AFE1224E vs AFE7225IRGCT
  • AFE1224E vs AFE7225IRGCR
  • AFE1224E vs AFE7225IRGC25
  • AFE1224E vs AFE7222IRGCT
  • AFE1224E vs AFE7222IRGCR
  • AFE1224E vs AFE7222IRGC25
  • AFE1224E vs AFE58JD32ZBV
  • AFE1224E vs AFE58JD28ZAV
  • AFE1224E vs AFE58JD18ZBV
  • AFE1224E vs AFE58JD16ZAV
  • AFE1224E vs AFE5851IRGCT
  • AFE1224E vs AFE5851IRGCR
  • AFE1224E vs AFE5832ZBV
  • AFE1224E vs AFE5828ZAV
  • AFE1224E vs AFE5818ZBV
  • AFE1224E vs AFE5816ZAV
  • AFE1224E vs AFE5812ZCF
  • AFE1224E vs AFE5809ZCF
  • AFE1224E vs AFE5808ZCF
  • AFE1224E vs AFE5808AZCF
  • AFE1224E vs AFE5807ZCF
  • AFE1224E vs AFE5805ZCF
  • AFE1224E vs AFE5804ZCF
  • AFE1224E vs AFE5803ZCF
  • AFE1224E vs AFE5801IRGCT
  • AFE1224E vs AFE5801IRGCR
  • AFE1224E vs AFE5401TRGCTQ1
  • AFE1224E vs AFE5401TRGCRQ1
  • AFE1224E vs AFE49I30YZT
  • AFE1224E vs AFE49I30YZR
  • AFE1224E vs AFE4950YBGT
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.